Sartorius Lab Instruments GmbH & Co. KG Datasheets for Storage Tanks and Process Tanks

Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more

Product Name Notes
Palletank® for LevMixer® and Magnetic Mixer for liquid in liquid mixing and solid – liquid mixing operations that require moderate to high mixing intensity such as media and...
The cylindrical stainless steel retaining tank combined with the ATMI LevMixer® levitated impeller and Sartorius Stedim Biotech Flexel® LevMixer® Bag technologies is perfectly suitable for liquid in...
Easy operation: The double hinged front doors allow bag replacement, installation and manipulation whilst Palletanks® are stacked up in the process area (up to 1,000 l) thus enabling continuous...
Insulated dimple jacket: High heat transfer efficiency Jacketed bottom: High heating | cooling efficiency for low filling volumes or flow rate Process security: Compliant with ASME and PED directives Standard...
Integrated weight measurement for portable bioprocess mixing containers: Process flexibility Accurate weight measurement: Process control and reliability Face bottom port and large front door: Simple installation of pre-connected bags and...
Space-saving: The stackable version of the Flexel® 3D Palletank® for storage enables users to meet the complex in-process demands as well as the high requirements for storage while...
Validated shipping system according to ASTM D4169 proving it is suitable for secured long distance shipping. Immobilisation of the Flexel® 3D bag by compression assures system integrity Dismountable and...