Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 150 0.2 µm Liquid Filter Capsule 5441307H4--**--B

Description
Sartopore 2 150 is a disposable, pre-sterilized, ready-to-use membrane filter capsule for highest convenience. Sartopore 2 150 capsules are made of a unique hydrophilic Polyethersulfone membrane providing outstanding total throughput|flow rate performance, low extractables and broadest chemical compatibility. The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore 2 150 ideal for filtration of solutions with high|low pH. The unique pleated filter construction combined with the highly asymmetric pore structure of the Polyethersulfone membrane offers excellent flow rates and superior total throughput performance, especially in comparison to conventional stacked disc filter systems. Sartopore 2 150 capsules are available with two different pore size combinations and various connectors for simple installation in your filtration system. A Tri-Clamp connection assures secure and reliable integrity testing. Sartopore 2 150 capsules are designed, developed and produced under a DIN/ISO 9001 certified Quality-Management-S ystem. Each unit is tested for integrity product quality and security. A Validation Guide is available. Applications: Typical applications include sterilizing grade filtration of: Therapeutics Biological Fluids Injectables Purified Water Media Buffers Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 150 ideal for filtration of solutions with high | low pH. Performance: The unique pleated filter construction combined with the highly asymmetric pore structure of the polyethersulfone membrane offers excellent flow rates and superior total throughput performance, especially in comparison to conventional stacked disc filter systems. Easy to Use: Sartopore® 2 150 capsules are available with hose barb, 1/4 inch NPT-thread or 1 1/2 inch Tri-Clamp connectors for simple installation in your filtration system. The Tri-Clamp connection assures secure and reliable integrity testing. Automatic Venting: The vent design enables easy access to the venting valve. A hydrophobic PTFE membrane positioned on the highest point upstream allows an easy venting of the capsule and prevents product loss during the venting process. Scalability: Featuring the same materials and type of construction as any other Sartopore® 2 filter element, Sartopore® 2 150 is ideally suited for R&D Labs in pharmaceutical development. Filtration trials can be performed using extremely small volumes of high value products. Microbiological Retention: Sartopore® 2 150 0.2 μm rated capsules are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation: Sartopore® 2 150 capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide is available for compliance with regulatory requirements.
Datasheet
Description
Sartopore 2 150 is a disposable, pre-sterilized, ready-to-use membrane filter capsule for highest convenience. Sartopore 2 150 capsules are made of a unique hydrophilic Polyethersulfone membrane providing outstanding total throughput|flow rate performance, low extractables and broadest chemical compatibility. The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore 2 150 ideal for filtration of solutions with high|low pH. The unique pleated filter construction combined with the highly asymmetric pore structure of the Polyethersulfone membrane offers excellent flow rates and superior total throughput performance, especially in comparison to conventional stacked disc filter systems. Sartopore 2 150 capsules are available with two different pore size combinations and various connectors for simple installation in your filtration system. A Tri-Clamp connection assures secure and reliable integrity testing. Sartopore 2 150 capsules are designed, developed and produced under a DIN/ISO 9001 certified Quality-Management-S ystem. Each unit is tested for integrity product quality and security. A Validation Guide is available. Applications: Typical applications include sterilizing grade filtration of: Therapeutics Biological Fluids Injectables Purified Water Media Buffers Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 150 ideal for filtration of solutions with high | low pH. Performance: The unique pleated filter construction combined with the highly asymmetric pore structure of the polyethersulfone membrane offers excellent flow rates and superior total throughput performance, especially in comparison to conventional stacked disc filter systems. Easy to Use: Sartopore® 2 150 capsules are available with hose barb, 1/4 inch NPT-thread or 1 1/2 inch Tri-Clamp connectors for simple installation in your filtration system. The Tri-Clamp connection assures secure and reliable integrity testing. Automatic Venting: The vent design enables easy access to the venting valve. A hydrophobic PTFE membrane positioned on the highest point upstream allows an easy venting of the capsule and prevents product loss during the venting process. Scalability: Featuring the same materials and type of construction as any other Sartopore® 2 filter element, Sartopore® 2 150 is ideally suited for R&D Labs in pharmaceutical development. Filtration trials can be performed using extremely small volumes of high value products. Microbiological Retention: Sartopore® 2 150 0.2 μm rated capsules are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation: Sartopore® 2 150 capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide is available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 150 0.2 µm Liquid Filter Capsule
5441307H4--**--B
Sartopore® 2 150 0.2 µm Liquid Filter Capsule 5441307H4--**--B
Sartopore 2 150 is a disposable, pre-sterilized, ready-to-use membrane filter capsule for highest convenience. Sartopore 2 150 capsules are made of a unique hydrophilic Polyethersulfone membrane providing outstanding total throughput|flow rate performance, low extractables and broadest chemical compatibility. The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore 2 150 ideal for filtration of solutions with high|low pH. The unique pleated filter construction combined with the highly asymmetric pore structure of the Polyethersulfone membrane offers excellent flow rates and superior total throughput performance, especially in comparison to conventional stacked disc filter systems. Sartopore 2 150 capsules are available with two different pore size combinations and various connectors for simple installation in your filtration system. A Tri-Clamp connection assures secure and reliable integrity testing. Sartopore 2 150 capsules are designed, developed and produced under a DIN/ISO 9001 certified Quality-Management-S ystem. Each unit is tested for integrity product quality and security. A Validation Guide is available. Applications: Typical applications include sterilizing grade filtration of: Therapeutics Biological Fluids Injectables Purified Water Media Buffers Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 150 ideal for filtration of solutions with high | low pH. Performance: The unique pleated filter construction combined with the highly asymmetric pore structure of the polyethersulfone membrane offers excellent flow rates and superior total throughput performance, especially in comparison to conventional stacked disc filter systems. Easy to Use: Sartopore® 2 150 capsules are available with hose barb, 1/4 inch NPT-thread or 1 1/2 inch Tri-Clamp connectors for simple installation in your filtration system. The Tri-Clamp connection assures secure and reliable integrity testing. Automatic Venting: The vent design enables easy access to the venting valve. A hydrophobic PTFE membrane positioned on the highest point upstream allows an easy venting of the capsule and prevents product loss during the venting process. Scalability: Featuring the same materials and type of construction as any other Sartopore® 2 filter element, Sartopore® 2 150 is ideally suited for R&D Labs in pharmaceutical development. Filtration trials can be performed using extremely small volumes of high value products. Microbiological Retention: Sartopore® 2 150 0.2 μm rated capsules are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation: Sartopore® 2 150 capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide is available for compliance with regulatory requirements.

Sartopore 2 150 is a disposable, pre-sterilized, ready-to-use membrane filter capsule for highest convenience. Sartopore 2 150 capsules are made of a unique hydrophilic Polyethersulfone membrane providing outstanding total throughput|flow rate performance, low extractables and broadest chemical compatibility. The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore 2 150 ideal for filtration of solutions with high|low pH. The unique pleated filter construction combined with the highly asymmetric pore structure of the Polyethersulfone membrane offers excellent flow rates and superior total throughput performance, especially in comparison to conventional stacked disc filter systems. Sartopore 2 150 capsules are available with two different pore size combinations and various connectors for simple installation in your filtration system. A Tri-Clamp connection assures secure and reliable integrity testing. Sartopore 2 150 capsules are designed, developed and produced under a DIN/ISO 9001 certified Quality-Management-System. Each unit is tested for integrity product quality and security. A Validation Guide is available.

Applications:

Typical applications include sterilizing grade filtration of:

  • Therapeutics
  • Biological Fluids
  • Injectables
  • Purified Water
  • Media
  • Buffers

Compatibility:

The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 150 ideal for filtration of solutions with high | low pH.

Performance:

The unique pleated filter construction combined with the highly asymmetric pore structure of the polyethersulfone membrane offers excellent flow rates and superior total throughput performance, especially in comparison to conventional stacked disc filter systems.

Easy to Use:

Sartopore® 2 150 capsules are available with hose barb, 1/4 inch NPT-thread or 1 1/2 inch Tri-Clamp connectors for simple installation in your filtration system. The Tri-Clamp connection assures secure and reliable integrity testing.

Automatic Venting:

The vent design enables easy access to the venting valve. A hydrophobic PTFE membrane positioned on the highest point upstream allows an easy venting of the capsule and prevents product loss during the venting process.

Scalability:

Featuring the same materials and type of construction as any other Sartopore® 2 filter element, Sartopore® 2 150 is ideally suited for R&D Labs in pharmaceutical development. Filtration trials can be performed using extremely small volumes of high value products.

Microbiological Retention:

Sartopore® 2 150 0.2 μm rated capsules are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines.

Quality Control:

Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability.

Documentation:

Sartopore® 2 150 capsules are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide is available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5441307H4--**--B
Product Name Sartopore® 2 150 0.2 µm Liquid Filter Capsule
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Needle Felt Filter Bag (POS/PES) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 300.00 µm (0.0591 to 11.81 mils)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512645 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details