Sartorius Lab Instruments GmbH & Co. KG Sartolon® Mini 0.2 µm Liquid Filter Cartridge 5101507H9------B

Description
Sartolon 0.2 µm sterilizing grade mini cartridges are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophillic nylon membrane, Sartolon filter elements are ideally suited for sterilizing grade filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions. The heterogeneous double layer construction 0.45 µm + 0.2 µm provides higher total throughputs than homogeneous double layer types due to the “build-in prefiltration”. Sartolon mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. For linear scale-up and broadest process flexibility Sartolon filters are as well available as cartridges, Maxicaps and capsules. Applications: Sartolon® sterilizing grade mini cartridges are designed for broad chemical compatibility for specific applications in the pharmaceutical and chemical industry. Their superior filtration performance compared to competitive nylon membrane filters allow more economical design of your filtration process. Compatibility: Sartolon® filter elements are ideal for filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions. Performance: Sartolon® filter elements offer higher total throughputs than any other sterilizing grade Nylon filter element on the market. The heterogeneous double layer construction provides higher total throughputs than homogeneous double layer types due to the “built-in prefiltration“. Microbiological Retention: Sartolon® 0.2 μm rated filter elements are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartolon® filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet
Description
Sartolon 0.2 µm sterilizing grade mini cartridges are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophillic nylon membrane, Sartolon filter elements are ideally suited for sterilizing grade filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions. The heterogeneous double layer construction 0.45 µm + 0.2 µm provides higher total throughputs than homogeneous double layer types due to the “build-in prefiltration”. Sartolon mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. For linear scale-up and broadest process flexibility Sartolon filters are as well available as cartridges, Maxicaps and capsules. Applications: Sartolon® sterilizing grade mini cartridges are designed for broad chemical compatibility for specific applications in the pharmaceutical and chemical industry. Their superior filtration performance compared to competitive nylon membrane filters allow more economical design of your filtration process. Compatibility: Sartolon® filter elements are ideal for filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions. Performance: Sartolon® filter elements offer higher total throughputs than any other sterilizing grade Nylon filter element on the market. The heterogeneous double layer construction provides higher total throughputs than homogeneous double layer types due to the “built-in prefiltration“. Microbiological Retention: Sartolon® 0.2 μm rated filter elements are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartolon® filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartolon® Mini 0.2 µm Liquid Filter Cartridge
5101507H9------B
Sartolon® Mini 0.2 µm Liquid Filter Cartridge 5101507H9------B
Sartolon 0.2 µm sterilizing grade mini cartridges are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophillic nylon membrane, Sartolon filter elements are ideally suited for sterilizing grade filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions. The heterogeneous double layer construction 0.45 µm + 0.2 µm provides higher total throughputs than homogeneous double layer types due to the “build-in prefiltration”. Sartolon mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. For linear scale-up and broadest process flexibility Sartolon filters are as well available as cartridges, Maxicaps and capsules. Applications: Sartolon® sterilizing grade mini cartridges are designed for broad chemical compatibility for specific applications in the pharmaceutical and chemical industry. Their superior filtration performance compared to competitive nylon membrane filters allow more economical design of your filtration process. Compatibility: Sartolon® filter elements are ideal for filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions. Performance: Sartolon® filter elements offer higher total throughputs than any other sterilizing grade Nylon filter element on the market. The heterogeneous double layer construction provides higher total throughputs than homogeneous double layer types due to the “built-in prefiltration“. Microbiological Retention: Sartolon® 0.2 μm rated filter elements are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartolon® filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Sartolon 0.2 µm sterilizing grade mini cartridges are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophillic nylon membrane, Sartolon filter elements are ideally suited for sterilizing grade filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions. The heterogeneous double layer construction 0.45 µm + 0.2 µm provides higher total throughputs than homogeneous double layer types due to the “build-in prefiltration”. Sartolon mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. For linear scale-up and broadest process flexibility Sartolon filters are as well available as cartridges, Maxicaps and capsules.

Applications:

Sartolon® sterilizing grade mini cartridges are designed for broad chemical compatibility for specific applications in the pharmaceutical and chemical industry. Their superior filtration performance compared to competitive nylon membrane filters allow more economical design of your filtration process.

Compatibility:

Sartolon® filter elements are ideal for filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions.

Performance:

Sartolon® filter elements offer higher total throughputs than any other sterilizing grade Nylon filter element on the market. The heterogeneous double layer construction provides higher total throughputs than homogeneous double layer types due to the “built-in prefiltration“.

Microbiological Retention:

Sartolon® 0.2 μm rated filter elements are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartolon® filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5101507H9------B
Product Name Sartolon® Mini 0.2 µm Liquid Filter Cartridge
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

String Wound Filter Cartridge (HSWC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Electronics, Coating, Chemicals, Coating/Paints, Inks
Filtration Product Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details