Sartorius Lab Instruments GmbH & Co. KG Aerosart Airfilter Cartridges 5152507T3---E--C

Description
Aerosart Air filter Cartridge for Industrial Applications Aerosart high performance air filter cartridges can significantly reduce operating costs. The Aerosart is a high flow rate, low differential pressure, hydrophobic membrane filter. The unique single layer filter construction also reduces Blow-Down-time. Both the high flow rate and the short Blow-Downtime lowers the energy cost of air supply operations. Applications The Aerosart is designed for large-scale fermentation inlet and exhaust gas filtration. Microbiological Safety Aerosart filter cartridges have been tested and passed aerosol bacterial and viral challenge tests. Tests were conducted using MS-2 coli phages (NCIMB 10 108) and B. subtilis var. niger spores (NCTC 10073) at a challenge level of greater than 2.5 + 107 under worst case conditions of greater than 90% RH. No MS-2 coli phages or B. subtilis spores were detected on the downstream side of the Aerosart filter cartridges. Performance The unique single layer pleated filter construction of the highly hydrophobic PTFE membrane provides low differential pressures, excellent flow rates and the fastest blow down times of any gas service filter. Long Service Life Time The mechanical and thermal stresses experienced during steam in place sterilization pose the highest risk to any filter cartridge. In many cases, Aerosart filter cartridges will be used for more the 120 steaming cycles. Tests have shown Aerosart cartridges to pass integrity tests with up to 150 steaming cycles.
Description
Aerosart Air filter Cartridge for Industrial Applications Aerosart high performance air filter cartridges can significantly reduce operating costs. The Aerosart is a high flow rate, low differential pressure, hydrophobic membrane filter. The unique single layer filter construction also reduces Blow-Down-time. Both the high flow rate and the short Blow-Downtime lowers the energy cost of air supply operations. Applications The Aerosart is designed for large-scale fermentation inlet and exhaust gas filtration. Microbiological Safety Aerosart filter cartridges have been tested and passed aerosol bacterial and viral challenge tests. Tests were conducted using MS-2 coli phages (NCIMB 10 108) and B. subtilis var. niger spores (NCTC 10073) at a challenge level of greater than 2.5 + 107 under worst case conditions of greater than 90% RH. No MS-2 coli phages or B. subtilis spores were detected on the downstream side of the Aerosart filter cartridges. Performance The unique single layer pleated filter construction of the highly hydrophobic PTFE membrane provides low differential pressures, excellent flow rates and the fastest blow down times of any gas service filter. Long Service Life Time The mechanical and thermal stresses experienced during steam in place sterilization pose the highest risk to any filter cartridge. In many cases, Aerosart filter cartridges will be used for more the 120 steaming cycles. Tests have shown Aerosart cartridges to pass integrity tests with up to 150 steaming cycles.

Suppliers

Company
Product
Description
Supplier Links
Aerosart Airfilter Cartridges - 5152507T3---E--C - Sartorius Lab Instruments GmbH & Co. KG
Göttingen, Germany
Aerosart Airfilter Cartridges
5152507T3---E--C
Aerosart Airfilter Cartridges 5152507T3---E--C
Aerosart Air filter Cartridge for Industrial Applications Aerosart high performance air filter cartridges can significantly reduce operating costs. The Aerosart is a high flow rate, low differential pressure, hydrophobic membrane filter. The unique single layer filter construction also reduces Blow-Down-time. Both the high flow rate and the short Blow-Downtime lowers the energy cost of air supply operations. Applications The Aerosart is designed for large-scale fermentation inlet and exhaust gas filtration. Microbiological Safety Aerosart filter cartridges have been tested and passed aerosol bacterial and viral challenge tests. Tests were conducted using MS-2 coli phages (NCIMB 10 108) and B. subtilis var. niger spores (NCTC 10073) at a challenge level of greater than 2.5 + 107 under worst case conditions of greater than 90% RH. No MS-2 coli phages or B. subtilis spores were detected on the downstream side of the Aerosart filter cartridges. Performance The unique single layer pleated filter construction of the highly hydrophobic PTFE membrane provides low differential pressures, excellent flow rates and the fastest blow down times of any gas service filter. Long Service Life Time The mechanical and thermal stresses experienced during steam in place sterilization pose the highest risk to any filter cartridge. In many cases, Aerosart filter cartridges will be used for more the 120 steaming cycles. Tests have shown Aerosart cartridges to pass integrity tests with up to 150 steaming cycles.

Aerosart

Air filter Cartridge for Industrial Applications

Aerosart high performance air filter cartridges can significantly reduce operating costs. The Aerosart is a high flow rate, low differential pressure, hydrophobic membrane filter. The unique single layer filter construction also reduces Blow-Down-time. Both the high flow rate and the short Blow-Downtime lowers the energy cost of air supply operations.

Applications

The Aerosart is designed for large-scale fermentation inlet and exhaust gas filtration.

Microbiological Safety

Aerosart filter cartridges have been tested and passed aerosol bacterial and viral challenge tests. Tests were conducted using MS-2 coli phages (NCIMB 10 108) and B. subtilis var. niger spores (NCTC 10073) at a challenge level of greater than 2.5 + 107 under worst case conditions of greater than 90% RH. No MS-2 coli phages or B. subtilis spores were detected on the downstream side of the Aerosart filter cartridges.

Performance

The unique single layer pleated filter construction of the highly hydrophobic PTFE membrane provides low differential pressures, excellent flow rates and the fastest blow down times of any gas service filter.

Long Service Life Time

The mechanical and thermal stresses experienced during steam in place sterilization pose the highest risk to any filter cartridge. In many cases, Aerosart filter cartridges will be used for more the 120 steaming cycles. Tests have shown Aerosart cartridges to pass integrity tests with up to 150 steaming cycles.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5152507T3---E--C
Product Name Aerosart Airfilter Cartridges
Type Cartridge
Configuration In-line
Application / Industry Food or Beverage Processing
Filter Medium Material PTFE
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-7 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details