Sartorius Lab Instruments GmbH & Co. KG Datasheets for Laboratory Centrifuges
Laboratory centrifuges are used to separate particles from a solution according to their size, shape, density, and viscosity of the medium and rotor speed.
Laboratory Centrifuges: Learn more
| Product Name | Notes |
|---|---|
| Benchtop centrifuge 1-14 BBI-8581142 Largest capacity in its class - up to 24 x 2.2 ml Soft start and soft brake - unique in this class Motorized lid lock Short... | |
| Benchtop centrifuge 1-14 BBI-8581150 Largest capacity in its class - up to 24 x 2.2 ml Soft start and soft brake - unique in this class Motorized lid lock Short... | |
| Benchtop centrifuge 1-15P BBI-8581053 Brushless drive Low noise < 58 dBA Simple to operate LCD display of run time, speed and RCF Suitable for Vivaspin Mini | |
| Benchtop centrifuge 1-15P BBI-8581061 Brushless drive Low noise < 58 dBA Simple to operate LCD display of run time, speed and RCF Suitable for Vivaspin Mini | |
| Benchtop centrifuge 1-15PK BBI-8581070 Brushless drive Low noise < 58 dBA Simple to operate LCD display of run time, speed and RCF Suitable for Vivaspin Mini | |
| Benchtop centrifuge 1-6P BBI-8581045 Brushless drive Low noise < 58 dBA Simple to operate LCD display of run time, speed and RCF Suitable for Vivaspin Mini | |
| Benchtop centrifuge 1-6P BBI-8581240 Spincontrol Easy Illuminated symbol keys, start, stop & lid oppen Small centrifuge for sedimentation in standard tubes in a 6-place angle rotor Short acceleration and deceleration... | |
| Benchtop centrifuge 1-6P BBI-8581258 Spincontrol Easy Illuminated symbol keys, start, stop & lid oppen Small centrifuge for sedimentation in standard tubes in a 6-place angle rotor Short acceleration and deceleration... | |
| Benchtop centrifuge 2-16KC BBI-8581304 Spincontrol Comfort Illuminated keys: Start, stop, lid open Maximum capacity of 4 x 100 ml Up to 20,000 x g Brushless drive practically maintenance-free Speed pre-selection... | |
| Benchtop centrifuge 2-16KC BBI-8581312 Spincontrol Comfort Illuminated keys: Start, stop, lid open Maximum capacity of 4 x 100 ml Up to 20,000 x g Brushless drive practically maintenance-free Speed pre-selection... | |
| Benchtop centrifuge 2-16KCH BBI-8580618 Integrated heating device for temperature control from +40 °C up to +60 °C - depending on rotor and speed Spincontrol Comfort Backlit keys: start, stop, lid... | |
| Benchtop centrifuge 2-16P BBI-8581452 Up to 20,000 x g in angle rotors Magnetic rotor identification Brushless drive Low noise < 60 dBA Simple to operate Compact and robust design LCD... | |
| Benchtop centrifuge 2-16P BBI-8581460 Up to 20,000 x g in angle rotors Magnetic rotor identification Brushless drive Low noise < 60 dBA Simple to operate Compact and robust design LCD... | |
| Benchtop centrifuge 2-16PK BBI-8581282 Up to 20,000 x g in angle rotors Magnetic rotor identification Brushless drive Low noise < 60 dBA Simple to operate LCD display of run time,... | |
| Benchtop centrifuge 2-16PK BBI-8581290 Up to 20,000 x g in angle rotors Magnetic rotor identification Brushless drive Low noise < 60 dBA Simple to operate LCD display of run time,... | |
| Benchtop centrifuge 2-6 BBI-8581398 Laboratory centrifuge for small and middle sample sizes Spincontrol Easy Backlit symbol keys: Start, stop, lid open Brushless drive practically maintenance-free Speed pre-selection up to 4,000... | |
| Benchtop centrifuge 2-6E BBI-8580820 For low-speed applications Angle and swing-out rotors Brushless drive Low noise < 58 dBA Simple to operate LCD display of run time, speed and RCF For... | |
| Benchtop centrifuge 2-6E BBI-8580839 For low-speed applications Angle and swing-out rotors Brushless drive Low noise < 58 dBA Simple to operate LCD display of run time, speed and RCF For... | |
| Benchtop centrifuge 3-16P BBI-8581541 Speed range up 14,500 rpm Spincontrol Universal Various angle and swing-out-rotors available Maximum capacity of 4 x 250 ml Different adapters for micro centrifuge tubes up... | |
| Benchtop centrifuge 3-16P BBI-8581550 Speed range up 14,500 rpm Spincontrol Universal Various angle and swing-out-rotors available Maximum capacity of 4 x 250 ml Different adapters for micro centrifuge tubes up... | |
| Benchtop centrifuge 3-16PK BBI-8581479 Speed range up to 15,300 rpm Spincontrol Universal Various angle and swing-out-rotors available Maximum capacity of 4 x 250 ml Different adapters for micro centrifuge tubes... | |
| Benchtop centrifuge 3-16PK BBI-8581487 Speed range up to 15,300 rpm Spincontrol Universal Various angle and swing-out-rotors available Maximum capacity of 4 x 250 ml Different adapters for micro centrifuge tubes... | |
| Benchtop centrifuge 3-18 BBI-8580006 Speed range up to 16,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 250... | |
| Benchtop centrifuge 3-18 BBI-8580014 Speed range up to 16,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 250... | |
| Benchtop centrifuge 3-18K BBI-8580189 Speed range up to 18,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 250... | |
| Benchtop centrifuge 3-18K BBI-8580197 Speed range up to 18,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 250... | |
| Benchtop centrifuge 3-18KH BBI-8570213 Integrated heating device for temperature control from +40 °C up to +60 °C depending on rotor and speed Speed range up to 18,000 rpm Backlit keys:... | |
| Benchtop centrifuge 3-30K BBI-8570019 Speed range up to 64,000 x g Speed range between 100 rpm and 30,000 rpm selectable in steps of 1 rpm Spincontrol Comfort Maintenance-free brushless drive... | |
| Benchtop centrifuge 3-30K BBI-8570027 Speed range up to 64,000 x g Speed range between 100 rpm and 30,000 rpm selectable in steps of 1 rpm Spincontrol Comfort Maintenance-free brushless drive... | |
| Benchtop centrifuge 3-30K BBI-8570035 Speed range up to 64,000 x g Spincontrol Professional Speed range between 100 rpm and 30,000 rpm selectable in steps of 1 rpm Maintenance-free brushless drive... | |
| Benchtop centrifuge 3-30K BBI-8570043 Speed range up to 64,000 x g Spincontrol Professional Speed range between 100 rpm and 30,000 rpm selectable in steps of 1 rpm Maintenance-free brushless drive... | |
| Benchtop centrifuge 4-16 BBI-8570060 Speed range up to 13,500 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 500... | |
| Benchtop centrifuge 4-16 BBI-8570078 Speed range up to 13,500 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 500... | |
| Benchtop centrifuge 4-16 BBI-8570086 Speed range up to 13,500 rpm Spincontrol Professional Backlit keys: start, stop, lid open Various angle and swing-out rotors available Easy lid opening due to pneumatic... | |
| Benchtop centrifuge 4-16 BBI-8570094 Speed range up to 13,500 rpm Spincontrol Professional Backlit keys: start, stop, lid open Various angle and swing-out rotors available Easy lid opening due to pneumatic... | |
| Benchtop centrifuge 4-16K BBI-8570108 Speed range up to 15,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 500... | |
| Benchtop centrifuge 4-16K BBI-8570116 Speed range up to 15,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 500... | |
| Benchtop centrifuge 4-16K BBI-8570124 Speed range up to 15,000 rpm Spincontrol Professional Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 500... | |
| Benchtop centrifuge 4-16K BBI-8570132 Speed range up to 15,000 rpm Spincontrol Professional Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 500... | |
| Benchtop centrifuge 6-16 BBI-8570141 Speed range up to 13,500 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 750... | |
| Benchtop centrifuge 6-16H BBI-8570167 Integrated heating device up to +60 °C - depending on rotor and speed Ideal for ASTM crude oil centrifugation Speed range up to 13,500 rpm Spincontrol... | |
| Benchtop centrifuge 6-16K BBI-8570191 Speed range up to 15,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 750... | |
| Benchtop centrifuge 6-16K BBI-8570205 Speed range up to 15,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 750... | |
| Benchtop centrifuge A-14 BBI-8581401 Max. capacity 24 x 2.2 ml Short spin function Soft start / soft deceleration – unique in this class Set rpm or g-force values High speed... | |
| Benchtop centrifuge A-14 BBI-8581405 Max. capacity 24 x 2.2 ml Short spin function Soft start / soft deceleration – unique in this class Set rpm or g-force values High speed... | |
| Benchtop centrifuge A-14 BBI-8581410 Max. capacity 24 x 2.2 ml Short spin function Soft start / soft deceleration – unique in this class Set rpm or g-force values High speed... | |
| Benchtop centrifuge A-14 BBI-8581415 Max. capacity 24 x 2.2 ml Short spin function Soft start / soft deceleration – unique in this class Set rpm or g-force values High speed... | |
| Floor standing centrifuge 8K BBI-8581991 Speed range up to 10,500 rpm Spincontrol Professional User friendly control unit integrated in the front panel Maintenance-free drive, high imbalance tolerance up to approx. |