Sartorius Lab Instruments GmbH & Co. KG Sartobran® P MidiCaps® 0.45 µm Liquid Filter Capsules 5235306D8--**--A

Description
MidiCaps is the innovative all new disposable capsule plattform technology from Sartorius. MidiCaps focus on design improvements of the capsule housing to permit the use of filter capsules in aseptic processing. MidiCaps are available for all existing filter media from Sartorius. Sartobran P membrane filter MidiCaps 0.45 μm rated are ideally suited for bioburden and defined particle reduction from bio-pharmaceutical solutions. They can be used for protection of sterilizing grade membrane filters or subsequent downstream processing equipment in biotech production processes.The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Featuring extremely low adsorptive cellulose acetate membranes, Sartobran P filter elements are ideally suited for filtration of highly valuable protein solutions or solutions containing preservatives. They assure highest protein yield and rapid preservative recovery. Typical applications include: Coagulation Factors, Albumin, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions Biological Fluids Fluids containing preservatives Easy to Use: Sartobran P MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.45 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P filter elements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P 0.45 μm Capsules are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.
Description
MidiCaps is the innovative all new disposable capsule plattform technology from Sartorius. MidiCaps focus on design improvements of the capsule housing to permit the use of filter capsules in aseptic processing. MidiCaps are available for all existing filter media from Sartorius. Sartobran P membrane filter MidiCaps 0.45 μm rated are ideally suited for bioburden and defined particle reduction from bio-pharmaceutical solutions. They can be used for protection of sterilizing grade membrane filters or subsequent downstream processing equipment in biotech production processes.The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Featuring extremely low adsorptive cellulose acetate membranes, Sartobran P filter elements are ideally suited for filtration of highly valuable protein solutions or solutions containing preservatives. They assure highest protein yield and rapid preservative recovery. Typical applications include: Coagulation Factors, Albumin, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions Biological Fluids Fluids containing preservatives Easy to Use: Sartobran P MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.45 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P filter elements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P 0.45 μm Capsules are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartobran® P MidiCaps® 0.45 µm Liquid Filter Capsules
5235306D8--**--A
Sartobran® P MidiCaps® 0.45 µm Liquid Filter Capsules 5235306D8--**--A
MidiCaps is the innovative all new disposable capsule plattform technology from Sartorius. MidiCaps focus on design improvements of the capsule housing to permit the use of filter capsules in aseptic processing. MidiCaps are available for all existing filter media from Sartorius. Sartobran P membrane filter MidiCaps 0.45 μm rated are ideally suited for bioburden and defined particle reduction from bio-pharmaceutical solutions. They can be used for protection of sterilizing grade membrane filters or subsequent downstream processing equipment in biotech production processes.The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Featuring extremely low adsorptive cellulose acetate membranes, Sartobran P filter elements are ideally suited for filtration of highly valuable protein solutions or solutions containing preservatives. They assure highest protein yield and rapid preservative recovery. Typical applications include: Coagulation Factors, Albumin, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions Biological Fluids Fluids containing preservatives Easy to Use: Sartobran P MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.45 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P filter elements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P 0.45 μm Capsules are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.

MidiCaps is the innovative all new disposable capsule plattform technology from Sartorius. MidiCaps focus on design improvements of the capsule housing to permit the use of filter capsules in aseptic processing. MidiCaps are available for all existing filter media from Sartorius. Sartobran P membrane filter MidiCaps 0.45 μm rated are ideally suited for bioburden and defined particle reduction from bio-pharmaceutical solutions. They can be used for protection of sterilizing grade membrane filters or subsequent downstream processing equipment in biotech production processes.The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements.

Applications:

Featuring extremely low adsorptive cellulose acetate membranes, Sartobran P filter elements are ideally suited for filtration of highly valuable protein solutions or solutions containing preservatives. They assure highest protein yield and rapid preservative recovery. Typical applications include:

  • Coagulation Factors, Albumin, IgG
  • Bacterial and Viral Vaccines
  • MAB
  • Bio-processed Pharmaceuticals
  • Diagnostics
  • Purified Protein Solutions
  • Biological Fluids
  • Fluids containing preservatives

Easy to Use:

Sartobran P MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.

Flexibility:

Sartobran P 0.45 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size.

Scalability:

Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P filter elements are produced with the same type of membrane and identical materials of construction.

Cost Saving:

The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartobran P 0.45 μm Capsules are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5235306D8--**--A
Product Name Sartobran® P MidiCaps® 0.45 µm Liquid Filter Capsules
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Cellulose
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296446 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 60.00 µm (2.36 mils)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details