Sartorius Lab Instruments GmbH & Co. KG Sartobran® P 0.2 µm Liquid Filter Cartridges 523**07H2----P

Description
Sartobran® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran® P filters are ideally suited for processing high value biological solutions like dilute protein solutions and pharmaceuticals sensitive to adsorption like dilute preservative solutions. Applications Sartobran® P filters are ideally suited for all applications that require highest product recovery rates like: Coagulation factors, albumine, IgG Bacterial and viral vaccines MAB’s Bio-processed pharmaceuticals Diagnostics Purified protein solutions Biological fluids Solutions containing preservatives Highest Product Yield The Sartobran® P’s cellulose acetate membrane provides the lowest unspecific adsorption of any membrane material available, ensuring the highest product recovery rates. Performance Due to the “built-in prefiltration” by a 0.45 μm membrane, Sartobran® P 0.2 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility Sartobran® P 0.2 μm filters are available in traditional cartridge formats and disposable capsules from 150 cm2 to 1.8 m2 for simple linear scale up and process flexibility. Microbiological Retention Sartobran® P 0.2 μm rated filter cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation Sartobran® P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet
Description
Sartobran® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran® P filters are ideally suited for processing high value biological solutions like dilute protein solutions and pharmaceuticals sensitive to adsorption like dilute preservative solutions. Applications Sartobran® P filters are ideally suited for all applications that require highest product recovery rates like: Coagulation factors, albumine, IgG Bacterial and viral vaccines MAB’s Bio-processed pharmaceuticals Diagnostics Purified protein solutions Biological fluids Solutions containing preservatives Highest Product Yield The Sartobran® P’s cellulose acetate membrane provides the lowest unspecific adsorption of any membrane material available, ensuring the highest product recovery rates. Performance Due to the “built-in prefiltration” by a 0.45 μm membrane, Sartobran® P 0.2 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility Sartobran® P 0.2 μm filters are available in traditional cartridge formats and disposable capsules from 150 cm2 to 1.8 m2 for simple linear scale up and process flexibility. Microbiological Retention Sartobran® P 0.2 μm rated filter cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation Sartobran® P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartobran® P 0.2 µm Liquid Filter Cartridges
523**07H2----P
Sartobran® P 0.2 µm Liquid Filter Cartridges 523**07H2----P
Sartobran® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran® P filters are ideally suited for processing high value biological solutions like dilute protein solutions and pharmaceuticals sensitive to adsorption like dilute preservative solutions. Applications Sartobran® P filters are ideally suited for all applications that require highest product recovery rates like: Coagulation factors, albumine, IgG Bacterial and viral vaccines MAB’s Bio-processed pharmaceuticals Diagnostics Purified protein solutions Biological fluids Solutions containing preservatives Highest Product Yield The Sartobran® P’s cellulose acetate membrane provides the lowest unspecific adsorption of any membrane material available, ensuring the highest product recovery rates. Performance Due to the “built-in prefiltration” by a 0.45 μm membrane, Sartobran® P 0.2 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility Sartobran® P 0.2 μm filters are available in traditional cartridge formats and disposable capsules from 150 cm2 to 1.8 m2 for simple linear scale up and process flexibility. Microbiological Retention Sartobran® P 0.2 μm rated filter cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation Sartobran® P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Sartobran® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery.

Sartobran® P filters are ideally suited for processing high value biological solutions like dilute protein solutions and pharmaceuticals sensitive to adsorption like dilute preservative solutions.

Applications

Sartobran® P filters are ideally suited for all
applications that require highest product
recovery rates like:

  • Coagulation factors, albumine, IgG
  • Bacterial and viral vaccines
  • MAB’s
  • Bio-processed pharmaceuticals
  • Diagnostics
  • Purified protein solutions
  • Biological fluids
  • Solutions containing preservatives

Highest Product Yield

The Sartobran® P’s cellulose acetate membrane provides the lowest unspecific adsorption of any membrane material available, ensuring the highest product recovery rates.

Performance

Due to the “built-in prefiltration” by a 0.45 μm membrane, Sartobran® P 0.2 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment.

Flexibility

Sartobran® P 0.2 μm filters are available in traditional cartridge formats and disposable capsules from 150 cm2 to 1.8 m2 for simple linear scale up and process flexibility.

Microbiological Retention

Sartobran® P 0.2 μm rated filter cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines.

Quality Control

Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability.

Documentation

Sartobran® P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 523**07H2----P
Product Name Sartobran® P 0.2 µm Liquid Filter Cartridges
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
Filtration Product Water; Chemical
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details