Sartorius Lab Instruments GmbH & Co. KG Sartopure® PP2 Mini Cartridge Liquid Filters 5591503Px------B

Description
Sartopure PP2 mini cartridges were optimized for the wide range of prefiltraion. Retention of particles and reduction of bioburden from liquids are ensured through fractionated defined depth filtration. Sartopure PP2 mini cartridges combine multiple layers of progressively finer pleated polypropylene depth filter material. They are idealls suited for clarification and prefiltration prior to membrane filtration. Typical applications for Sartopure PP2 mini cartridges are the particle removal from arious media like: plasma fractions, vaccines, biological fluids and ophtalmics. The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. The Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Sartopure® PP2 filters are available as standard filter cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility. Sartopure® PP2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications for Sartopure® PP2 filters are particle removal from various media like: Plasma Fractions Vaccines MAB Diagnostics Purified Protein Solutions Biological Fluids Ophtalmics Solutions containing Preservatives WFI Security: The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. Performance: The Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Economical Results: Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Flexibility: Sartopure® PP2 filters are available as standard filter cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility. Documentation: Sartopure® PP2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet
Description
Sartopure PP2 mini cartridges were optimized for the wide range of prefiltraion. Retention of particles and reduction of bioburden from liquids are ensured through fractionated defined depth filtration. Sartopure PP2 mini cartridges combine multiple layers of progressively finer pleated polypropylene depth filter material. They are idealls suited for clarification and prefiltration prior to membrane filtration. Typical applications for Sartopure PP2 mini cartridges are the particle removal from arious media like: plasma fractions, vaccines, biological fluids and ophtalmics. The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. The Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Sartopure® PP2 filters are available as standard filter cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility. Sartopure® PP2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications for Sartopure® PP2 filters are particle removal from various media like: Plasma Fractions Vaccines MAB Diagnostics Purified Protein Solutions Biological Fluids Ophtalmics Solutions containing Preservatives WFI Security: The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. Performance: The Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Economical Results: Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Flexibility: Sartopure® PP2 filters are available as standard filter cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility. Documentation: Sartopure® PP2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopure® PP2 Mini Cartridge Liquid Filters
5591503Px------B
Sartopure® PP2 Mini Cartridge Liquid Filters 5591503Px------B
Sartopure PP2 mini cartridges were optimized for the wide range of prefiltraion. Retention of particles and reduction of bioburden from liquids are ensured through fractionated defined depth filtration. Sartopure PP2 mini cartridges combine multiple layers of progressively finer pleated polypropylene depth filter material. They are idealls suited for clarification and prefiltration prior to membrane filtration. Typical applications for Sartopure PP2 mini cartridges are the particle removal from arious media like: plasma fractions, vaccines, biological fluids and ophtalmics. The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. The Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Sartopure® PP2 filters are available as standard filter cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility. Sartopure® PP2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications for Sartopure® PP2 filters are particle removal from various media like: Plasma Fractions Vaccines MAB Diagnostics Purified Protein Solutions Biological Fluids Ophtalmics Solutions containing Preservatives WFI Security: The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. Performance: The Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Economical Results: Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Flexibility: Sartopure® PP2 filters are available as standard filter cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility. Documentation: Sartopure® PP2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartopure PP2 mini cartridges were optimized for the wide range of prefiltraion. Retention of particles and reduction of bioburden from liquids are ensured through fractionated defined depth filtration. Sartopure PP2 mini cartridges combine multiple layers of progressively finer pleated polypropylene depth filter material. They are idealls suited for clarification and prefiltration prior to membrane filtration. Typical applications for Sartopure PP2 mini cartridges are the particle removal from arious media like: plasma fractions, vaccines, biological fluids and ophtalmics. The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. The Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Sartopure® PP2 filters are available as standard filter cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility. Sartopure® PP2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Applications:

Typical applications for Sartopure® PP2 filters are particle removal from various media like:

  • Plasma Fractions
  • Vaccines
  • MAB
  • Diagnostics
  • Purified Protein Solutions
  • Biological Fluids
  • Ophtalmics
  • Solutions containing Preservatives
  • WFI

Security:

The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility.

Performance:

The Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates.

Economical Results:

Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability.

Flexibility:

Sartopure® PP2 filters are available as standard filter cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility.

Documentation:

Sartopure® PP2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5591503Px------B
Product Name Sartopure® PP2 Mini Cartridge Liquid Filters
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-082-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details
Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details