Sartorius Lab Instruments GmbH & Co. KG Datasheets for Calibration and Test Weights

Calibration weights and mass standards have a certified mass that is traceable to national or international laboratory standards. Mass standards calibrate scales and weighing instruments and help evaluate material or mechanical properties.


Calibration and Test Weights: Learn more

Product Name Notes
Block Shaped Weights Individual block shaped M1 and M2 OIML class weights. The weights are made of black painted grey cast . You can order the block shapped weights from...
Knob Weights Individual E1, E2, F1, F2 and M1 OIML class weights. The special steel knob weights are highly polished, corrosion-resistant and available from 1 g to 50 kg. They...
Metrological Weights (YCW) Cylindrical weights M1: 1–10 kg, brass/galvanized, polished Packaging of the weights: Up to 20 g in a plastic case From 50 g and up in a wooden...
Metrological Weights (YCW) Knob weights from 100 kg cylindrical weights Class F2 knob weights 1 g to 50 kg, special steel, non-magnetizable F2: density: 7.95 g/cm3 M1: 1–10 kg, brass/galvanized,...
Test Weights (YCW…8) Class E2, F1, & F2 weights Features of Sartorius test weights Stainless steel, non-magnetizable, density 7.95 g/cm3, polished; packaging of the weights: Plastic case
Weight Sets (YCS) Features of Sartorius weight sets The weights in Sartorius sets have the same features as the individual weights of their corresponding class. Sartorius weight sets are supplied...
Weights (YCW) Features of Sartorius metrological weights Class E1, E2, F1 and F2 knob weights 1 g to 50 kg, special steel, non-magnetizable E1; density: 8.0 g/cm3 E2, F1, F2:...
Weights (YCW) Features of Sartorius metrological weights Class F1 leaf weights (F2, M1 in weight sets, or on request) 1–5 mg aluminum; density 2.7 g/cm3 10–500 mg nickel silver; density...