Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 0.2 µm T-Style MaxiCaps® Liquid Filter Capsules 5448307H2G-**

Description
Sartopore® 2 0.2 mm - Ƴ irradiable or autoclavable T-Style MaxiCaps feature a new and innovative capsule housing design. The T-Style design is ideal for easy installation of multiple filters in series or parallel configurations to reduce overall footprint and hold-up volumes. Sartopore® 2 0.2 µm T-Style MaxiCaps can be sterilized by gamma irradiation allows the use of these filters in flexible-bag-contain er-systems. Application Typical applications include sterilizing grade filtration of: Biologicals Pharmaceuticals Cell Culture Media Culture Media Components Serum Buffer Compatibility Sartopore® 2 T-Style MaxiCaps are designed for sterilizing by gamma irradiation at a maximum of ≼50 kGy or by autoclaving at 134°C and 2 bar. The PES membrane offers a broad chemical compatibility from ph 1- ph 10 and make them ideally suited for processing in biopharmaceutic industry. The innovative design allows a maximum forward differential pressure of 5 bar | 72.5 psi at 20°C. Flexible Integration The variety of different connector styles, dimensions and filter sizes facilitates an easy integration into any process. Economy The combination of a built-in 0.45 µm pre-filter in front of a 0.2 µm final filter and the asymmetric membrane structure provide outstanding total throughput perfomances. Cost savings The use of T-Style design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. They also avoid investment in additional tubing required to connect multiple filters in series. Microbiological Retention Sartopore® 2 0.2 µm T-Style MaxiCaps rated are fully validated as sterilizing grade filters according to ASTM F-838-05 guidelines. Quality Control Each individual filter is tested for integrity by B.P. and Diffusion-Test prior to being released assuring absolute reliability. Documentation Sartopore® 2 0.2 µm T-Style MaxiCaps are designed, developed and manufactured in acoordance with an ISO 9001 vertified Quality Management System. A Validation guide is available for complianc with regulatory requirements.
Description
Sartopore® 2 0.2 mm - Ƴ irradiable or autoclavable T-Style MaxiCaps feature a new and innovative capsule housing design. The T-Style design is ideal for easy installation of multiple filters in series or parallel configurations to reduce overall footprint and hold-up volumes. Sartopore® 2 0.2 µm T-Style MaxiCaps can be sterilized by gamma irradiation allows the use of these filters in flexible-bag-contain er-systems. Application Typical applications include sterilizing grade filtration of: Biologicals Pharmaceuticals Cell Culture Media Culture Media Components Serum Buffer Compatibility Sartopore® 2 T-Style MaxiCaps are designed for sterilizing by gamma irradiation at a maximum of ≼50 kGy or by autoclaving at 134°C and 2 bar. The PES membrane offers a broad chemical compatibility from ph 1- ph 10 and make them ideally suited for processing in biopharmaceutic industry. The innovative design allows a maximum forward differential pressure of 5 bar | 72.5 psi at 20°C. Flexible Integration The variety of different connector styles, dimensions and filter sizes facilitates an easy integration into any process. Economy The combination of a built-in 0.45 µm pre-filter in front of a 0.2 µm final filter and the asymmetric membrane structure provide outstanding total throughput perfomances. Cost savings The use of T-Style design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. They also avoid investment in additional tubing required to connect multiple filters in series. Microbiological Retention Sartopore® 2 0.2 µm T-Style MaxiCaps rated are fully validated as sterilizing grade filters according to ASTM F-838-05 guidelines. Quality Control Each individual filter is tested for integrity by B.P. and Diffusion-Test prior to being released assuring absolute reliability. Documentation Sartopore® 2 0.2 µm T-Style MaxiCaps are designed, developed and manufactured in acoordance with an ISO 9001 vertified Quality Management System. A Validation guide is available for complianc with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 0.2 µm T-Style MaxiCaps® Liquid Filter Capsules
5448307H2G-**
Sartopore® 2 0.2 µm T-Style MaxiCaps® Liquid Filter Capsules 5448307H2G-**
Sartopore® 2 0.2 mm - Ƴ irradiable or autoclavable T-Style MaxiCaps feature a new and innovative capsule housing design. The T-Style design is ideal for easy installation of multiple filters in series or parallel configurations to reduce overall footprint and hold-up volumes. Sartopore® 2 0.2 µm T-Style MaxiCaps can be sterilized by gamma irradiation allows the use of these filters in flexible-bag-contain er-systems. Application Typical applications include sterilizing grade filtration of: Biologicals Pharmaceuticals Cell Culture Media Culture Media Components Serum Buffer Compatibility Sartopore® 2 T-Style MaxiCaps are designed for sterilizing by gamma irradiation at a maximum of ≼50 kGy or by autoclaving at 134°C and 2 bar. The PES membrane offers a broad chemical compatibility from ph 1- ph 10 and make them ideally suited for processing in biopharmaceutic industry. The innovative design allows a maximum forward differential pressure of 5 bar | 72.5 psi at 20°C. Flexible Integration The variety of different connector styles, dimensions and filter sizes facilitates an easy integration into any process. Economy The combination of a built-in 0.45 µm pre-filter in front of a 0.2 µm final filter and the asymmetric membrane structure provide outstanding total throughput perfomances. Cost savings The use of T-Style design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. They also avoid investment in additional tubing required to connect multiple filters in series. Microbiological Retention Sartopore® 2 0.2 µm T-Style MaxiCaps rated are fully validated as sterilizing grade filters according to ASTM F-838-05 guidelines. Quality Control Each individual filter is tested for integrity by B.P. and Diffusion-Test prior to being released assuring absolute reliability. Documentation Sartopore® 2 0.2 µm T-Style MaxiCaps are designed, developed and manufactured in acoordance with an ISO 9001 vertified Quality Management System. A Validation guide is available for complianc with regulatory requirements.

Sartopore® 2 0.2 mm - Ƴ irradiable or autoclavable T-Style MaxiCaps feature a new and innovative capsule housing design. The T-Style design is ideal for easy installation of multiple filters in series or parallel configurations to reduce overall footprint and hold-up volumes. Sartopore® 2 0.2 µm T-Style MaxiCaps can be sterilized by gamma irradiation allows the use of these filters in flexible-bag-container-systems.

Application

Typical applications include sterilizing grade filtration of:

  • Biologicals
  • Pharmaceuticals
  • Cell Culture Media
  • Culture Media Components
  • Serum
  • Buffer

Compatibility

Sartopore® 2 T-Style MaxiCaps are designed for sterilizing by gamma irradiation at a maximum of ≼50 kGy or by autoclaving at 134°C and 2 bar. The PES membrane offers a broad chemical compatibility from ph 1- ph 10 and make them ideally suited for processing in biopharmaceutic industry. The innovative design allows a maximum forward differential pressure of 5 bar | 72.5 psi at 20°C.

Flexible Integration

The variety of different connector styles, dimensions and filter sizes facilitates an easy integration into any process.

Economy

The combination of a built-in 0.45 µm pre-filter in front of a 0.2 µm final filter and the asymmetric membrane structure provide outstanding total throughput perfomances.

Cost savings

The use of T-Style design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. They also avoid investment in additional tubing required to connect multiple filters in series.

Microbiological Retention

Sartopore® 2 0.2 µm T-Style MaxiCaps rated are fully validated as sterilizing grade filters according to ASTM F-838-05 guidelines.

Quality Control

Each individual filter is tested for integrity by B.P. and Diffusion-Test prior to being released assuring absolute reliability.

Documentation

Sartopore® 2 0.2 µm T-Style MaxiCaps are designed, developed and manufactured in acoordance with an ISO 9001 vertified Quality Management System. A Validation guide is available for complianc with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5448307H2G-**
Product Name Sartopore® 2 0.2 µm T-Style MaxiCaps® Liquid Filter Capsules
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Nylon 66 Pleated Filter Cartridge(NY66MC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Chemical, Ultra-pure liquid, Alkaline organic solvents
Filtration Product Chemical
View Details
Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Type Cartridge (optional feature)
Application / Industry Nuclear
Filtration Product Water; Chemical
View Details