Sartorius Lab Instruments GmbH & Co. KG Sartoguard PES MaxiCaps®Liquid Filter Cartridge 5471358G1--**

Description
Sartoguard PES filter cartridges are especially designed for effective bioburden control and reliable removal of particles from a broad range of fluid streams. They provide the finest, most efficient and reliable performance for critical prefiltration applications. They can be used for protection of Mycoplasma retentive or sterilizing grade filters. They allow for downsizing of filtration systems and cost saving in applications where the use of validated sterilizing grade filters is not required, but reliable bioburden and turbidity reduction is. Application Typical applications of Sartoguard PES filter cartridges include prefiltration of: Buffers Downstream Intermediates (before and after UF|DF and chromatography steps) Clarified cell culture harvest Cell Culture Media Aseptically filled Small Volume Parenterals (SVP) Economy Sartoguard PES filter cartridges feature a unique heterogeneous double layer membrane constuction in combination with an increased filtration area of 0.8 m²/10' cartridge. By providing outstanding total throughput and flow rate performance, they ensure highest process efficiency, minimized overall filtration costs and short filtration cycle times. Reliable Retention Sartoguard PES filters are available with 0.1 µm and 0.2 µm nominal retention rating. The 0.1 µm rated filters typically provide a LRV of 6 per cm² filtration area for Brevundimonas Diminuta, while the 0.2 µm rated filters typically provide a LRV of 6 per cm² filtration area for Serratia Marcescens. Compatibility Sartoguard PES filter elements are designed for broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartoguard PES filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Documentation Sartoguard PES cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation guide is available for compliance with regulatory requirements.
Description
Sartoguard PES filter cartridges are especially designed for effective bioburden control and reliable removal of particles from a broad range of fluid streams. They provide the finest, most efficient and reliable performance for critical prefiltration applications. They can be used for protection of Mycoplasma retentive or sterilizing grade filters. They allow for downsizing of filtration systems and cost saving in applications where the use of validated sterilizing grade filters is not required, but reliable bioburden and turbidity reduction is. Application Typical applications of Sartoguard PES filter cartridges include prefiltration of: Buffers Downstream Intermediates (before and after UF|DF and chromatography steps) Clarified cell culture harvest Cell Culture Media Aseptically filled Small Volume Parenterals (SVP) Economy Sartoguard PES filter cartridges feature a unique heterogeneous double layer membrane constuction in combination with an increased filtration area of 0.8 m²/10' cartridge. By providing outstanding total throughput and flow rate performance, they ensure highest process efficiency, minimized overall filtration costs and short filtration cycle times. Reliable Retention Sartoguard PES filters are available with 0.1 µm and 0.2 µm nominal retention rating. The 0.1 µm rated filters typically provide a LRV of 6 per cm² filtration area for Brevundimonas Diminuta, while the 0.2 µm rated filters typically provide a LRV of 6 per cm² filtration area for Serratia Marcescens. Compatibility Sartoguard PES filter elements are designed for broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartoguard PES filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Documentation Sartoguard PES cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation guide is available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartoguard PES MaxiCaps®Liquid Filter Cartridge
5471358G1--**
Sartoguard PES MaxiCaps®Liquid Filter Cartridge 5471358G1--**
Sartoguard PES filter cartridges are especially designed for effective bioburden control and reliable removal of particles from a broad range of fluid streams. They provide the finest, most efficient and reliable performance for critical prefiltration applications. They can be used for protection of Mycoplasma retentive or sterilizing grade filters. They allow for downsizing of filtration systems and cost saving in applications where the use of validated sterilizing grade filters is not required, but reliable bioburden and turbidity reduction is. Application Typical applications of Sartoguard PES filter cartridges include prefiltration of: Buffers Downstream Intermediates (before and after UF|DF and chromatography steps) Clarified cell culture harvest Cell Culture Media Aseptically filled Small Volume Parenterals (SVP) Economy Sartoguard PES filter cartridges feature a unique heterogeneous double layer membrane constuction in combination with an increased filtration area of 0.8 m²/10' cartridge. By providing outstanding total throughput and flow rate performance, they ensure highest process efficiency, minimized overall filtration costs and short filtration cycle times. Reliable Retention Sartoguard PES filters are available with 0.1 µm and 0.2 µm nominal retention rating. The 0.1 µm rated filters typically provide a LRV of 6 per cm² filtration area for Brevundimonas Diminuta, while the 0.2 µm rated filters typically provide a LRV of 6 per cm² filtration area for Serratia Marcescens. Compatibility Sartoguard PES filter elements are designed for broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartoguard PES filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Documentation Sartoguard PES cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation guide is available for compliance with regulatory requirements.

Sartoguard PES filter cartridges are especially designed for effective bioburden control and reliable removal of particles from a broad range of fluid streams. They provide the finest, most efficient and reliable performance for critical prefiltration applications. They can be used for protection of Mycoplasma retentive or sterilizing grade filters. They allow for downsizing of filtration systems and cost saving in applications where the use of validated sterilizing grade filters is not required, but reliable bioburden and turbidity reduction is.

Application

Typical applications of Sartoguard PES filter cartridges include prefiltration of:

  • Buffers
  • Downstream Intermediates (before and after UF|DF and chromatography steps)
  • Clarified cell culture harvest
  • Cell Culture Media
  • Aseptically filled Small Volume Parenterals (SVP)

Economy

Sartoguard PES filter cartridges feature a unique heterogeneous double layer membrane constuction in combination with an increased filtration area of 0.8 m²/10' cartridge. By providing outstanding total throughput and flow rate performance, they ensure highest process efficiency, minimized overall filtration costs and short filtration cycle times.

Reliable Retention

Sartoguard PES filters are available with 0.1 µm and 0.2 µm nominal retention rating. The 0.1 µm rated filters typically provide a LRV of 6 per cm² filtration area for Brevundimonas Diminuta, while the 0.2 µm rated filters typically provide a LRV of 6 per cm² filtration area for Serratia Marcescens.

Compatibility

Sartoguard PES filter elements are designed for broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C.

Scalability:

Sartoguard PES filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale.

Documentation

Sartoguard PES cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation guide is available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5471358G1--**
Product Name Sartoguard PES MaxiCaps®Liquid Filter Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
Filtration Product Water; Chemical
View Details
Replacement Hydraulic Filter Elements - 296437 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-052-F-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details