Sartobran® P 0.1 μm rated, high-flow MaxiCaps are designed to give enhanced sterility assurance for applications with microorganisms present that can pass through 0.2 μm rated sterilizing grade filters. The Sartobran® P’s cellulose acetate membrane offers ultra low binding properties for proteins and preservatives, making Sartobran® P filters the ideal choice for filtration of high value bio-pharmaceutical products. Applications: All applications which require sterilizing grade filtration with retention finer than conventional 0.2 μm sterilizing grade filters for removal of unusually small microorganisms. This typically includes: - Bio-processed pharmaceuticals - Long term filling operations - Filtration in pharmaceutical water systems. Any other application requiring sub 0.2 μmfiltration for enhanced sterility assurance. Easy to use: Sartobran® P MaxiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flow Rates: Higher flow rates than other 0.1 μm rated filters provide short filtration time and gentle product treatment, even if replacement of conventional 0.2 μm rated filters is necessary. Total Throughput: Due to the “built-in prefiltration” by a 0.45 μm membrane, Sartobran® P 0.1 μm filters provide higher total throughputs than any other 0.1 μm rated filter for economical process design. Highest Product Yield: The ultra low adsorption characteristic of the Sartobran® P’s cellulose acetate membrane provides the highest product yield – especially important for high value proteins. Flexibility: Sartobran® P 0.1 μm filter elements are available with various filtration areas from 500 cm² to 1.8 m² for simple linear scale up and process flexibility. Quality Control: Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation: Sartobran® P MaxiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Applications:
All applications which require sterilizing grade filtration with retention finer than conventional 0.2 µm sterilizing grade filters for removal of unusually small microorganisms. This typically includes: - Bio-processed pharmaceuticals - Long term filling operations - Filtration in pharmaceutical water systems. Any other application requiring sub 0.2 µmfiltration for enhanced sterility assurance.
Easy to Use:
Sartobran P MaxiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.
Flow Rates:
Higher flow rates than other 0.1 µm rated filters provide short filtration time and gentle product treatment, even if replacement of conventional 0.2 µm rated filters is necessary.
Total Throughput:
Due to the “built-in prefiltration” by a 0.45 µm membrane, Sartobran P 0.1 µm filters provide higher total throughputs than any other 0.1 µm rated filter for economical process design.
Highest Product Yield:
The ultra low adsorption characteristic of the Sartobran P’s cellulose acetate membrane provides the highest product yield – especially important for high value proteins.
Flexibility:
Sartobran® P 0.1 µm filter elements are available with various filtration areas from 500 cm² to 1.8 m² for simple linear scale up and process flexibility.
Quality Control:
Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability.
Documentation:
Sartobran P MaxiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 5231358H3--** |
| Product Name | Sartobran® P MaxiCaps® 0.1 µm Liquid Filters |
| Configuration | In-line |
| Application / Industry | Biopharmaceutical |
| Filtration Product | Water; Liquids |
| Filter Medium Material | Cellulose |