Sartorius Lab Instruments GmbH & Co. KG Sartopure® PP 2 MidiCaps® Liquid Filters 5595302Px--**--X

Description
Sartopure® PP2 MidiCaps are self-contained ready to use filter capsules for a wide range of prefiltration applications. Retention of hard, non derformable particles and reduction of bioburden from liquids as well as gases is ensured through fractionated defined depth filtration. Sartopure® PP2 MidiCaps combine multiple layers of progressively finer pleated polypropylene depth filter materials. They are ideally suited for clarification and prefiltration prior to membrane filtration. Applications: Typical applications for Sartopure® PP2 MidiCaps are particle removal and bioburden reduction from various process media like: – Plasma Fractions – Vaccines – MAB – Diagnostics – Purified Protein Solutions – Biological Fluids – Ophtalmics – Solutions containing Preservatives – WFI. Security: The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. They are a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. Performance: Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Economical Results: Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Flexibility: Sartopure® PP2 MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® PP2 filter eleements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Documentation: Sartopure® PP2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications for Sartopure® PP2 MidiCaps are particle removal and bioburden reduction from various process media like: Plasma Fractions Vaccines MAB Diagnostics Purified Protein Solutions Biological Fluids Ophtalmics Solutions containing Preservatives WFI Security: The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. Performance: Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Economical Results: Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Flexibility: Sartopure® PP2 MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® PP2 filter elements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Documentation: Sartopure® PP2 Midi Caps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet
Description
Sartopure® PP2 MidiCaps are self-contained ready to use filter capsules for a wide range of prefiltration applications. Retention of hard, non derformable particles and reduction of bioburden from liquids as well as gases is ensured through fractionated defined depth filtration. Sartopure® PP2 MidiCaps combine multiple layers of progressively finer pleated polypropylene depth filter materials. They are ideally suited for clarification and prefiltration prior to membrane filtration. Applications: Typical applications for Sartopure® PP2 MidiCaps are particle removal and bioburden reduction from various process media like: – Plasma Fractions – Vaccines – MAB – Diagnostics – Purified Protein Solutions – Biological Fluids – Ophtalmics – Solutions containing Preservatives – WFI. Security: The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. They are a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. Performance: Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Economical Results: Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Flexibility: Sartopure® PP2 MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® PP2 filter eleements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Documentation: Sartopure® PP2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications for Sartopure® PP2 MidiCaps are particle removal and bioburden reduction from various process media like: Plasma Fractions Vaccines MAB Diagnostics Purified Protein Solutions Biological Fluids Ophtalmics Solutions containing Preservatives WFI Security: The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. Performance: Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Economical Results: Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Flexibility: Sartopure® PP2 MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® PP2 filter elements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Documentation: Sartopure® PP2 Midi Caps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopure® PP 2 MidiCaps® Liquid Filters
5595302Px--**--X
Sartopure® PP 2 MidiCaps® Liquid Filters 5595302Px--**--X
Sartopure® PP2 MidiCaps are self-contained ready to use filter capsules for a wide range of prefiltration applications. Retention of hard, non derformable particles and reduction of bioburden from liquids as well as gases is ensured through fractionated defined depth filtration. Sartopure® PP2 MidiCaps combine multiple layers of progressively finer pleated polypropylene depth filter materials. They are ideally suited for clarification and prefiltration prior to membrane filtration. Applications: Typical applications for Sartopure® PP2 MidiCaps are particle removal and bioburden reduction from various process media like: – Plasma Fractions – Vaccines – MAB – Diagnostics – Purified Protein Solutions – Biological Fluids – Ophtalmics – Solutions containing Preservatives – WFI. Security: The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. They are a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. Performance: Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Economical Results: Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Flexibility: Sartopure® PP2 MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® PP2 filter eleements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Documentation: Sartopure® PP2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications for Sartopure® PP2 MidiCaps are particle removal and bioburden reduction from various process media like: Plasma Fractions Vaccines MAB Diagnostics Purified Protein Solutions Biological Fluids Ophtalmics Solutions containing Preservatives WFI Security: The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. Performance: Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Economical Results: Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Flexibility: Sartopure® PP2 MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® PP2 filter elements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Documentation: Sartopure® PP2 Midi Caps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartopure® PP2 MidiCaps are self-contained ready to use filter capsules for a wide range of prefiltration applications. Retention of hard, non derformable particles and reduction of bioburden from liquids as well as gases is ensured through fractionated defined depth filtration. Sartopure® PP2 MidiCaps combine multiple layers of progressively finer pleated polypropylene depth filter materials. They are ideally suited for clarification and prefiltration prior to membrane filtration. Applications: Typical applications for Sartopure® PP2 MidiCaps are particle removal and bioburden reduction from various process media like: – Plasma Fractions – Vaccines – MAB – Diagnostics – Purified Protein Solutions – Biological Fluids – Ophtalmics – Solutions containing Preservatives – WFI. Security: The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. They are a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. Performance: Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Economical Results: Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Flexibility: Sartopure® PP2 MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® PP2 filter eleements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Documentation: Sartopure® PP2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Applications:

Typical applications for Sartopure® PP2 MidiCaps are particle removal and bioburden reduction from various process media like:

  • Plasma Fractions
  • Vaccines
  • MAB
  • Diagnostics
  • Purified Protein Solutions
  • Biological Fluids
  • Ophtalmics
  • Solutions containing Preservatives
  • WFI

Security:

The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility.

Performance:

Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates.

Economical Results:

Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability.

Flexibility:

Sartopure® PP2 MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size.

Scalability:

Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® PP2 filter elements are produced with the same type of membrane and identical materials of construction.

Cost Saving:

The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Documentation:

Sartopure® PP2 Midi Caps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5595302Px--**--X
Product Name Sartopure® PP 2 MidiCaps® Liquid Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-9 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Water Filter Cartridges - 2755952 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-053-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details