Sartorius Lab Instruments GmbH & Co. KG Datasheets for Water Filters

Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications.


Water Filters: Learn more

Product Name Notes
Jumbo Filter Housings Filter Housing for Biopharmaceutical Applications Introduction Sartorius Stedim Biotech Jumbo P Filter Housings are specifically designed for liquid filtration applications of the Biopharmaceutical Industry. Manufactured in a...
Sartoclean GF MidiCaps® & MaxiCaps® Colloid & Bioburden Reduction Filter Capsules Sartoclean GF MidiCaps® & MaxiCaps® are self-contained, ready to use filter units for a broad range of pre-filtration applications...
SartoScale Filter Test Disposables for Use in the Biopharmaceutical Industry SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter...
Jumbo Star Sartopure GF Plus cartridges are optimised for the filtration of water and other beverages. Jumbo Star Sartoclean SC filter cartridges combine multiple layers of progressively finer glass fibre...
Jumbo Star Sartopure PP2 modular filter elements can be used for a wide range of prefiltration applications. Retention of hard, non deformable particles and reduction of bioburden from liquids is...
MaxiCaps are a unique new housing design concept from Sartorius Stedim Biotech that brings the benefits of single use filter elements to process scale. The incorporation of standard filter cartridges...
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartobran P 0.45 µm standard...
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartoclean CA filter cartridges into...
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartoclean GF filter cartridges into...
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartolon 0.2 µm standard filter...
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartopore 2 0.1 µm standard...
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartopore 2 0.2 µm standard...
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartopore 2 0.45 µm standard...
MidiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartolon 0.2 µm standard filter...
MidiCaps is the innovative all new disposable capsule plattform technology from Sartorius. MidiCaps focus on design improvements of the capsule housing to permit the use of filter capsules in aseptic...
Sartobran P 0.45 µm rated filter cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The...
Sartobran P 0.45 µm rated mini cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The...
Sartobran P 300 is a disposable, presterilized, ready-to-use membrane filter capsule. It is designed for use in small scale production of high valuable pharmaceutical and biotech products. Featuring the same...
Sartobran P membrane filter MaxiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma| biotech industry. The extremely low unspecific adsorption of their...
Sartobran P membrane filter MidiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma| biotech industry. The extremely low unspecific adsorption of their...
Sartobran® P 0.1 μm rated, high-flow filter cartridges are designed to give enhanced sterility assurance for applications with microorganisms present that can pass through 0.2 μm rated sterilizing grade filters.
Sartobran® P 0.1 μm rated, high-flow MaxiCaps are designed to give enhanced sterility assurance for applications with microorganisms present that can pass through 0.2 μm rated sterilizing grade filters. The...
Sartobran® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra...
Sartoclean CA MidiCaps are self contained, ready to use filter units. They are the ideal choice for a broad range of prefiltration applications in the biopharmaceutical industry from particle removal...
Sartofine PP filter cartridges contain no pleated filter layers. For application purposes, they feature a 14 mm thick multilayer, consisting of 4 to 9 different filter zones. The number of...
Sartofluor LG filter cartridges, manufactured with permanently hydrophobic PTFE membranes, are specially designed for sterile filtration of aggressive media (acids and bases) and solvents where adherence to cGMP´s is a...
Sartoguard GF filter elements combine the defined retention performance of membrane filters with high adsorptive power of glass fiber fleeces. They provide the finest, most efficient and reliable performance for...
Sartoguard PES filter cartridges are especially designed for effective bioburden control and reliable removal of particles from a broad range of fluid streams. They provide the finest, most efficient and...
Sartolclean CA mini cartridges are the ideal choice for a broad range of prefiltration applications in the biopharmaceutical industry from particle removal to bioburden reduction. They offer a defined retention...
Sartolclean GF mini cartridges combine absolute retention performance by membrane filtration with high adsorptive capacity of glass fiber fleeces. Therefore Sartoclean GF filters are ideally suited for removal of colloids...
Sartolon 0.2 µm sterilizing grade filter cartridges are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophillic nylon membrane, Sartolon filter...
Sartolon 0.2 µm sterilizing grade mini cartridges are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophillic nylon membrane, Sartolon filter...
Sartopore 2 0.1 µm rated filter cartridges are especially developed for validated sterile filtration and reliable Mycoplasma removal from any media originating from animal sources thus likely contain this contamination.
Sartopore 2 0.1 µm rated mini cartridges are especially developed for validated sterile filtration and reliable Mycoplasma removal from any media originating from animal sources thus likely contain this contamination.
Sartopore 2 0.2 µm rated sterilizing grade filter cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore...
Sartopore 2 0.2 µm rated sterilizing grade mini cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore...
Sartopore 2 0.2 μm membrane filter MidiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma | biotech industry. Made of a unique...
Sartopore 2 0.45 µm rated filter cartridges are designed for bioburden reduction and particle removal from a broad range of pharmaceutical products. Due to the “built-in prefiltration” by a 0.8...
Sartopore 2 0.45 µm rated mini cartridges are designed for bioburden reduction and particle removal from a broad range of pharmaceutical products. Due to the “built-in prefiltration” by a 0.8...
Sartopore 2 0.45 μm membrane filter MidiCaps are self contained, ready to use filter units for bioburden reduction and particle removal from a broad range of pharmaceutical products. Membrane prefiltration...
Sartopore 2 150 is a disposable, pre-sterilized, ready-to-use membrane filter capsule for highest convenience. Sartopore 2 150 capsules are made of a unique hydrophilic Polyethersulfone membrane providing outstanding total throughput|flow...
Sartopore 2 300 is a disposable, pre-sterilized, ready-to-use membrane filter capsule for highest convenience. Sartopore 2 300 capsules are made of a unique hydrophilic Polyethersulfone membrane providing outstanding total throughput|flow...
Sartopore 2 Gamma MaxiCaps are designed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. They are available with 0.2 μm & 0.1 μm final membranes for sterilizing grade...
Sartopore 2 Gamma MidiCaps are designed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. They are available with 0.2 µm & 0.1 µm final membranes for sterilizing grade...
Sartopore 2 High Flow sterilizing grade filter cartridges are developed for filtration of water based pharmaceutical formulations and feature a unique single layer, hydrophilic polyethersulfone membrane. This membrane is characterized...
Sartopore® 2 XLM 0.1 µm rated filter cartridges are especially designed for validated sterilizing grade filtration and reliable Mycoplasma removal for modern cell culture media. The unique, highly asymmetric, heterogeneous...
Sartopore® 2 0.1 μm rated MidiCaps are self-contained, ready-to-use membrane filter units for validated sterile filtration and reliable Mycoplasma removal in the pharma| biotech industry. Applications: Typical applications include sterilizing...
Sartopore® 2 0.2 mm - Ƴ irradiable or autoclavable T-Style MaxiCaps feature a new and innovative capsule housing design. The T-Style design is ideal for easy installation of multiple filters...
Sartopore® 2 Gamma 150 Capsule is a 0.2 µm rated sterilizing grade filter capsule developed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. It is designed for use...
Sartopore® 2 XLG Capsule Size 4 is a self contained filter unit which is especially developed for sterilizing grade filtration in special applications of cell culture processes. It is designed...
Sartopore® 2 XLG filter cartridges are especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane combination of Sartopore® 2...
Sartopore® 2 XLG MaxiCaps are self contained filter units and especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane...
Sartopore® 2 XLG MidiCaps are self contained filter units and especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane...
Sartopore® 2 XLI Capsule Size 4 is especially developed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. It is designed for use in small scale production...
Sartopore® 2 XLI filter cartridges are especially designed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. The unique heterogeneous double layer PES membrane combination of Sartopore®
Sartopore® 2 XLI MaxiCaps are especially designed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. The unique heterogeneous double layer PES membrane combination of Sartopore® 2...
Sartopore® 2 XLI MidiCaps are especially designed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. The unique heterogeneous double layer PES membrane combination of Sartopore® 2...
Sartopore® 2 XLM 0.1 µm rated filter cartridges are especially designed for validated sterilizing grade filtration and reliable Mycoplasma removal for modern cell culture media. The unique, highly asymmetric, heterogeneous...
Sartopure PP2 mini cartridges were optimized for the wide range of prefiltraion. Retention of particles and reduction of bioburden from liquids are ensured through fractionated defined depth filtration. Sartopure PP2...
Sartopure® GF Plus adsorptive depth filters are designed for removal of contaminants like colloids, lipids, protein aggregates (Host Cell Protein) and particles from biopharmaceutical fluids. They are used for protection...
Sartopure® GF Plus MaxiCaps are self-contained, ready to use filter units for removal of contaminants like colloids, lipids, protein aggregates (Host Cell Protein) and particles from bio-pharmaceutical fluids. They are...
Sartopure® GF Plus MidiCaps are self-contained, ready to use filter units for removal of contaminants like colloids, lipids, protein aggregates (Host Cell Protein) and particles from bio-pharmaceutical fluids. They are...
Sartopure® PP2 capsules are self-contained ready to use filter units for a wide range of prefiltration applications. Retention of hard, non derformable particles and reduction of bioburden from liquids as...
Sartopure® PP2 MidiCaps are self-contained ready to use filter capsules for a wide range of prefiltration applications. Retention of hard, non derformable particles and reduction of bioburden from liquids as...
SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids...
Sartosteel are especially developed for removing particles from liquids, gas and steam. Applications: Sartosteel is applied in biopharmaceutical process such as: – steam filtration – condensate filtration – water filtration.
The Sartobran® P 0.1 µm disposable, sterile ready-to-use membrane filter capsules are designed for use in production of high value pharmaceutical and biotech products, due to the ultra low binding...