Sartorius Lab Instruments GmbH & Co. KG Sartoclear® L-Drum Technologies Clarification Air Filters 295PC1P13ALSS

Description
L-Drums are fully disposable encapsulated depth filter modules coming in 4 different layers combinations to serve the most common biotech applications. The two Post bioreactor grades, PB1 and PB2, feature two 2 m², open structured, cellulose based depth filters with an outstanding dirt holding capacity. The two Post Centrifuge grades, PC1 and PC2, combine two tighter cellulose based layers which combine particle removal with high adsorptive capacities for contaminants like HCP and DNA. Two different trolley systems are available for easy handling. On request the trolleys can be customized with additional valves to create an automated fully disposable filtration skid, which makes the L-Drum the ultimate choice for clinical phase productions. Ask your Sartorius Stedim Biotech contact for ordering details. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests).
Datasheet
Description
L-Drums are fully disposable encapsulated depth filter modules coming in 4 different layers combinations to serve the most common biotech applications. The two Post bioreactor grades, PB1 and PB2, feature two 2 m², open structured, cellulose based depth filters with an outstanding dirt holding capacity. The two Post Centrifuge grades, PC1 and PC2, combine two tighter cellulose based layers which combine particle removal with high adsorptive capacities for contaminants like HCP and DNA. Two different trolley systems are available for easy handling. On request the trolleys can be customized with additional valves to create an automated fully disposable filtration skid, which makes the L-Drum the ultimate choice for clinical phase productions. Ask your Sartorius Stedim Biotech contact for ordering details. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartoclear® L-Drum Technologies Clarification Air Filters
295PC1P13ALSS
Sartoclear® L-Drum Technologies Clarification Air Filters 295PC1P13ALSS
L-Drums are fully disposable encapsulated depth filter modules coming in 4 different layers combinations to serve the most common biotech applications. The two Post bioreactor grades, PB1 and PB2, feature two 2 m², open structured, cellulose based depth filters with an outstanding dirt holding capacity. The two Post Centrifuge grades, PC1 and PC2, combine two tighter cellulose based layers which combine particle removal with high adsorptive capacities for contaminants like HCP and DNA. Two different trolley systems are available for easy handling. On request the trolleys can be customized with additional valves to create an automated fully disposable filtration skid, which makes the L-Drum the ultimate choice for clinical phase productions. Ask your Sartorius Stedim Biotech contact for ordering details. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests).

L-Drums are fully disposable encapsulated depth filter modules coming in 4 different layers combinations to serve the most common biotech applications. The two Post bioreactor grades, PB1 and PB2, feature two 2 m², open structured, cellulose based depth filters with an outstanding dirt holding capacity. The two Post Centrifuge grades, PC1 and PC2, combine two tighter cellulose based layers which combine particle removal with high adsorptive capacities for contaminants like HCP and DNA. Two different trolley systems are available for easy handling. On request the trolleys can be customized with additional valves to create an automated fully disposable filtration skid, which makes the L-Drum the ultimate choice for clinical phase productions.
Ask your Sartorius Stedim Biotech contact for ordering details.

Validation

Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide.

Biosafety

All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests).

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 295PC1P13ALSS
Product Name Sartoclear® L-Drum Technologies Clarification Air Filters
Application / Industry Biopharmaceutical
Filter Medium Material Cellulose
Housing Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-052-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details