Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 XLI 0.2 µm Liquid Filter Cartridges 5442507I1

Description
Sartopore® 2 XLI filter cartridges are especially designed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. The unique heterogeneous double layer PES membrane combination of Sartopore® 2 XLI cartridges is specifically developed to provide exceptional high total throughputs and outstanding flow rates for totally chemically defined process fluids and other process fluids of biotech manufacturing processes with small particle spectrum. Applications: Typical applications of Sartopore® 2 XLI cartridges include sterilizing grade filtration of: – Ophthalmic solutions – Chemically defined cell culture media – High viscous large volume parenterals – Any fully chemically defined media. Economy: The combination of the built-in 0.35 μm pre-filter in front of a 0.2 μm final filter together with an exceptionally high effective filtration area of 0.8 m²/10” cartridge provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLI cartridges provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in-line steam sterilization cycles up to 134°C. Scalability: Sartopore® 2 XLI filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Microbiological Retention: Sartopore® 2 XLI filter cartridges are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLI cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications of Sartopore® 2 XLI cartridges include sterilizing grade filtration of: Ophthalmic solutions Chemically defined cell culture media High viscous large volume parenterals Any fully chemically defined media Economy: The combination of the build in 0.35 µm pre-filter in front of a 0.2 µm final filter together with an exceptionally high effective filtration area of 0.8 m²/10” cartridge provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLI cartridges provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in-line steam sterilization cycles up to 134°C. Scalability: Sartopore® 2 XLI filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Microbiological Retention: Sartopore® 2 XLI filter cartridges are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLI cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Description
Sartopore® 2 XLI filter cartridges are especially designed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. The unique heterogeneous double layer PES membrane combination of Sartopore® 2 XLI cartridges is specifically developed to provide exceptional high total throughputs and outstanding flow rates for totally chemically defined process fluids and other process fluids of biotech manufacturing processes with small particle spectrum. Applications: Typical applications of Sartopore® 2 XLI cartridges include sterilizing grade filtration of: – Ophthalmic solutions – Chemically defined cell culture media – High viscous large volume parenterals – Any fully chemically defined media. Economy: The combination of the built-in 0.35 μm pre-filter in front of a 0.2 μm final filter together with an exceptionally high effective filtration area of 0.8 m²/10” cartridge provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLI cartridges provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in-line steam sterilization cycles up to 134°C. Scalability: Sartopore® 2 XLI filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Microbiological Retention: Sartopore® 2 XLI filter cartridges are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLI cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications of Sartopore® 2 XLI cartridges include sterilizing grade filtration of: Ophthalmic solutions Chemically defined cell culture media High viscous large volume parenterals Any fully chemically defined media Economy: The combination of the build in 0.35 µm pre-filter in front of a 0.2 µm final filter together with an exceptionally high effective filtration area of 0.8 m²/10” cartridge provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLI cartridges provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in-line steam sterilization cycles up to 134°C. Scalability: Sartopore® 2 XLI filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Microbiological Retention: Sartopore® 2 XLI filter cartridges are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLI cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 XLI 0.2 µm Liquid Filter Cartridges
5442507I1
Sartopore® 2 XLI 0.2 µm Liquid Filter Cartridges 5442507I1
Sartopore® 2 XLI filter cartridges are especially designed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. The unique heterogeneous double layer PES membrane combination of Sartopore® 2 XLI cartridges is specifically developed to provide exceptional high total throughputs and outstanding flow rates for totally chemically defined process fluids and other process fluids of biotech manufacturing processes with small particle spectrum. Applications: Typical applications of Sartopore® 2 XLI cartridges include sterilizing grade filtration of: – Ophthalmic solutions – Chemically defined cell culture media – High viscous large volume parenterals – Any fully chemically defined media. Economy: The combination of the built-in 0.35 μm pre-filter in front of a 0.2 μm final filter together with an exceptionally high effective filtration area of 0.8 m²/10” cartridge provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLI cartridges provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in-line steam sterilization cycles up to 134°C. Scalability: Sartopore® 2 XLI filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Microbiological Retention: Sartopore® 2 XLI filter cartridges are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLI cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications of Sartopore® 2 XLI cartridges include sterilizing grade filtration of: Ophthalmic solutions Chemically defined cell culture media High viscous large volume parenterals Any fully chemically defined media Economy: The combination of the build in 0.35 µm pre-filter in front of a 0.2 µm final filter together with an exceptionally high effective filtration area of 0.8 m²/10” cartridge provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLI cartridges provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in-line steam sterilization cycles up to 134°C. Scalability: Sartopore® 2 XLI filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Microbiological Retention: Sartopore® 2 XLI filter cartridges are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLI cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartopore® 2 XLI filter cartridges are especially designed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. The unique heterogeneous double layer PES membrane combination of Sartopore® 2 XLI cartridges is specifically developed to provide exceptional high total throughputs and outstanding flow rates for totally chemically defined process fluids and other process fluids of biotech manufacturing processes with small particle spectrum. Applications: Typical applications of Sartopore® 2 XLI cartridges include sterilizing grade filtration of: – Ophthalmic solutions – Chemically defined cell culture media – High viscous large volume parenterals – Any fully chemically defined media. Economy: The combination of the built-in 0.35 μm pre-filter in front of a 0.2 μm final filter together with an exceptionally high effective filtration area of 0.8 m²/10” cartridge provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLI cartridges provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in-line steam sterilization cycles up to 134°C. Scalability: Sartopore® 2 XLI filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Microbiological Retention: Sartopore® 2 XLI filter cartridges are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLI cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Applications:

Typical applications of Sartopore® 2 XLI cartridges include sterilizing grade filtration of:

  • Ophthalmic solutions
  • Chemically defined cell culture media
  • High viscous large volume parenterals
  • Any fully chemically defined media

Economy:

The combination of the build in 0.35 µm pre-filter in front of a 0.2 µm final filter together with an exceptionally high effective filtration area of 0.8 m²/10” cartridge provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times.

Compatibility:

The PES membrane of Sartopore® 2 XLI cartridges provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in-line steam sterilization cycles up to 134°C.

Scalability:

Sartopore® 2 XLI filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale.

Microbiological Retention:

Sartopore® 2 XLI filter cartridges are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartopore® 2 XLI cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5442507I1
Product Name Sartopore® 2 XLI 0.2 µm Liquid Filter Cartridges
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details