Sartorius Lab Instruments GmbH & Co. KG Sartobran® P MaxiCaps® 0.2 µm Liquid Filters 5231307H3--**

Description
Sartobran P membrane filter MaxiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma| biotech industry. The extremely low unspecific adsorption of their cellulose acetate membranes assures highest protein yields and rapid preservative recovery. Applications: Sartobran P filter elements have proven throughout the years to be the first choice for all applications in the biopharmaceutical industry requiring low adsorption capabilities. They are typically used for sterilizing grade filtration of: – Coagulation Factors, Albumin, IgG – Bacterial & Viral Vaccines – MAB – Bio-processed Pharmaceuticals – Diagnostics – Purified Protein Solutions – Biological Fluids – Fluids containing preservatives. Easy to use: Sartobran P MaxiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.2 μm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft² up to 1.8 m² | 18 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P MaxiCaps are produced with the same type of membrane and identical materials of construction.Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartobran P MaxiCaps 0.2 μmrated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation:Sartob ran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Sartobran P filter elements have proven throughout the years to be the first choice for all applications in the biopharmaceutical industry requiring low adsorption capabilities. They are typically used for sterilizing grade filtration of: – Coagulation Factors, Albumin, IgG – Bacterial & Viral Vaccines – MAB – Bio-processed Pharmaceuticals – Diagnostics – Purified Protein Solutions – Biological Fluids – Fluids containing preservatives. Easy to Use: Sartobran P MaxiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.2 µm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft² up to 1.8 m² | 18 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P MaxiCaps are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartobran P MaxiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet
Description
Sartobran P membrane filter MaxiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma| biotech industry. The extremely low unspecific adsorption of their cellulose acetate membranes assures highest protein yields and rapid preservative recovery. Applications: Sartobran P filter elements have proven throughout the years to be the first choice for all applications in the biopharmaceutical industry requiring low adsorption capabilities. They are typically used for sterilizing grade filtration of: – Coagulation Factors, Albumin, IgG – Bacterial & Viral Vaccines – MAB – Bio-processed Pharmaceuticals – Diagnostics – Purified Protein Solutions – Biological Fluids – Fluids containing preservatives. Easy to use: Sartobran P MaxiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.2 μm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft² up to 1.8 m² | 18 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P MaxiCaps are produced with the same type of membrane and identical materials of construction.Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartobran P MaxiCaps 0.2 μmrated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation:Sartob ran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Sartobran P filter elements have proven throughout the years to be the first choice for all applications in the biopharmaceutical industry requiring low adsorption capabilities. They are typically used for sterilizing grade filtration of: – Coagulation Factors, Albumin, IgG – Bacterial & Viral Vaccines – MAB – Bio-processed Pharmaceuticals – Diagnostics – Purified Protein Solutions – Biological Fluids – Fluids containing preservatives. Easy to Use: Sartobran P MaxiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.2 µm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft² up to 1.8 m² | 18 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P MaxiCaps are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartobran P MaxiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartobran® P MaxiCaps® 0.2 µm Liquid Filters
5231307H3--**
Sartobran® P MaxiCaps® 0.2 µm Liquid Filters 5231307H3--**
Sartobran P membrane filter MaxiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma| biotech industry. The extremely low unspecific adsorption of their cellulose acetate membranes assures highest protein yields and rapid preservative recovery. Applications: Sartobran P filter elements have proven throughout the years to be the first choice for all applications in the biopharmaceutical industry requiring low adsorption capabilities. They are typically used for sterilizing grade filtration of: – Coagulation Factors, Albumin, IgG – Bacterial & Viral Vaccines – MAB – Bio-processed Pharmaceuticals – Diagnostics – Purified Protein Solutions – Biological Fluids – Fluids containing preservatives. Easy to use: Sartobran P MaxiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.2 μm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft² up to 1.8 m² | 18 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P MaxiCaps are produced with the same type of membrane and identical materials of construction.Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartobran P MaxiCaps 0.2 μmrated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation:Sartob ran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Sartobran P filter elements have proven throughout the years to be the first choice for all applications in the biopharmaceutical industry requiring low adsorption capabilities. They are typically used for sterilizing grade filtration of: – Coagulation Factors, Albumin, IgG – Bacterial & Viral Vaccines – MAB – Bio-processed Pharmaceuticals – Diagnostics – Purified Protein Solutions – Biological Fluids – Fluids containing preservatives. Easy to Use: Sartobran P MaxiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.2 µm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft² up to 1.8 m² | 18 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P MaxiCaps are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartobran P MaxiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartobran P membrane filter MaxiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma| biotech industry. The extremely low unspecific adsorption of their cellulose acetate membranes assures highest protein yields and rapid preservative recovery. Applications: Sartobran P filter elements have proven throughout the years to be the first choice for all applications in the biopharmaceutical industry requiring low adsorption capabilities. They are typically used for sterilizing grade filtration of: – Coagulation Factors, Albumin, IgG – Bacterial & Viral Vaccines – MAB – Bio-processed Pharmaceuticals – Diagnostics – Purified Protein Solutions – Biological Fluids – Fluids containing preservatives. Easy to use: Sartobran P MaxiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.2 μm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft² up to 1.8 m² | 18 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P MaxiCaps are produced with the same type of membrane and identical materials of construction.Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartobran P MaxiCaps 0.2 μmrated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation:Sartobran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Applications:

Sartobran P filter elements have proven throughout the years to be the first choice for all applications in the biopharmaceutical industry requiring low adsorption capabilities. They are typically used for sterilizing grade filtration of: – Coagulation Factors, Albumin, IgG – Bacterial & Viral Vaccines – MAB – Bio-processed Pharmaceuticals – Diagnostics – Purified Protein Solutions – Biological Fluids – Fluids containing preservatives.

Easy to Use:

Sartobran P MaxiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.

Flexibility:

Sartobran P 0.2 µm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft² up to 1.8 m² | 18 ft² for easy adoption to any filtration process independent from the batch size.

Scalability:

Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P MaxiCaps are produced with the same type of membrane and identical materials of construction.

Cost Saving:

The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Microbiological Retention:

Sartobran P MaxiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartobran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5231307H3--**
Product Name Sartobran® P MaxiCaps® 0.2 µm Liquid Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Cellulose
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-607-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-7 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Water Filter Cartridges - 2755952 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details