Sartorius Lab Instruments GmbH & Co. KG Datasheets for Ion Exchange Equipment
Ion exchange equipment adjusts the ionic content of water.
Ion Exchange Equipment: Learn more
| Product Name | Notes |
|---|---|
| arium® advance EDI H2O-EDI-2-B Automatically optimised water consumption with iJust Easy-to-use - unique glass display with touch function Easy handling - intuitive menu navigation The arium® advance EDI pure water... | |
| arium® 613L Reverse Osmosis System arium® 613L reverse osmosis (RO) systems have been developed for applications requiring large volumes of RO water on a daily basis. Capable of delivering up... | |
| arium® 615DI Deionization Cartridges Water Pre-treatment Systems The arium® 615DI deionization cartridges are designed to produce highly deionized water. These cartridges contain highly effective ion exchange resins to remove cations... | |
| arium® basic Ultrapure Water System The arium® basic system supplies ASTM type 1 ultrapure water and is used for both critical applications and routine analyses. Streamlined to incorporate only the... | |
| arium® pro Ultrapure Water System arium® pro, ASTM Typ1 water purification system for the high end user. Whether for routine analysis or critical applications where reagent-grade water is required, the... |