Sartorius Lab Instruments GmbH & Co. KG Datasheets for Weights
Weights are masses in the form of blocks, knobbed weights, wires, grip handle weights, hook weights, clip-on weights, and bolt-on weights. Weights are used for calibrating scales, mechanical testing, load testing, deadweights for pressure calibrators, bal
Weights: Learn more
| Product Name | Notes |
|---|---|
| Block Shaped Weights Individual block shaped M1 and M2 OIML class weights. The weights are made of black painted grey cast . You can order the block shapped weights from... | |
| Knob Weights Individual E1, E2, F1, F2 and M1 OIML class weights. The special steel knob weights are highly polished, corrosion-resistant and available from 1 g to 50 kg. They... | |
| Metrological Weights (YCW) Cylindrical weights M1: 1–10 kg, brass/galvanized, polished Packaging of the weights: Up to 20 g in a plastic case From 50 g and up in a wooden... | |
| Metrological Weights (YCW) Knob weights from 100 kg cylindrical weights Class F2 knob weights 1 g to 50 kg, special steel, non-magnetizable F2: density: 7.95 g/cm3 M1: 1–10 kg, brass/galvanized,... | |
| Test Weights (YCW…8) Class E2, F1, & F2 weights Features of Sartorius test weights Stainless steel, non-magnetizable, density 7.95 g/cm3, polished; packaging of the weights: Plastic case | |
| Weight Sets (YCS) Features of Sartorius weight sets The weights in Sartorius sets have the same features as the individual weights of their corresponding class. Sartorius weight sets are supplied... | |
| Weights (YCW) Features of Sartorius metrological weights Class E1, E2, F1 and F2 knob weights 1 g to 50 kg, special steel, non-magnetizable E1; density: 8.0 g/cm3 E2, F1, F2:... | |
| Weights (YCW) Features of Sartorius metrological weights Class F1 leaf weights (F2, M1 in weight sets, or on request) 1–5 mg aluminum; density 2.7 g/cm3 10–500 mg nickel silver; density... |