Sartorius Lab Instruments GmbH & Co. KG Sartobran® P 150 0.2 µm Liquid Filter Capsules 5231307H4--**--B

Description
Sartobran® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran® P filters are ideally suited for processing high value biological solutions like dilute protein solutions and pharmaceuticals sensitive to adsorption like dilute preservative solutions. Applications Sartobran® P filters are ideally suited for all applications that require highest product recovery rates like: Coagulation factors, albumine, IgG Bacterial and viral vaccines MAB’s Bio-processed pharmaceuticals Diagnostics Purified protein solutions Biological fluids Solutions containing preservatives Highest Product Yield The Sartobran® P’s cellulose acetate membrane provides the lowest unspecific adsorption of any membrane material available, ensuring the highest product recovery rates. Performance Due to the “built-in prefiltration” by a 0.45 μm membrane, Sartobran® P 0.2 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility Sartobran® P 0.2 μm filters are available in traditional cartridge formats and disposable capsules from 150 cm2 to 1.8 m2 for simple linear scale up and process flexibility. Microbiological Retention Sartobran® P 0.2 μm rated filter cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation Sartobran® P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet
Description
Sartobran® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran® P filters are ideally suited for processing high value biological solutions like dilute protein solutions and pharmaceuticals sensitive to adsorption like dilute preservative solutions. Applications Sartobran® P filters are ideally suited for all applications that require highest product recovery rates like: Coagulation factors, albumine, IgG Bacterial and viral vaccines MAB’s Bio-processed pharmaceuticals Diagnostics Purified protein solutions Biological fluids Solutions containing preservatives Highest Product Yield The Sartobran® P’s cellulose acetate membrane provides the lowest unspecific adsorption of any membrane material available, ensuring the highest product recovery rates. Performance Due to the “built-in prefiltration” by a 0.45 μm membrane, Sartobran® P 0.2 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility Sartobran® P 0.2 μm filters are available in traditional cartridge formats and disposable capsules from 150 cm2 to 1.8 m2 for simple linear scale up and process flexibility. Microbiological Retention Sartobran® P 0.2 μm rated filter cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation Sartobran® P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartobran® P 150 0.2 µm Liquid Filter Capsules
5231307H4--**--B
Sartobran® P 150 0.2 µm Liquid Filter Capsules 5231307H4--**--B
Sartobran® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran® P filters are ideally suited for processing high value biological solutions like dilute protein solutions and pharmaceuticals sensitive to adsorption like dilute preservative solutions. Applications Sartobran® P filters are ideally suited for all applications that require highest product recovery rates like: Coagulation factors, albumine, IgG Bacterial and viral vaccines MAB’s Bio-processed pharmaceuticals Diagnostics Purified protein solutions Biological fluids Solutions containing preservatives Highest Product Yield The Sartobran® P’s cellulose acetate membrane provides the lowest unspecific adsorption of any membrane material available, ensuring the highest product recovery rates. Performance Due to the “built-in prefiltration” by a 0.45 μm membrane, Sartobran® P 0.2 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility Sartobran® P 0.2 μm filters are available in traditional cartridge formats and disposable capsules from 150 cm2 to 1.8 m2 for simple linear scale up and process flexibility. Microbiological Retention Sartobran® P 0.2 μm rated filter cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation Sartobran® P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Sartobran® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery.

Sartobran® P filters are ideally suited for processing high value biological solutions like dilute protein solutions and pharmaceuticals sensitive to adsorption like dilute preservative solutions.

Applications

Sartobran® P filters are ideally suited for all
applications that require highest product
recovery rates like:

  • Coagulation factors, albumine, IgG
  • Bacterial and viral vaccines
  • MAB’s
  • Bio-processed pharmaceuticals
  • Diagnostics
  • Purified protein solutions
  • Biological fluids
  • Solutions containing preservatives

Highest Product Yield

The Sartobran® P’s cellulose acetate membrane provides the lowest unspecific adsorption of any membrane material available, ensuring the highest product recovery rates.

Performance

Due to the “built-in prefiltration” by a 0.45 μm membrane, Sartobran® P 0.2 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment.

Flexibility

Sartobran® P 0.2 μm filters are available in traditional cartridge formats and disposable capsules from 150 cm2 to 1.8 m2 for simple linear scale up and process flexibility.

Microbiological Retention

Sartobran® P 0.2 μm rated filter cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines.

Quality Control

Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability.

Documentation

Sartobran® P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5231307H4--**--B
Product Name Sartobran® P 150 0.2 µm Liquid Filter Capsules
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Cellulose
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-082-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details
Activated Carbon Liquid Filter Bag(HAC) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Bonded Carbon
Filtration Grade 1.00 to 10.00 µm (0.0394 to 0.3937 mils)
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details