Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 MaxiCaps® 0.45 µm Liquid Filters 5441306G1--**

Description
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartopore 2 0.45 µm standard filter cartridges into self contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated. By relying on established process validation data for Sartopore 2 standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. MaxiCaps are available in 10”, 20” and 30” versions allowing flexibility in process design. Sartopore 2 0.45 µm rated Maxicaps are designed for bioburden reduction and particle removal from a broad range of pharmaceutical products. Due to the “built-in prefiltration” by a 0.8 µm membrane, Sartopore 2 0.45 µm Maxicaps offer extremely high flow rates and total throughputs and are therefore ideally suited for membrane prefiltration of aqueous solutions and highly viscous, difficult to filter pharmaceutical products. Featuring a unique hydrophilic polyethersulfone membrane, Sartopore 2 Maxicaps are compatible with solutions from pH 1 to pH 14. Sartopore 2 Maxicaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include bioburden reduction and particle removal from: Therapeutics Injectables Buffers Biological Fluids Tissue Culture Media Acidic and basic solutions Flexibility: Sartopore 2 0.45 μm MaxiCaps are available with various filtration areas from 0.6 m² | 6 ft² up to 1.8 m² | 18 ft² and various connector styles for easy adoption to any filtration process independent from the batch size. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore 2 filter capsules 0.45 μm rated are fully validated with a Log Reduction Value (LRV) of 7 for Serratia marcessens according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Description
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartopore 2 0.45 µm standard filter cartridges into self contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated. By relying on established process validation data for Sartopore 2 standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. MaxiCaps are available in 10”, 20” and 30” versions allowing flexibility in process design. Sartopore 2 0.45 µm rated Maxicaps are designed for bioburden reduction and particle removal from a broad range of pharmaceutical products. Due to the “built-in prefiltration” by a 0.8 µm membrane, Sartopore 2 0.45 µm Maxicaps offer extremely high flow rates and total throughputs and are therefore ideally suited for membrane prefiltration of aqueous solutions and highly viscous, difficult to filter pharmaceutical products. Featuring a unique hydrophilic polyethersulfone membrane, Sartopore 2 Maxicaps are compatible with solutions from pH 1 to pH 14. Sartopore 2 Maxicaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include bioburden reduction and particle removal from: Therapeutics Injectables Buffers Biological Fluids Tissue Culture Media Acidic and basic solutions Flexibility: Sartopore 2 0.45 μm MaxiCaps are available with various filtration areas from 0.6 m² | 6 ft² up to 1.8 m² | 18 ft² and various connector styles for easy adoption to any filtration process independent from the batch size. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore 2 filter capsules 0.45 μm rated are fully validated with a Log Reduction Value (LRV) of 7 for Serratia marcessens according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 MaxiCaps® 0.45 µm Liquid Filters
5441306G1--**
Sartopore® 2 MaxiCaps® 0.45 µm Liquid Filters 5441306G1--**
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartopore 2 0.45 µm standard filter cartridges into self contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated. By relying on established process validation data for Sartopore 2 standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. MaxiCaps are available in 10”, 20” and 30” versions allowing flexibility in process design. Sartopore 2 0.45 µm rated Maxicaps are designed for bioburden reduction and particle removal from a broad range of pharmaceutical products. Due to the “built-in prefiltration” by a 0.8 µm membrane, Sartopore 2 0.45 µm Maxicaps offer extremely high flow rates and total throughputs and are therefore ideally suited for membrane prefiltration of aqueous solutions and highly viscous, difficult to filter pharmaceutical products. Featuring a unique hydrophilic polyethersulfone membrane, Sartopore 2 Maxicaps are compatible with solutions from pH 1 to pH 14. Sartopore 2 Maxicaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include bioburden reduction and particle removal from: Therapeutics Injectables Buffers Biological Fluids Tissue Culture Media Acidic and basic solutions Flexibility: Sartopore 2 0.45 μm MaxiCaps are available with various filtration areas from 0.6 m² | 6 ft² up to 1.8 m² | 18 ft² and various connector styles for easy adoption to any filtration process independent from the batch size. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore 2 filter capsules 0.45 μm rated are fully validated with a Log Reduction Value (LRV) of 7 for Serratia marcessens according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartopore 2 0.45 µm standard filter cartridges into self contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated. By relying on established process validation data for Sartopore 2 standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. MaxiCaps are available in 10”, 20” and 30” versions allowing flexibility in process design. Sartopore 2 0.45 µm rated Maxicaps are designed for bioburden reduction and particle removal from a broad range of pharmaceutical products. Due to the “built-in prefiltration” by a 0.8 µm membrane, Sartopore 2 0.45 µm Maxicaps offer extremely high flow rates and total throughputs and are therefore ideally suited for membrane prefiltration of aqueous solutions and highly viscous, difficult to filter pharmaceutical products. Featuring a unique hydrophilic polyethersulfone membrane, Sartopore 2 Maxicaps are compatible with solutions from pH 1 to pH 14. Sartopore 2 Maxicaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements.

Applications:

Typical applications include bioburden reduction and particle removal from:

  • Therapeutics
  • Injectables
  • Buffers
  • Biological Fluids
  • Tissue Culture Media
  • Acidic and basic solutions

Flexibility:

Sartopore 2 0.45 μm MaxiCaps are available with various filtration areas from 0.6 m² | 6 ft² up to 1.8 m² | 18 ft² and various connector styles for easy adoption to any filtration process independent from the batch size.

Cost Saving:

The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Microbiological Retention:

Sartopore 2 filter capsules 0.45 μm rated are fully validated with a Log Reduction Value (LRV) of 7 for Serratia marcessens according to HIMA and ASTM F-838-05 guidelines.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartopore 2 MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5441306G1--**
Product Name Sartopore® 2 MaxiCaps® 0.45 µm Liquid Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details