Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 0.2 µm Liquid Filter Cartridges 544**07H3

Description
Sartopore 2 0.2 µm rated sterilizing grade filter cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore 2 cartridges feature a unique hydrophilic heterogeneous double layer Polyethersulfone membrane with broad chemical compatibility, high thermal resistance and very high throughput and flow-rate. The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore 2 cartridges ideal for filtration of solutions with high|low pH and for SIP| CIP-cycles. Sartopore 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 µm membrane and its asymmetric pore structure provides high flow rates at low pressure drops. Sartopore 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Sartopore 2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.2 µm rated filters are available with various filtration areas and different configurations with a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.2 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges . Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal of: Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore® 2 cartridges ideal for filtration of solutions with high |low pH and for SIP | CIP-cycles. Performance: Sartopore® 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 μm membrane. The asymmetric pore structure of the polyethersulfone membrane provides high flow rates at low pressure drops. Wettability: Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Microbiological Retention: Sartopore® 2 cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation: Sartopore® 2 cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet
Description
Sartopore 2 0.2 µm rated sterilizing grade filter cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore 2 cartridges feature a unique hydrophilic heterogeneous double layer Polyethersulfone membrane with broad chemical compatibility, high thermal resistance and very high throughput and flow-rate. The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore 2 cartridges ideal for filtration of solutions with high|low pH and for SIP| CIP-cycles. Sartopore 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 µm membrane and its asymmetric pore structure provides high flow rates at low pressure drops. Sartopore 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Sartopore 2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.2 µm rated filters are available with various filtration areas and different configurations with a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.2 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges . Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal of: Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore® 2 cartridges ideal for filtration of solutions with high |low pH and for SIP | CIP-cycles. Performance: Sartopore® 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 μm membrane. The asymmetric pore structure of the polyethersulfone membrane provides high flow rates at low pressure drops. Wettability: Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Microbiological Retention: Sartopore® 2 cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation: Sartopore® 2 cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 0.2 µm Liquid Filter Cartridges
544**07H3
Sartopore® 2 0.2 µm Liquid Filter Cartridges 544**07H3
Sartopore 2 0.2 µm rated sterilizing grade filter cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore 2 cartridges feature a unique hydrophilic heterogeneous double layer Polyethersulfone membrane with broad chemical compatibility, high thermal resistance and very high throughput and flow-rate. The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore 2 cartridges ideal for filtration of solutions with high|low pH and for SIP| CIP-cycles. Sartopore 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 µm membrane and its asymmetric pore structure provides high flow rates at low pressure drops. Sartopore 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Sartopore 2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.2 µm rated filters are available with various filtration areas and different configurations with a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.2 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges . Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal of: Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore® 2 cartridges ideal for filtration of solutions with high |low pH and for SIP | CIP-cycles. Performance: Sartopore® 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 μm membrane. The asymmetric pore structure of the polyethersulfone membrane provides high flow rates at low pressure drops. Wettability: Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Microbiological Retention: Sartopore® 2 cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability. Documentation: Sartopore® 2 cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Sartopore 2 0.2 µm rated sterilizing grade filter cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore 2 cartridges feature a unique hydrophilic heterogeneous double layer Polyethersulfone membrane with broad chemical compatibility, high thermal resistance and very high throughput and flow-rate. The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore 2 cartridges ideal for filtration of solutions with high|low pH and for SIP| CIP-cycles. Sartopore 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 µm membrane and its asymmetric pore structure provides high flow rates at low pressure drops. Sartopore 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours. Sartopore 2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.2 µm rated filters are available with various filtration areas and different configurations with a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.2 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges .

Applications:

Typical applications include sterilizing grade filtration and Mycoplasma removal of:

Compatibility:

The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 and unaffected by steam sterilization cycles making Sartopore® 2 cartridges ideal for filtration of solutions with high |low pH and for SIP | CIP-cycles.

Performance:

Sartopore® 2 cartridges provide an exceptionally high total throughput by fractionated filtration due to the "built-in prefiltration" of the 0.45 μm membrane. The asymmetric pore structure of the polyethersulfone membrane provides high flow rates at low pressure drops.

Wettability:

Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours.

Microbiological Retention:

Sartopore® 2 cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines.

Quality Control:

Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability.

Documentation:

Sartopore® 2 cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 544**07H3
Product Name Sartopore® 2 0.2 µm Liquid Filter Cartridges
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application / Industry Liquid Line
View Details
General Cartridges - 263 - Clariflow® - Thermon, Inc
Specs
Type Cartridge
Filtration Product Water; Chemical
Filter Medium Material Polyethersulfone
View Details
Replacement Hydraulic Filter Elements - 296436 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 25.00 µm (0.9843 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details