Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 MidiCaps® 0.2 µm Liquid Filters 5445307H8--**--A

Description
Sartopore 2 0.2 μm membrane filter MidiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma | biotech industry. Made of a unique hydrophilic heterogeneous double layer Polyethersulfone membrane, Sartopore 2 capsules are designed for convenient sterile filtration of a broad range of pharmaceutical products. Applications: Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents. Compatibility: The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 making Sartopore 2 MidiCaps and MaxiCaps ideal for filtration of solutions with high |low pH. Easy to use: Sartopore 2 MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartopore 2 0.2 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopore 2 MidiCaps are produced with the same type of membrane and materials and identical construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore 2 filter MidiCaps 0.2 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents. Compatibility: The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 making Sartopore 2 MidiCaps ideal for filtration of solutions with high | low pH. Easy to Use: Sartopore 2 MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartopore 2 0.2 µm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopore 2 MidiCaps are produced with the same type of membrane and materials and identical construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore 2 filter MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet
Description
Sartopore 2 0.2 μm membrane filter MidiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma | biotech industry. Made of a unique hydrophilic heterogeneous double layer Polyethersulfone membrane, Sartopore 2 capsules are designed for convenient sterile filtration of a broad range of pharmaceutical products. Applications: Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents. Compatibility: The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 making Sartopore 2 MidiCaps and MaxiCaps ideal for filtration of solutions with high |low pH. Easy to use: Sartopore 2 MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartopore 2 0.2 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopore 2 MidiCaps are produced with the same type of membrane and materials and identical construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore 2 filter MidiCaps 0.2 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents. Compatibility: The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 making Sartopore 2 MidiCaps ideal for filtration of solutions with high | low pH. Easy to Use: Sartopore 2 MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartopore 2 0.2 µm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopore 2 MidiCaps are produced with the same type of membrane and materials and identical construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore 2 filter MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 MidiCaps® 0.2 µm Liquid Filters
5445307H8--**--A
Sartopore® 2 MidiCaps® 0.2 µm Liquid Filters 5445307H8--**--A
Sartopore 2 0.2 μm membrane filter MidiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma | biotech industry. Made of a unique hydrophilic heterogeneous double layer Polyethersulfone membrane, Sartopore 2 capsules are designed for convenient sterile filtration of a broad range of pharmaceutical products. Applications: Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents. Compatibility: The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 making Sartopore 2 MidiCaps and MaxiCaps ideal for filtration of solutions with high |low pH. Easy to use: Sartopore 2 MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartopore 2 0.2 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopore 2 MidiCaps are produced with the same type of membrane and materials and identical construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore 2 filter MidiCaps 0.2 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents. Compatibility: The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 making Sartopore 2 MidiCaps ideal for filtration of solutions with high | low pH. Easy to Use: Sartopore 2 MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartopore 2 0.2 µm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopore 2 MidiCaps are produced with the same type of membrane and materials and identical construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore 2 filter MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartopore 2 0.2 μm membrane filter MidiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma | biotech industry. Made of a unique hydrophilic heterogeneous double layer Polyethersulfone membrane, Sartopore 2 capsules are designed for convenient sterile filtration of a broad range of pharmaceutical products. Applications: Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents. Compatibility: The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 making Sartopore 2 MidiCaps and MaxiCaps ideal for filtration of solutions with high |low pH. Easy to use: Sartopore 2 MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartopore 2 0.2 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopore 2 MidiCaps are produced with the same type of membrane and materials and identical construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore 2 filter MidiCaps 0.2 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Applications:

Typical applications include sterilizing grade filtration of: – Therapeutics – Biological Fluids – Injectables – Media – Buffers – Chemicals – Cleaning and sanitizing agents.

Compatibility:

The polyethersulfone membrane is compatible with a pH-range from pH 1 to pH 14 making Sartopore 2 MidiCaps ideal for filtration of solutions with high | low pH.

Easy to Use:

Sartopore 2 MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.

Flexibility:

Sartopore 2 0.2 µm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size.

Scalability:

Consistent and predictable scale-up and down trials can reliably be performed as all Sartopore 2 MidiCaps are produced with the same type of membrane and materials and identical construction.

Cost Saving:

The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Microbiological Retention:

Sartopore 2 filter MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartopore 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5445307H8--**--A
Product Name Sartopore® 2 MidiCaps® 0.2 µm Liquid Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 512702 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details