Sartorius Lab Instruments GmbH & Co. KG Midisart® BV Air Filters 17805--------BVQ

Description
Midisart® BV disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes, are especially designed for sterile venting on disposable bag manifolds and tubing systems. Applications: Midisart® BV filter elements used on disposable bags do prevent the collapsing of the bag chamber during draining by sterile venting. Used on disposable bag manifolds Midisart®BV facilitate sterile drainage of the tubing in order to empty the tubing connection between the single bags of the bag manifold. Stability: The reinforcement of the hydrophobic PTFE membrane by a Polyester fleece assures the full mechanical stability of the PTFE membrane for specified applications after gamma sterilization. Midisart® BV is integrity testable. Quality Control: Each individual element is tested 100% for housing and membrane sealing during manufacture. The lot number and the individual unit number are imprinted on the top part of eachMidisart® BV housing to ensure complete traceability. Documentation: Midisart® BV filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Stability: The reinforcement of the hydrophobic PTFE membrane by a Polyester fleece assures the full mechanical stability of the PTFE membrane for specified applications after gamma sterilization. Midisart® BV is integrity testable. Quality Control Each individual element is tested 100% for housing and membrane sealing during manufacture. The lot number and the individual unit number are imprinted on the top part of each Midisart® BV housing to ensure complete traceability. Documentation Midisart® BV filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes Especially designed for sterile venting on disposable bag manifolds and tubing systems Prevent the collapsing of the bag chamber during draining by sterile venting Suitable for gamma-irradiation
Datasheet
Description
Midisart® BV disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes, are especially designed for sterile venting on disposable bag manifolds and tubing systems. Applications: Midisart® BV filter elements used on disposable bags do prevent the collapsing of the bag chamber during draining by sterile venting. Used on disposable bag manifolds Midisart®BV facilitate sterile drainage of the tubing in order to empty the tubing connection between the single bags of the bag manifold. Stability: The reinforcement of the hydrophobic PTFE membrane by a Polyester fleece assures the full mechanical stability of the PTFE membrane for specified applications after gamma sterilization. Midisart® BV is integrity testable. Quality Control: Each individual element is tested 100% for housing and membrane sealing during manufacture. The lot number and the individual unit number are imprinted on the top part of eachMidisart® BV housing to ensure complete traceability. Documentation: Midisart® BV filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Stability: The reinforcement of the hydrophobic PTFE membrane by a Polyester fleece assures the full mechanical stability of the PTFE membrane for specified applications after gamma sterilization. Midisart® BV is integrity testable. Quality Control Each individual element is tested 100% for housing and membrane sealing during manufacture. The lot number and the individual unit number are imprinted on the top part of each Midisart® BV housing to ensure complete traceability. Documentation Midisart® BV filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes Especially designed for sterile venting on disposable bag manifolds and tubing systems Prevent the collapsing of the bag chamber during draining by sterile venting Suitable for gamma-irradiation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Midisart® BV Air Filters
17805--------BVQ
Midisart® BV Air Filters 17805--------BVQ
Midisart® BV disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes, are especially designed for sterile venting on disposable bag manifolds and tubing systems. Applications: Midisart® BV filter elements used on disposable bags do prevent the collapsing of the bag chamber during draining by sterile venting. Used on disposable bag manifolds Midisart®BV facilitate sterile drainage of the tubing in order to empty the tubing connection between the single bags of the bag manifold. Stability: The reinforcement of the hydrophobic PTFE membrane by a Polyester fleece assures the full mechanical stability of the PTFE membrane for specified applications after gamma sterilization. Midisart® BV is integrity testable. Quality Control: Each individual element is tested 100% for housing and membrane sealing during manufacture. The lot number and the individual unit number are imprinted on the top part of eachMidisart® BV housing to ensure complete traceability. Documentation: Midisart® BV filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Stability: The reinforcement of the hydrophobic PTFE membrane by a Polyester fleece assures the full mechanical stability of the PTFE membrane for specified applications after gamma sterilization. Midisart® BV is integrity testable. Quality Control Each individual element is tested 100% for housing and membrane sealing during manufacture. The lot number and the individual unit number are imprinted on the top part of each Midisart® BV housing to ensure complete traceability. Documentation Midisart® BV filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes Especially designed for sterile venting on disposable bag manifolds and tubing systems Prevent the collapsing of the bag chamber during draining by sterile venting Suitable for gamma-irradiation

Midisart® BV disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes, are especially designed for sterile venting on disposable bag manifolds and tubing systems. Applications: Midisart® BV filter elements used on disposable bags do prevent the collapsing of the bag chamber during draining by sterile venting. Used on disposable bag manifolds Midisart®BV facilitate sterile drainage of the tubing in order to empty the tubing connection between the single bags of the bag manifold. Stability: The reinforcement of the hydrophobic PTFE membrane by a Polyester fleece assures the full mechanical stability of the PTFE membrane for specified applications after gamma sterilization. Midisart® BV is integrity testable. Quality Control: Each individual element is tested 100% for housing and membrane sealing during manufacture. The lot number and the individual unit number are imprinted on the top part of eachMidisart® BV housing to ensure complete traceability. Documentation: Midisart® BV filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Stability:

The reinforcement of the hydrophobic PTFE membrane by a Polyester fleece assures the full mechanical stability of the PTFE membrane for specified applications after gamma sterilization. Midisart® BV is integrity testable.

Quality Control

Each individual element is tested 100% for housing and membrane sealing during manufacture. The lot number and the individual unit number are imprinted on the top part of each Midisart® BV housing to ensure complete traceability.

Documentation

Midisart® BV filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

  • Disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes
  • Especially designed for sterile venting on disposable bag manifolds and tubing systems
  • Prevent the collapsing of the bag chamber during draining by sterile venting
  • Suitable for gamma-irradiation
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 17805--------BVQ
Product Name Midisart® BV Air Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filter Medium Material PTFE
Housing Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PES Series Pleated Fliter Cartridge(PESMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Food or Beverage Processing; Semiconductor; Chemical, Weak acid/base/oxidizing solvent,
Filtration Product Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details