Sartorius Lab Instruments GmbH & Co. KG Sartobran® P Mini 0.45 µm Liquid Filter Cartridge 5231506D8------B

Description
Sartobran P 0.45 µm rated mini cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide high total throughputs and flow rates at low differential pressure for gentle product treatment. Sartobran P mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartobran P 0.45 µm mini cartridges are available with 3 different filtration areas and 2 different adapters to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartobran P 0.45 µm rated filters are as well available as cartridges, Maxicaps, and capsules. Applications: Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Typical applications are filtration of: Coagulation Factors, Albumine, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions LV P Buffers Highest Product Yield: The cellulose acetate membrane of the Sartobran P filters provides the lowest unspecific adsorption of all membrane materials available for highest product recovery rates. Performance: Due to the "built-in prefiltration" by a 0.65 μm membrane, Sartobran P 0.45 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility: Sartobran P 0.45 µm filters are available in traditional cartridge formats and disposable capsules from 0.3 m² to 1.8 m² for simple linear scale up and process flexibility. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Description
Sartobran P 0.45 µm rated mini cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide high total throughputs and flow rates at low differential pressure for gentle product treatment. Sartobran P mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartobran P 0.45 µm mini cartridges are available with 3 different filtration areas and 2 different adapters to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartobran P 0.45 µm rated filters are as well available as cartridges, Maxicaps, and capsules. Applications: Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Typical applications are filtration of: Coagulation Factors, Albumine, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions LV P Buffers Highest Product Yield: The cellulose acetate membrane of the Sartobran P filters provides the lowest unspecific adsorption of all membrane materials available for highest product recovery rates. Performance: Due to the "built-in prefiltration" by a 0.65 μm membrane, Sartobran P 0.45 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility: Sartobran P 0.45 µm filters are available in traditional cartridge formats and disposable capsules from 0.3 m² to 1.8 m² for simple linear scale up and process flexibility. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartobran® P Mini 0.45 µm Liquid Filter Cartridge
5231506D8------B
Sartobran® P Mini 0.45 µm Liquid Filter Cartridge 5231506D8------B
Sartobran P 0.45 µm rated mini cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide high total throughputs and flow rates at low differential pressure for gentle product treatment. Sartobran P mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartobran P 0.45 µm mini cartridges are available with 3 different filtration areas and 2 different adapters to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartobran P 0.45 µm rated filters are as well available as cartridges, Maxicaps, and capsules. Applications: Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Typical applications are filtration of: Coagulation Factors, Albumine, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions LV P Buffers Highest Product Yield: The cellulose acetate membrane of the Sartobran P filters provides the lowest unspecific adsorption of all membrane materials available for highest product recovery rates. Performance: Due to the "built-in prefiltration" by a 0.65 μm membrane, Sartobran P 0.45 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility: Sartobran P 0.45 µm filters are available in traditional cartridge formats and disposable capsules from 0.3 m² to 1.8 m² for simple linear scale up and process flexibility. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Sartobran P 0.45 µm rated mini cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide high total throughputs and flow rates at low differential pressure for gentle product treatment. Sartobran P mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartobran P 0.45 µm mini cartridges are available with 3 different filtration areas and 2 different adapters to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartobran P 0.45 µm rated filters are as well available as cartridges, Maxicaps, and capsules.

Applications:

Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Typical applications are filtration of:

  • Coagulation Factors, Albumine, IgG
  • Bacterial and Viral Vaccines
  • MAB
  • Bio-processed Pharmaceuticals
  • Diagnostics
  • Purified Protein Solutions
  • LV P
  • Buffers

Highest Product Yield:

The cellulose acetate membrane of the Sartobran P filters provides the lowest unspecific adsorption of all membrane materials available for highest product recovery rates.

Performance:

Due to the "built-in prefiltration" by a 0.65 μm membrane, Sartobran P 0.45 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment.

Flexibility:

Sartobran P 0.45 µm filters are available in traditional cartridge formats and disposable capsules from 0.3 m² to 1.8 m² for simple linear scale up and process flexibility.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartobran P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5231506D8------B
Product Name Sartobran® P Mini 0.45 µm Liquid Filter Cartridge
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details