Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 MidiCaps® XLG 0.2 µm Liquid Filter Cartridge 5445307G8--**--A

Description
Sartopore® 2 XLG MidiCaps are self contained filter units and especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane combination of Sartopore® 2 XLG MidiCaps is specifically developed to deal with the broad variety of contaminants in up- and downstream processing of biotech applications. They provide consistently high total throughput performance for biological fluid streams independent from media and process variations. Applications: Typical applications of Sartopore® 2 XLG MidiCaps include sterilizing grade filtration of: – Plant peptone or yeast supplemented cell culture media – Serum containing cell culture media – Other cell culture media used in biotech manufacturing – Clarified cell culture harvest – Downstream Intermediates (before and after UF|DF and chromatography steps). Economy: The combination of the built-in 0.8 μm pre-filter in front of a 0.2 μm final filter together with the 30% enlarged effective filtration area per XLG filter element provide an outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLG MidiCaps provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple autoclaving cycles up to 134°C. Scalability: Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 XLG MidiCaps are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLG MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications of Sartopore® 2 XLG MidiCaps include sterilizing grade filtration of: Plant peptone or yeast supplemented cell culture media Serum containing cell culture media Other cell culture media used in biotech manufacturing Clarified cell culture harvest Downstream Intermediates (before and after UF|DF and chromatography steps) Economy: The combination of the built-in 0.8 μm pre-filter in front of a 0.2 μm final filter together with the 30% enlarged effective filtration area per XLG filter element provide an outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLG MidiCaps provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 XLG MidiCaps are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLG MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet
Description
Sartopore® 2 XLG MidiCaps are self contained filter units and especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane combination of Sartopore® 2 XLG MidiCaps is specifically developed to deal with the broad variety of contaminants in up- and downstream processing of biotech applications. They provide consistently high total throughput performance for biological fluid streams independent from media and process variations. Applications: Typical applications of Sartopore® 2 XLG MidiCaps include sterilizing grade filtration of: – Plant peptone or yeast supplemented cell culture media – Serum containing cell culture media – Other cell culture media used in biotech manufacturing – Clarified cell culture harvest – Downstream Intermediates (before and after UF|DF and chromatography steps). Economy: The combination of the built-in 0.8 μm pre-filter in front of a 0.2 μm final filter together with the 30% enlarged effective filtration area per XLG filter element provide an outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLG MidiCaps provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple autoclaving cycles up to 134°C. Scalability: Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 XLG MidiCaps are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLG MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications of Sartopore® 2 XLG MidiCaps include sterilizing grade filtration of: Plant peptone or yeast supplemented cell culture media Serum containing cell culture media Other cell culture media used in biotech manufacturing Clarified cell culture harvest Downstream Intermediates (before and after UF|DF and chromatography steps) Economy: The combination of the built-in 0.8 μm pre-filter in front of a 0.2 μm final filter together with the 30% enlarged effective filtration area per XLG filter element provide an outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLG MidiCaps provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 XLG MidiCaps are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLG MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 MidiCaps® XLG 0.2 µm Liquid Filter Cartridge
5445307G8--**--A
Sartopore® 2 MidiCaps® XLG 0.2 µm Liquid Filter Cartridge 5445307G8--**--A
Sartopore® 2 XLG MidiCaps are self contained filter units and especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane combination of Sartopore® 2 XLG MidiCaps is specifically developed to deal with the broad variety of contaminants in up- and downstream processing of biotech applications. They provide consistently high total throughput performance for biological fluid streams independent from media and process variations. Applications: Typical applications of Sartopore® 2 XLG MidiCaps include sterilizing grade filtration of: – Plant peptone or yeast supplemented cell culture media – Serum containing cell culture media – Other cell culture media used in biotech manufacturing – Clarified cell culture harvest – Downstream Intermediates (before and after UF|DF and chromatography steps). Economy: The combination of the built-in 0.8 μm pre-filter in front of a 0.2 μm final filter together with the 30% enlarged effective filtration area per XLG filter element provide an outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLG MidiCaps provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple autoclaving cycles up to 134°C. Scalability: Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 XLG MidiCaps are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLG MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications of Sartopore® 2 XLG MidiCaps include sterilizing grade filtration of: Plant peptone or yeast supplemented cell culture media Serum containing cell culture media Other cell culture media used in biotech manufacturing Clarified cell culture harvest Downstream Intermediates (before and after UF|DF and chromatography steps) Economy: The combination of the built-in 0.8 μm pre-filter in front of a 0.2 μm final filter together with the 30% enlarged effective filtration area per XLG filter element provide an outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLG MidiCaps provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 XLG MidiCaps are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLG MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartopore® 2 XLG MidiCaps are self contained filter units and especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane combination of Sartopore® 2 XLG MidiCaps is specifically developed to deal with the broad variety of contaminants in up- and downstream processing of biotech applications. They provide consistently high total throughput performance for biological fluid streams independent from media and process variations. Applications: Typical applications of Sartopore® 2 XLG MidiCaps include sterilizing grade filtration of: – Plant peptone or yeast supplemented cell culture media – Serum containing cell culture media – Other cell culture media used in biotech manufacturing – Clarified cell culture harvest – Downstream Intermediates (before and after UF|DF and chromatography steps). Economy: The combination of the built-in 0.8 μm pre-filter in front of a 0.2 μm final filter together with the 30% enlarged effective filtration area per XLG filter element provide an outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLG MidiCaps provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple autoclaving cycles up to 134°C. Scalability: Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 XLG MidiCaps are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLG MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Applications:

Typical applications of Sartopore® 2 XLG MidiCaps include sterilizing grade filtration of:

  • Plant peptone or yeast supplemented cell culture media
  • Serum containing cell culture media
  • Other cell culture media used in biotech manufacturing
  • Clarified cell culture harvest
  • Downstream Intermediates (before and after UF|DF and chromatography steps)

Economy:

The combination of the built-in 0.8 μm pre-filter in front of a 0.2 μm final filter together with the 30% enlarged effective filtration area per XLG filter element provide an outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times.

Compatibility:

The PES membrane of Sartopore® 2 XLG MidiCaps provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C.

Scalability:

Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale.

Cost Saving:

The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Microbiological Retention:

Sartopore® 2 XLG MidiCaps are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartopore® 2 XLG MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5445307G8--**--A
Product Name Sartopore® 2 MidiCaps® XLG 0.2 µm Liquid Filter Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-306-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Needle Felt Filter Bag (POS/PES) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 300.00 µm (0.0591 to 11.81 mils)
View Details
Replacement Hydraulic Filter Elements - 296445 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details