Sartorius Lab Instruments GmbH & Co. KG Datasheets for Weigh Modules
Weigh modules are sub-assemblies that incorporate a load cell and are designed to be mounted to tanks, trucks, bins, silos and other applications requiring the incorporation of an integrated weighing system.
Weigh Modules: Learn more
| Product Name | Notes |
|---|---|
| The Basic series Outstanding features: The Basic series focus just on the essentials. Sartorius provides the mechanical and electronic solution. These weighing devices should be integrated by the system provider... | |
| The Basic series Outstanding features: The Basic series focus just on the essentials. Sartorius provides the mechanical and electronic solution. These weighing devices should be integrated by the system provider... | |
| WZA215-L component weigh unit WZA215-LC Outstanding features: The Basic series focus just on the essentials. Sartorius provides the mechanical and electronic solution. These weighing devices should be integrated by the... | |
| WZA225-CW Weigh cell featuring electromagnetic force compensation Capacity: 220 g Readability: 0.01 mg Outstanding Features The weigh cell with the CE mark of conformity consists of two main components: A... | |
| Based on the WZA-N series this model is optimized for fast weighing results combined with minimized vibration interference. A stable and accurate result is presented within 250 ms The weigh... | |
| The Basic series focus just on the essentials. Sartorius provide the mechanical and electronic solution. You should provide the build inn design into your system-solution. In this way a very... | |
| The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Stainless steel electronic box Important accessories: The interface converter YDI05-Z installed in the non... | |
| The weigh cell consists of two independent semi-micro weighing systems, based on electromagnetic force compensation. Reduced footprint (approx. 13 cm2) by vertical design Plug-in feature of weigh cells supports easy... | |
| The weigh cell consists of two main components: A monolithic weigh system, based on force compensation technology The respective PCB These components should be integrated in a housing that complies... | |
| The weigh cell is especially designed for fast weighing process like dosing or automatic batch weighing. The weigh cell with the CE mark of conformity consists of two main components:... | |
| The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The... | |
| The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The... | |
| The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200... | |
| The WZA25-NC has a capacity of 20 g with a readability of 10 µg combined with a small housing. A multiple weighing system can be arranged in linear fashion with... | |
| Weigh cells with 2 main components: A monolithic weigh system, based on electromagnetic force compensation technology An encapsulated PCB with the CE mark of conformity Monolithic weighing system with a... |