Sartobran® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery.
Sartobran® P filters are ideally suited for processing high value biological solutions like dilute protein solutions and pharmaceuticals sensitive to adsorption like dilute preservative solutions.
Applications
Sartobran® P filters are ideally suited for all
applications that require highest product
recovery rates like:
Highest Product Yield
The Sartobran® P’s cellulose acetate membrane provides the lowest unspecific adsorption of any membrane material available, ensuring the highest product recovery rates.
Performance
Due to the “built-in prefiltration” by a 0.45 μm membrane, Sartobran® P 0.2 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment.
Flexibility
Sartobran® P 0.2 μm filters are available in traditional cartridge formats and disposable capsules from 150 cm2 to 1.8 m2 for simple linear scale up and process flexibility.
Microbiological Retention
Sartobran® P 0.2 μm rated filter cartridges are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines.
Quality Control
Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability.
Documentation
Sartobran® P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 523**07H0----P |
| Product Name | Sartobran® P 0.2 µm Liquid Filter Cartridges |
| Type | Cartridge |
| Configuration | In-line |
| Application / Industry | Biopharmaceutical |
| Filtration Product | Water; Liquids |
| Filter Medium Material | Cellulose |