Sartorius Lab Instruments GmbH & Co. KG Datasheets for Filter Housings
Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures.
Filter Housings: Learn more
| Product Name | Notes |
|---|---|
| Compact T-Type Filter Housings Filter Housings for Liquid Applications Introduction Sartorius Stedim Biotech compact T-type filter housings have been specially designed for liquid filtration applications in the biopharmaceutical industry. Thanks... | |
| Jumbo Filter Housings Filter Housing for Biopharmaceutical Applications Introduction Sartorius Stedim Biotech Jumbo P Filter Housings are specifically designed for liquid filtration applications of the Biopharmaceutical Industry. Manufactured in a... | |
| Sartoclear® P Filter Housings Introduction Sartorius Stedim Biotech Sartoclear® P Filter Housings are specifically designed for liquid filtration applications of the Bio-Pharmaceutical Industry. Manufactured in a PED 97|23| EC certified... | |
| Sartoclear® P Filter Housings Introduction Sartorius Stedim Biotech Sartoclear® P Filter Housings are specifically designed for liquid filtration applications of the Bio-Pharmaceutical Industry. Manufactured in a PED 97|23| EC certified... | |
| Sartocon® Slice Stainless Steel Holder Low hold-up volume Crossflow holder for Sartocon Slice cassettes Sartocon® Slice Holder The Sartocon® Slice stainless steel holder is optimized for the use with up... | |
| SARTOFLOW® 10 Stainless Steel Holder Hydraulic Crossflow holder for Sartocon® cassettes The SARTOFLOW® 10 stainless steel holder is optimized for the use with up to ten Sartocon ® production scale... | |
| SARTOFLOW® 20 Stainless Steel Holder Hydraulic Crossflow holder for Sartocon® cassettes The SARTOFLOW® 20 stainless steel holder is optimized for the use with up to twenty Sartocon® production scale Crossflow... | |
| Standard Filter Housings Filter Cartridge Housings for the Biopharmaceutical Industry Introduction There has been, and is, an increasing demand for quality filter cartridge systems for sterilizing and polishing filtration processes. | |
| Sartocon® Slice Holder is available for a maximum of three or five Sartocon® Slice cassettes (0.1 - 0.3/0.5m²) and closes the gap between the small scale Sartocon® | |
| The Sartocon® Slice 200 stainless steel holder is optimised for the use with up to two Slice 200 crossflow cassettes (0.02 - 0.04m²). It is designed for low volume... |