Sartorius Lab Instruments GmbH & Co. KG Datasheets for Laboratory Filters
Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample’s path.
Laboratory Filters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 11306------41BL CN 0,45µm, Rolle 300mm x 3m,Blotting Optimally suited for dot or slot blot Fast and complete protein transfers Availabe with 0,22 µm and 0,45 µm pore size High surface... | |
| 11306------77 Cellulose Nitrate, 0,45µm, 300mm x 50m 0.45µm nitrocellulose microporous membrane High protein binding capacity (up 180 µg of IgG per cm²) Clean, uniform and very open structure Smooth and... | |
| 11327-140-180--S UniSart CN 0,22µm, sheets 140 x 180mm 0.22µm nitrocellulose microporous membrane High protein binding capacity (up 200 µg of IgG per cm²) Clean, uniform and very open structure Smooth... | |
| 11327-160-110--N NITROCELLULOSE, 0.22µm, 110mm x 160mm 0.22µm nitrocellulose microporous membrane High protein binding capacity (up 200 µg of IgG per cm²) Clean, uniform and very open structure Smooth and defect... | |
| Filter Papers Broad range of filter papers. You can choose from quantitative, qualitative, qualitative-technica l filter papers, blotting and chromatography filter papers and many other paper grades for special applications. | |
| Glass Microfibre Filters with Binder Glass microfibre filters with binder for air and gas monitoring, emission testing and smoke measurement. They can also be used as pre-filter. The glass microfibre... | |
| Glass Microfibre Filters without Binder Glass microfibre filters without binder for clarification of buffer, reagent and protein solutions, air monitoring, as well as gravimetric and wastewater analysis. They can also... | |
| Glass Microfibre Thimbles Glass microfibre extraction thimbles for critical extractions, such as the separation of minutest particulate matter from dust, aerosols, gas or air streams. The extraction thimbles are manufactured... | |
| Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethyle ne (PTFE) membranes. | |
| Quartz Microfibre Filters Quartz microfibre filters are especially suited for emission monitoring at temperatures of up to 950°C and wherever filters of the highest purity are needed. Our quartz microfibre... | |
| Quartz Microfibre Thimbles Quartz microfibre extraction thimbles especially suited for emission monitoring. The extraction thimbles are manufactured free of glass fibres and binding agents and are thermally stable up to... | |
| Sartobind® Q SingleSep Nano Simple handling High speed polishing Less buffer consumption Disposable and ready-to-use Sartobind® capsules are especially suited for the removal of DNA, viruses and protein contaminants in... | |
| Sartobind® S SingleSep Nano Simple handling High speed polishing Less buffer consumption Disposable and ready-to-use Sartobind® capsules are especially suited for the removal of DNA, viruses and protein contaminants in... | |
| Syringe Filters Reliable removal of microorganisms and particles from liquids with Minisart® syringe filters. Typical applications are clarification, sterile filtration, sample preparation and medical applications. The syringe filters are available... | |
| Centrisart I is a ready-to-use unit for small volume centrifugal ultrafiltration to separate proteins from low molecular weight substances in biological samples. Centrisart I features a unique design: Ultrafiltration in... | |
| CIP (Clean-In-Place) flush cassettes are the ideal solution for sanitization of various filter holders. The CIP system cleans in place to reduce process and validation time while lowering costs. Sanitization... | |
| Hydrophobic interaction chromatography (HIC) separates and purifies biomolecules based on differences in their hydrophobicity. The phenyl membrane adsorber follows the same rules known from the conventional hydrophobic interaction chromatography. Due... | |
| Hydrosart® Membranes are stabilized cellulose based membranes that have been optimized for the biotechnological and pharmaceutical industry. The Hydrosart® membrane is a stable polymer that features a broad pH range. | |
| Hydrosart® is a stabilized cellulose derivative membrane polymer that has been optimized for the biotechnological and pharmaceutical industries. The Hydrosart® membrane is a stable polymer that features a... | |
| Hydrosart® Membranes are stabilised cellulose based membranes that have been optimised for the biotechnological and pharmaceutical industry. The Hydrosart® membrane is a stable polymer that features a broad... | |
| Hydrosart® Membranes are stabilized cellulose based membranes that have been optimized for the biotechnological and pharmaceutical industry. The Hydrosart® membrane is a stable polymer that features a broad... | |
| MidiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartolon 0.2 µm standard filter... | |
| PESU Polyethersulfone membranes are membrane polymers that are well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature... | |
| Sartobind capsules are especially suited for the removal of DNA, viruses and protein contaminants in biopharmaceutical production. Sartobind membranes contain homogenelously grafted binding sites on a reinforced cross-linked cellulose matrix. | |
| Sartobind ion exchange (IEX) membranes feature binding sites that are grafted homogenously as an approximately 0.5 - 1 µm film on the inner walls of the reinforced and cross-linked cellulose... | |
| Sartobind membrane adsorbers (MA) for ion exchange chromatography are ready-to-use syringe filter type units. They all are based on the patented Sartobind membrane that displays a microporous structure with pore... | |
| Sartobind membrane adsorbers are made from regenerated cellulose and have been stabilised for high chemical stability. They are derivatised with conventional coupling ligands to produce affinity matrices for protein and... | |
| Sartobind STIC® membranes are a new group of Salt Tolerant Interaction Chromatography membrane adsorbers. With the primary amine ligand they bind negatively charged impurities such as DNA, host cell... | |
| Sartobind® Jumbo capsules are ion exchange chromatography devices based on macroporous membranes. They can be used for chromatographic separations in the downstream processing of proteins. The ion exchange ligands... | |
| Sartolab P pressure filters for reliable sterile filtration of tissue culture solutions. Ready-to-use unit which, attached to a membrane pump or tube pump, quickly and reliably sterilize 100 ml to... | |
| The major area of application for Biosart® 100 Monitors is microbiological analysis of relatively large sample volumes that have a low number of microbes, with membrane filtration being an... | |
| The major area of application for Biosart® 250 Funnels is microbiological analysis of relatively large sample volumes that have a low number of microbes, with membrane filtration being an... | |
| The Sartocon® Slice SC is a 0.1 m2 to 0.3 m2 pre-sterilized disposable unit suitable for use in laboratory and cGMP environments. The module may be used in any SARTOFLOW® | |
| The Sartorius Combisart® system enables you to select the optimal hardware and consumables for your needs in microbiological analysis or particle count in quality assurance. Combisart® features a... | |
| This system for sampling airborne microorganisms allows impaction onto culture media plates, where the plates function directly as collection heads. This means that the collection properties are integrated right into... | |
| UniSart® nitrocellulose membranes have been designed to be the ideal solid phase for Lateral Flow, able to bind high amount of capture reagent and yield a controlled and fast... | |
| Virus filtration with Virosart® CPV is an integral part of the orthogonal virus clearance technology platform at Sartorius Stedim Biotech. This orthogonal technology platform features virus filtration, virus inactivation... | |
| 0.22µm nitrocellulose microporous membrane High protein binding capacity (up 200 µg of IgG per cm²) Clean, uniform and very open structure Smooth and defect free application surface The UniSart 0.22µm... | |
| Optimally suited for dot or slot blot Fast and complete protein transfers Availabe with 0,22 µm and 0,45 µm pore size High surface area High protein binding capacity of > |
| Next >> |