Sartorius Lab Instruments GmbH & Co. KG Datasheets for Nondestructive Testing (NDT) Equipment
Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more
| Product Name | Notes |
|---|---|
| Sartorius Process Refractometers Monitoring and control of process streams is vital for achieving optimal product quality. Rapid, reliable, und exact determination of the concentration, identity, and purity of the components... | |
| 16288---TU Sartocheck 4 Test Unit Allows parallel and independent integrity tests of up to 5 filters. Operated via Sartocheck 4. Enhances efficacy of filter inegrity testing. The Sartocheck® 4 MultiUnit... | |
| 16290 Sartocheck 3 Plus Smart design Large colour TFT display User-friendly menu structure Paper-based result documentation (21 CFR part 11 not applicable) Up to 250 different test programs to be... | |
| 17005A---L--5301 WIT Trolley Easy to use – user friendly High process security – automatic test run High mobility – mounted on wheels High flexibility – suitable for all integrity test... | |
| 26288 Sartocheck 4 plus Barcode Scanner for easy and reliable data entry (optional) Intelligent selection of test program after scanning the filter External pressure sensor and external valves (optional) Automated... | |
| Sartocheck® Sartocheck® filter integrity testing systems for the detection of defective filter cartridges and to avoid their use in the process. From paper-based intergrity test units to fully... | |
| The susceptometer measures the susceptibility and magnetisation of weights of accuracy classes E1, E2, F1 and F2 and features a convenient turning mechanism for the internal neodymium-boron-iron magnet with a... |