Sartopure® GF Plus adsorptive depth filters are designed for removal of contaminants like colloids, lipids, protein aggregates (Host Cell Protein) and particles from biopharmaceutical fluids. They are used for protection of membrane filters, chromatography columns and ultrafiltration systems in pharmaceutical and biotechnological production processes. Applications: Sartopure® GF Plus adsorptive depth filters are the ideal choice for prefiltration and clarification of: – Cell Culture fluids after cell harvest – Fermentation broths – Serum free or serum containing cell culture media – Serum – Highly viscous opthalmic and LVP solutions – All media containing lipids and colloids as contaminants. Effective Clarification: Sartopure® GF Plus adsorptive depth filters feature glass fiber layers for effective clarification of fluid streams based on the combination of adsorptive and mechanical retention. Economic Prefiltration: The 3-dimensional filter matrix of Sartopure® GF Plus adsorptive depth filters assures outstanding total throughput performance of the filters thus ensuring most economic design of your prefiltration scheme. Reliable Operation: The high and defined particle retention capability of Sartopure® GF Plus allows reliable operation and reproducible results from batch to batch even under varying process conditions. Cost Saving: The efficient protection of downstream membrane filters and purification equipment saves filter costs and helps to increase the yield of biotech production processes. Flexibility: Sartopure® GF Plus filters are available as standard cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility. Documentation: Sartopure® GF Plus adsorptive depth filters are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Applications:
Sartopure® GF Plus adsorptive depth filters are the ideal choice for prefiltration and clarification of:
Effective Clarification:
Sartopure® GF Plus adsorptive depth filters feature glass fiber layers for effective clarification of fluid streams based on the combination of adsorptive and mechanical retention.
Economic Prefiltration:
The 3-dimensional filter matrix of Sartopure® GF Plus adsorptive depth filters assures outstanding total throughput performance of the filters thus ensuring most economic design of your prefiltration scheme.
Reliable Operation:
The high and defined particle retention capability of Sartopure® GF Plus allows reliable operation and reproducible results from batch to batch even under varying process conditions.
Cost Saving:
The efficient protection of downstream membrane filters and purification equipment saves filter costs and helps to increase the yield of biotech production processes. Moreover, the use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.
Flexibility:
Sartopure® GF Plus filters are available as standard cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility.
Documentation:
Sartopure® GF Plus adsorptive depth filters are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 555**05P2 |
| Product Name | Sartopure® GF Plus Cartridge Adsorptive Depth Filters |
| Type | Cartridge |
| Configuration | In-line |
| Application / Industry | Biopharmaceutical |
| Filtration Product | Water; Liquids |