Sartorius Lab Instruments GmbH & Co. KG Sartofluor® MidiCaps® and Capsules Air Filters 5185306T9--**--A

Description
Sartofluor® GA MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterile venting of: – Fermenters – Vessels – Glass Bottles. The hydrophobic PTFE membrane is also suitable for filtration of aggressive liquids like: – Acids|Bases – Solvents. Typical applications include sterile venting of: Fermenters Vessels Glass Bottles. The hydrophobic PTFE membrane is also suitable for filtration of aggressive liquids like: – Acids|Bases – Solvents Easy to Use: Sartofluor® GA MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartofluor® GA MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Performance: The unique hydrophobic single layer PTFE membrane provides outstanding flow rates for gases and liquids at low differential pressure assuring most economic system design. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartofluor® GA MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartofluor® GA MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet
Description
Sartofluor® GA MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterile venting of: – Fermenters – Vessels – Glass Bottles. The hydrophobic PTFE membrane is also suitable for filtration of aggressive liquids like: – Acids|Bases – Solvents. Typical applications include sterile venting of: Fermenters Vessels Glass Bottles. The hydrophobic PTFE membrane is also suitable for filtration of aggressive liquids like: – Acids|Bases – Solvents Easy to Use: Sartofluor® GA MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartofluor® GA MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Performance: The unique hydrophobic single layer PTFE membrane provides outstanding flow rates for gases and liquids at low differential pressure assuring most economic system design. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartofluor® GA MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartofluor® GA MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartofluor® MidiCaps® and Capsules Air Filters
5185306T9--**--A
Sartofluor® MidiCaps® and Capsules Air Filters 5185306T9--**--A
Sartofluor® GA MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterile venting of: – Fermenters – Vessels – Glass Bottles. The hydrophobic PTFE membrane is also suitable for filtration of aggressive liquids like: – Acids|Bases – Solvents. Typical applications include sterile venting of: Fermenters Vessels Glass Bottles. The hydrophobic PTFE membrane is also suitable for filtration of aggressive liquids like: – Acids|Bases – Solvents Easy to Use: Sartofluor® GA MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartofluor® GA MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Performance: The unique hydrophobic single layer PTFE membrane provides outstanding flow rates for gases and liquids at low differential pressure assuring most economic system design. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartofluor® GA MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartofluor® GA MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartofluor® GA MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Applications:

Typical applications include sterile venting of: – Fermenters – Vessels – Glass Bottles. The hydrophobic PTFE membrane is also suitable for filtration of aggressive liquids like: – Acids|Bases – Solvents.

Typical applications include sterile venting of:

  • Fermenters
  • Vessels
  • Glass Bottles. The hydrophobic PTFE membrane is also suitable for filtration of aggressive liquids like: – Acids|Bases – Solvents

Easy to Use:

Sartofluor® GA MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.

Flexibility:

Sartofluor® GA MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size.

Performance:

The unique hydrophobic single layer PTFE membrane provides outstanding flow rates for gases and liquids at low differential pressure assuring most economic system design.

Cost Saving:

The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Microbiological Retention:

Sartofluor® GA MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartofluor® GA MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5185306T9--**--A
Product Name Sartofluor® MidiCaps® and Capsules Air Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filter Medium Material PTFE
Housing Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-304-S-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details