Sartopore® 2 XLG filter cartridges are especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane combination of Sartopore® 2 XLG cartridges is specifically developed to deal with the broad variety of contaminants in up- and downstream processing of biotech applications. They provide consistently high total throughput performance for biological fluid streams independent from media and process variations. Applications: Typical applications of Sartopore® 2 XLG cartridges include sterilizing grade filtration of: – Plant peptone or yeast supplemented cell culture media – Serum containing cell culture media – Other cell culture media used in biotech manufacturing – Clarified cell culture harvest – Downstream Intermediates (before and after UF|DF and chromatography steps). Economy: The combination of the built-in 0.8 μm pre-filter in front of a 0.2 μm final filter together with an exceptionally high effective filtration area of 0.8 m²/10” cartridge provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLG cartridges provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in-line steam sterilization cycles up to 134°C. Scalability: Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Microbiological Retention: Sartopore® 2 XLG filter cartridges are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLG cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Applications:
Typical applications of Sartopore® 2 XLG cartridges include sterilizing grade filtration of:
Economy:
The combination of the build in 0.8 µm pre-filter in front of a 0.2 µm final filte together with an exceptionally high effective filtration area of 0.8 m²/10” cartridge provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times.
Compatibility:
The PES membrane of Sartopore® 2 XLG cartridges provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in-line steam sterilization cycles up to 134°C.
Scalability:
Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale.
Microbiological Retention:
Sartopore® 2 XLG filter cartridges are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines.
Quality Control:
Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.
Documentation:
Sartopore® 2 XLG cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 5442507G1 |
| Product Name | Sartopore® 2 XLG 0.2 µm Liquid Filter Cartridge |
| Type | Cartridge |
| Configuration | In-line |
| Application / Industry | Biopharmaceutical |
| Filtration Product | Water; Liquids |