Sartopore® 2 XLG MaxiCaps are self contained filter units and especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane combination of Sartopore® 2 XLG MaxiCaps is specifically developed to deal with the broad variety of contaminants in up- and downstream processing of biotech applications. They provide consistently high total throughput performance for biological fluid streams independent from media and process variations. Applications: Typical applications of Sartopore® 2 XLG MaxiCaps include sterilizing grade filtration of: – Plant peptone or yeast supplemented cell culture media – Serum containing cell culture media – Other cell culture media used in biotech manufacturing – Clarified cell culture harvest – Downstream Intermediates (before and after UF|DF and chromatography steps). Economy: The combination of the build in 0.8 μm pre-filter in front of a 0.2 μm final filter together with an exceptionally high effective filtration area of 0.8 m²/10” MaxiCaps provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times. Compatibility: The PES membrane of Sartopore® 2 XLG MaxiCaps provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple autoclaving cycles up to 134°C. Scalability: Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 XLG MaxiCaps are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 XLG MaxiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Applications:
Typical applications of Sartopore® 2 XLG MaxiCaps include sterilizing grade filtration of:
Economy:
The combination of the build in 0.8 µm pre-filter in front of a 0.2 µm final filter together with an exceptionally high effective filtration area of 0.8 m²/10” MaxiCaps provide outstanding total throughput and flow rate performance in the target applications. Thus ensuring highest process efficiency, minimized filtration costs and short filtration cycle times.
Compatibility:
The PES membrane of Sartopore® 2 XLG MaxiCaps provides broad chemical compatibility from pH 1 to pH 14 and low extractable levels. They are compatible with multiple in line steam sterilization cycles up to 134°C.
Scalability:
Sartopore® 2 XLG filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale.
Cost Saving:
The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.
Microbiological Retention:
Sartopore® 2 XLG MaxiCaps are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines.
Quality Control:
Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.
Documentation:
Sartopore® 2 XLG MaxiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 5441307G1--** |
| Product Name | Sartopore® 2 MaxiCaps® XLG 0.2 µm Liquid Filter Cartridge |
| Configuration | In-line |
| Application / Industry | Biopharmaceutical |
| Filtration Product | Water; Liquids |
| Filter Medium Material | Polyethersulfone |