Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 MaxiCaps® 0.2 µm Liquid Filters 5441307H1G-**

Description
Sartopore 2 Gamma MaxiCaps are designed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. They are available with 0.2 μm & 0.1 μm final membranes for sterilizing grade filtration and Mycoplasma removal. Applications:Typical applications include sterilizing grade filtration and Mycoplasma removal of: – Biologicals – Pharmaceuticals – Cell Culture Media (serum free or serum containing) – Culture Media Components – Serum – Buffers. Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputs and excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 μm & 0.1 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Quality Control: Each individual element is tested for integrity by B.-P. (0.2 μm only) and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal of: Biologicals Pharmaceuticals Cell Culture Media (serum free or serum containing) Culture Media Components Serum Buffers Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputsand excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 µm & 0.1 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Quality Control: Each individual element is tested for integrityby B.-P. (0.2 µm only) and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Description
Sartopore 2 Gamma MaxiCaps are designed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. They are available with 0.2 μm & 0.1 μm final membranes for sterilizing grade filtration and Mycoplasma removal. Applications:Typical applications include sterilizing grade filtration and Mycoplasma removal of: – Biologicals – Pharmaceuticals – Cell Culture Media (serum free or serum containing) – Culture Media Components – Serum – Buffers. Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputs and excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 μm & 0.1 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Quality Control: Each individual element is tested for integrity by B.-P. (0.2 μm only) and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal of: Biologicals Pharmaceuticals Cell Culture Media (serum free or serum containing) Culture Media Components Serum Buffers Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputsand excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 µm & 0.1 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Quality Control: Each individual element is tested for integrityby B.-P. (0.2 µm only) and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 MaxiCaps® 0.2 µm Liquid Filters
5441307H1G-**
Sartopore® 2 MaxiCaps® 0.2 µm Liquid Filters 5441307H1G-**
Sartopore 2 Gamma MaxiCaps are designed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. They are available with 0.2 μm & 0.1 μm final membranes for sterilizing grade filtration and Mycoplasma removal. Applications:Typical applications include sterilizing grade filtration and Mycoplasma removal of: – Biologicals – Pharmaceuticals – Cell Culture Media (serum free or serum containing) – Culture Media Components – Serum – Buffers. Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputs and excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 μm & 0.1 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Quality Control: Each individual element is tested for integrity by B.-P. (0.2 μm only) and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal of: Biologicals Pharmaceuticals Cell Culture Media (serum free or serum containing) Culture Media Components Serum Buffers Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputsand excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 µm & 0.1 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Quality Control: Each individual element is tested for integrityby B.-P. (0.2 µm only) and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartopore 2 Gamma MaxiCaps are designed for connection to flexible-bag-container-systems prior to sterilization by gamma-irradiation. They are available with 0.2 μm & 0.1 μm final membranes for sterilizing grade filtration and Mycoplasma removal. Applications:Typical applications include sterilizing grade filtration and Mycoplasma removal of: – Biologicals – Pharmaceuticals – Cell Culture Media (serum free or serum containing) – Culture Media Components – Serum – Buffers. Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputs and excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 μm & 0.1 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Quality Control: Each individual element is tested for integrity by B.-P. (0.2 μm only) and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Applications:

Typical applications include sterilizing grade filtration and Mycoplasma removal of:

  • Biologicals
  • Pharmaceuticals
  • Cell Culture Media (serum free or serum containing)
  • Culture Media Components
  • Serum
  • Buffers

Compatibility:

Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field.

Performance:

Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputsand excellent flow rates.

Flexibility:

Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element.

Microbiological Retention:

Sartopore 2 Gamma MaxiCaps 0.2 µm & 0.1 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii.

Quality Control:

Each individual element is tested for integrityby B.-P. (0.2 µm only) and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5441307H1G-**
Product Name Sartopore® 2 MaxiCaps® 0.2 µm Liquid Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details