Sartorius Lab Instruments GmbH & Co. KG Sartopure® GF Plus MidiCaps® and MaxiCaps® Filters 5555303P0--**

Description
Sartopure® GF Plus MidiCaps are self-contained, ready to use filter units for removal of contaminants like colloids, lipids, protein aggregates (Host Cell Protein) and particles from bio-pharmaceutical fluids. They are used for protection of membrane filters, chromatography- and ultrafiltration systems in pharmaceutical and biotech production processes. Applications: Sartopure® GF Plus MidiCaps are the ideal choice for prefiltration and clarification of: – Cell Culture fluids after cell harvest – Fermentation broths – Serum free or serum containing cell culture media – Serum – All media containing lipids, colloids and protein aggregates as contaminants. Effective Clarification: Sartopure® GF Plus MidiCaps feature highly charged glass fiber layers foreffective clarification of fluid streams based on the combination of adsorptive and mechanical retention. Economic Prefiltration: The 3-dimensional filter matrix of Sartopure® GF Plus adsorptive depth filters assures outstanding total throughput performance thus ensuring most economic design of your prefiltration scheme. Reliable Operation: The high and defined particle retention capability of Sartopure® GF Plus allows reliable operation and reproducible results from batch to batch even under varying process conditions. Cost Saving: The efficient protection of downstream membrane filters and purification equipment saves filter costs and helps to increase the yield of biotech production processes. Moreover, the use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Flexibility: Sartopure® GF Plus MidiCaps are available with various filtration areas from 300 cm² | 0.3 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® GF Plus filter elements are produced with the same type of membrane and identical materials of construction. Documentation: Sartopure® GF Plus MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Sartopure® GF Plus MidiCaps are the ideal choice for prefiltration and clarification of: Cell Culture fluids after cell harvest Fermentation broths Serum free or serum containing cell culture media Serum All media containing lipids and colloids as contaminants Effective Clarification: Sartopure® GF Plus MidiCaps feature highly charged glass fiber layers for effective clarification of fluid streams based on the combination of adsorptive and mechanical retention. Economic Prefiltration: The 3-dimensional filter matrix of Sartopure® GF Plus adsorptive depth filters assures outstanding total throughput performance of the filters thus ensuring most economic design of your prefiltration scheme. Reliable Operation: The high and defined particle retention capability of Sartopure® GF Plus allows reliable operation and reproducible results from batch to batch even under varying process conditions. Cost Saving: The efficient protection of downstream membrane filters and purification equipment saves filter costs and helps to increase the yield of biotech production processes. Moreover, the use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Flexibility: Sartopure® GF Plus MidiCaps are available with various filtration areas from 300 cm² | 0.3 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® GF Plus filter elements are produced with the same type of membrane and identical materials of construction. Documentation: Sartopure® GF Plus MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet
Description
Sartopure® GF Plus MidiCaps are self-contained, ready to use filter units for removal of contaminants like colloids, lipids, protein aggregates (Host Cell Protein) and particles from bio-pharmaceutical fluids. They are used for protection of membrane filters, chromatography- and ultrafiltration systems in pharmaceutical and biotech production processes. Applications: Sartopure® GF Plus MidiCaps are the ideal choice for prefiltration and clarification of: – Cell Culture fluids after cell harvest – Fermentation broths – Serum free or serum containing cell culture media – Serum – All media containing lipids, colloids and protein aggregates as contaminants. Effective Clarification: Sartopure® GF Plus MidiCaps feature highly charged glass fiber layers foreffective clarification of fluid streams based on the combination of adsorptive and mechanical retention. Economic Prefiltration: The 3-dimensional filter matrix of Sartopure® GF Plus adsorptive depth filters assures outstanding total throughput performance thus ensuring most economic design of your prefiltration scheme. Reliable Operation: The high and defined particle retention capability of Sartopure® GF Plus allows reliable operation and reproducible results from batch to batch even under varying process conditions. Cost Saving: The efficient protection of downstream membrane filters and purification equipment saves filter costs and helps to increase the yield of biotech production processes. Moreover, the use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Flexibility: Sartopure® GF Plus MidiCaps are available with various filtration areas from 300 cm² | 0.3 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® GF Plus filter elements are produced with the same type of membrane and identical materials of construction. Documentation: Sartopure® GF Plus MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Sartopure® GF Plus MidiCaps are the ideal choice for prefiltration and clarification of: Cell Culture fluids after cell harvest Fermentation broths Serum free or serum containing cell culture media Serum All media containing lipids and colloids as contaminants Effective Clarification: Sartopure® GF Plus MidiCaps feature highly charged glass fiber layers for effective clarification of fluid streams based on the combination of adsorptive and mechanical retention. Economic Prefiltration: The 3-dimensional filter matrix of Sartopure® GF Plus adsorptive depth filters assures outstanding total throughput performance of the filters thus ensuring most economic design of your prefiltration scheme. Reliable Operation: The high and defined particle retention capability of Sartopure® GF Plus allows reliable operation and reproducible results from batch to batch even under varying process conditions. Cost Saving: The efficient protection of downstream membrane filters and purification equipment saves filter costs and helps to increase the yield of biotech production processes. Moreover, the use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Flexibility: Sartopure® GF Plus MidiCaps are available with various filtration areas from 300 cm² | 0.3 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® GF Plus filter elements are produced with the same type of membrane and identical materials of construction. Documentation: Sartopure® GF Plus MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopure® GF Plus MidiCaps® and MaxiCaps® Filters
5555303P0--**
Sartopure® GF Plus MidiCaps® and MaxiCaps® Filters 5555303P0--**
Sartopure® GF Plus MidiCaps are self-contained, ready to use filter units for removal of contaminants like colloids, lipids, protein aggregates (Host Cell Protein) and particles from bio-pharmaceutical fluids. They are used for protection of membrane filters, chromatography- and ultrafiltration systems in pharmaceutical and biotech production processes. Applications: Sartopure® GF Plus MidiCaps are the ideal choice for prefiltration and clarification of: – Cell Culture fluids after cell harvest – Fermentation broths – Serum free or serum containing cell culture media – Serum – All media containing lipids, colloids and protein aggregates as contaminants. Effective Clarification: Sartopure® GF Plus MidiCaps feature highly charged glass fiber layers foreffective clarification of fluid streams based on the combination of adsorptive and mechanical retention. Economic Prefiltration: The 3-dimensional filter matrix of Sartopure® GF Plus adsorptive depth filters assures outstanding total throughput performance thus ensuring most economic design of your prefiltration scheme. Reliable Operation: The high and defined particle retention capability of Sartopure® GF Plus allows reliable operation and reproducible results from batch to batch even under varying process conditions. Cost Saving: The efficient protection of downstream membrane filters and purification equipment saves filter costs and helps to increase the yield of biotech production processes. Moreover, the use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Flexibility: Sartopure® GF Plus MidiCaps are available with various filtration areas from 300 cm² | 0.3 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® GF Plus filter elements are produced with the same type of membrane and identical materials of construction. Documentation: Sartopure® GF Plus MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Sartopure® GF Plus MidiCaps are the ideal choice for prefiltration and clarification of: Cell Culture fluids after cell harvest Fermentation broths Serum free or serum containing cell culture media Serum All media containing lipids and colloids as contaminants Effective Clarification: Sartopure® GF Plus MidiCaps feature highly charged glass fiber layers for effective clarification of fluid streams based on the combination of adsorptive and mechanical retention. Economic Prefiltration: The 3-dimensional filter matrix of Sartopure® GF Plus adsorptive depth filters assures outstanding total throughput performance of the filters thus ensuring most economic design of your prefiltration scheme. Reliable Operation: The high and defined particle retention capability of Sartopure® GF Plus allows reliable operation and reproducible results from batch to batch even under varying process conditions. Cost Saving: The efficient protection of downstream membrane filters and purification equipment saves filter costs and helps to increase the yield of biotech production processes. Moreover, the use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Flexibility: Sartopure® GF Plus MidiCaps are available with various filtration areas from 300 cm² | 0.3 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® GF Plus filter elements are produced with the same type of membrane and identical materials of construction. Documentation: Sartopure® GF Plus MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartopure® GF Plus MidiCaps are self-contained, ready to use filter units for removal of contaminants like colloids, lipids, protein aggregates (Host Cell Protein) and particles from bio-pharmaceutical fluids. They are used for protection of membrane filters, chromatography- and ultrafiltration systems in pharmaceutical and biotech production processes. Applications: Sartopure® GF Plus MidiCaps are the ideal choice for prefiltration and clarification of: – Cell Culture fluids after cell harvest – Fermentation broths – Serum free or serum containing cell culture media – Serum – All media containing lipids, colloids and protein aggregates as contaminants. Effective Clarification: Sartopure® GF Plus MidiCaps feature highly charged glass fiber layers foreffective clarification of fluid streams based on the combination of adsorptive and mechanical retention. Economic Prefiltration: The 3-dimensional filter matrix of Sartopure® GF Plus adsorptive depth filters assures outstanding total throughput performance thus ensuring most economic design of your prefiltration scheme. Reliable Operation: The high and defined particle retention capability of Sartopure® GF Plus allows reliable operation and reproducible results from batch to batch even under varying process conditions. Cost Saving: The efficient protection of downstream membrane filters and purification equipment saves filter costs and helps to increase the yield of biotech production processes. Moreover, the use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Flexibility: Sartopure® GF Plus MidiCaps are available with various filtration areas from 300 cm² | 0.3 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® GF Plus filter elements are produced with the same type of membrane and identical materials of construction. Documentation: Sartopure® GF Plus MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Applications:

Sartopure® GF Plus MidiCaps are the ideal choice for prefiltration and clarification of:

  • Cell Culture fluids after cell harvest
  • Fermentation broths
  • Serum free or serum containing cell culture media
  • Serum
  • All media containing lipids and colloids as contaminants

Effective Clarification:

Sartopure® GF Plus MidiCaps feature highly charged glass fiber layers for effective clarification of fluid streams based on the combination of adsorptive and mechanical retention.

Economic Prefiltration:

The 3-dimensional filter matrix of Sartopure® GF Plus adsorptive depth filters assures outstanding total throughput performance of the filters thus ensuring most economic design of your prefiltration scheme.

Reliable Operation:

The high and defined particle retention capability of Sartopure® GF Plus allows reliable operation and reproducible results from batch to batch even under varying process conditions.

Cost Saving:

The efficient protection of downstream membrane filters and purification equipment saves filter costs and helps to increase the yield of biotech production processes. Moreover, the use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Flexibility:

Sartopure® GF Plus MidiCaps are available with various filtration areas from 300 cm² | 0.3 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size.

Scalability:

Consistent and predictable scale-up and down trials can reliably be performed as all Sartopure® GF Plus filter elements are produced with the same type of membrane and identical materials of construction.

Documentation:

Sartopure® GF Plus MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5555303P0--**
Product Name Sartopure® GF Plus MidiCaps® and MaxiCaps® Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Glass Fiber
Unlock Full Specs
to access all available technical data

Similar Products

83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Pure water, Semiconductor, Liquid crystal wet process, Organic solution
Filtration Product Water
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details