Sartorius Lab Instruments GmbH & Co. KG Sartoclean® GF MidiCaps® Liquid Filters 5605305G0--**--V

Description
Sartoclean GF MidiCaps® & MaxiCaps® Colloid & Bioburden Reduction Filter Capsules Sartoclean GF MidiCaps® & MaxiCaps® are self-contained, ready to use filter units for a broad range of pre-filtration applications in the biopharmaceutical industry. Sartoclean GF MidiCaps® & MaxiCaps® combine absolute retention performance by membrane filtration with high adsorptive power by glass fiber fleeces. Therefore the filters are ideally suited for removal of colloids, lipids, defined particle retention and bioburden reduction. Applications Sartoclean GF MidiCaps® & MaxiCaps® are widely used for pre-filtration in biotech manufacturing processes to protect subsequent downstream processing equipment. Sartoclean GF MidiCaps® & MaxiCaps® are ideally suited for the bioburden reduction as well as effective colloid and lipid removal from: Fermentation Broth Serum Plasma Cell Culture Media Colloid and Lipid containing solutions Performance Due to the combination of high adsorptive glass fiber fleeces with membrane filters Sartoclean GF MidiCaps® & MaxiCaps® assure optimal total throughput performance. Therefore the MidiCaps® & MaxiCaps® allow a more economical filtration system design. Process Safety The removal of colloidal contaminations and lipids by adsorption allows an effective downstream processing and bioburden reduction by membrane filtration prevents the formation of pyrogenes during the process — resulting in an increased process safety, especially for biotech derived fluids. Flexibility Sartoclean GF MidiCaps® & MaxiCaps® are available with various filtration areas from 500 cm² |0.54 ft² up to 1.8 m² |19.4 ft² for easy adoption to any filtration process independent from the batch size. Scalability Consistent and predictable scale-up and down trials can reliably be performed as all Sartoclean GF MidiCaps® & MaxiCaps® are produced with the same type of membrane and identical materials of construction. Cost Saving The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Documentation Sartoclean GF MidiCaps® & MaxiCaps® are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Description
Sartoclean GF MidiCaps® & MaxiCaps® Colloid & Bioburden Reduction Filter Capsules Sartoclean GF MidiCaps® & MaxiCaps® are self-contained, ready to use filter units for a broad range of pre-filtration applications in the biopharmaceutical industry. Sartoclean GF MidiCaps® & MaxiCaps® combine absolute retention performance by membrane filtration with high adsorptive power by glass fiber fleeces. Therefore the filters are ideally suited for removal of colloids, lipids, defined particle retention and bioburden reduction. Applications Sartoclean GF MidiCaps® & MaxiCaps® are widely used for pre-filtration in biotech manufacturing processes to protect subsequent downstream processing equipment. Sartoclean GF MidiCaps® & MaxiCaps® are ideally suited for the bioburden reduction as well as effective colloid and lipid removal from: Fermentation Broth Serum Plasma Cell Culture Media Colloid and Lipid containing solutions Performance Due to the combination of high adsorptive glass fiber fleeces with membrane filters Sartoclean GF MidiCaps® & MaxiCaps® assure optimal total throughput performance. Therefore the MidiCaps® & MaxiCaps® allow a more economical filtration system design. Process Safety The removal of colloidal contaminations and lipids by adsorption allows an effective downstream processing and bioburden reduction by membrane filtration prevents the formation of pyrogenes during the process — resulting in an increased process safety, especially for biotech derived fluids. Flexibility Sartoclean GF MidiCaps® & MaxiCaps® are available with various filtration areas from 500 cm² |0.54 ft² up to 1.8 m² |19.4 ft² for easy adoption to any filtration process independent from the batch size. Scalability Consistent and predictable scale-up and down trials can reliably be performed as all Sartoclean GF MidiCaps® & MaxiCaps® are produced with the same type of membrane and identical materials of construction. Cost Saving The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Documentation Sartoclean GF MidiCaps® & MaxiCaps® are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartoclean® GF MidiCaps® Liquid Filters
5605305G0--**--V
Sartoclean® GF MidiCaps® Liquid Filters 5605305G0--**--V
Sartoclean GF MidiCaps® & MaxiCaps® Colloid & Bioburden Reduction Filter Capsules Sartoclean GF MidiCaps® & MaxiCaps® are self-contained, ready to use filter units for a broad range of pre-filtration applications in the biopharmaceutical industry. Sartoclean GF MidiCaps® & MaxiCaps® combine absolute retention performance by membrane filtration with high adsorptive power by glass fiber fleeces. Therefore the filters are ideally suited for removal of colloids, lipids, defined particle retention and bioburden reduction. Applications Sartoclean GF MidiCaps® & MaxiCaps® are widely used for pre-filtration in biotech manufacturing processes to protect subsequent downstream processing equipment. Sartoclean GF MidiCaps® & MaxiCaps® are ideally suited for the bioburden reduction as well as effective colloid and lipid removal from: Fermentation Broth Serum Plasma Cell Culture Media Colloid and Lipid containing solutions Performance Due to the combination of high adsorptive glass fiber fleeces with membrane filters Sartoclean GF MidiCaps® & MaxiCaps® assure optimal total throughput performance. Therefore the MidiCaps® & MaxiCaps® allow a more economical filtration system design. Process Safety The removal of colloidal contaminations and lipids by adsorption allows an effective downstream processing and bioburden reduction by membrane filtration prevents the formation of pyrogenes during the process — resulting in an increased process safety, especially for biotech derived fluids. Flexibility Sartoclean GF MidiCaps® & MaxiCaps® are available with various filtration areas from 500 cm² |0.54 ft² up to 1.8 m² |19.4 ft² for easy adoption to any filtration process independent from the batch size. Scalability Consistent and predictable scale-up and down trials can reliably be performed as all Sartoclean GF MidiCaps® & MaxiCaps® are produced with the same type of membrane and identical materials of construction. Cost Saving The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Documentation Sartoclean GF MidiCaps® & MaxiCaps® are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartoclean GF MidiCaps® & MaxiCaps®

Colloid & Bioburden Reduction Filter Capsules

Sartoclean GF MidiCaps® & MaxiCaps® are self-contained, ready to use filter units for a broad range of pre-filtration applications in the biopharmaceutical industry. Sartoclean GF MidiCaps® & MaxiCaps® combine absolute retention performance by membrane filtration with high adsorptive power by glass fiber fleeces. Therefore the filters are ideally suited for removal of colloids, lipids, defined particle retention and bioburden reduction.

Applications

Sartoclean GF MidiCaps® & MaxiCaps® are widely used for pre-filtration in biotech manufacturing processes to protect subsequent downstream processing equipment. Sartoclean GF MidiCaps® & MaxiCaps® are ideally suited for the bioburden reduction as well as effective colloid and lipid removal from:

  • Fermentation Broth
  • Serum
  • Plasma
  • Cell Culture Media
  • Colloid and Lipid containing solutions

Performance

Due to the combination of high adsorptive glass fiber fleeces with membrane filters Sartoclean GF MidiCaps® & MaxiCaps® assure optimal total throughput performance. Therefore the MidiCaps® & MaxiCaps® allow a more economical filtration system design.

Process Safety

The removal of colloidal contaminations and lipids by adsorption allows an effective downstream processing and bioburden reduction by membrane filtration prevents the formation of pyrogenes during the process — resulting in an increased process safety, especially for biotech derived fluids.

Flexibility

Sartoclean GF MidiCaps® & MaxiCaps® are available with various filtration areas from 500 cm² |0.54 ft² up to 1.8 m² |19.4 ft² for easy adoption to any filtration process independent from the batch size.

Scalability

Consistent and predictable scale-up and down trials can reliably be performed as all Sartoclean GF MidiCaps® & MaxiCaps® are produced with the same type of membrane and identical materials of construction.

Cost Saving

The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Documentation

Sartoclean GF MidiCaps® & MaxiCaps® are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5605305G0--**--V
Product Name Sartoclean® GF MidiCaps® Liquid Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Cellulose; Glass Fiber
Unlock Full Specs
to access all available technical data

Similar Products

2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Replacement Hydraulic Filter Elements - 296446 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 60.00 µm (2.36 mils)
View Details
PES Series Pleated Fliter Cartridge(PESMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Food or Beverage Processing; Semiconductor; Chemical, Weak acid/base/oxidizing solvent,
Filtration Product Chemical
View Details