Sartorius Lab Instruments GmbH & Co. KG Jumbo Star Sartopure® GF Plus Cartridges 5554005JX

Description
Jumbo Star Sartopure GF Plus cartridges are optimised for the filtration of water and other beverages. Jumbo Star Sartoclean SC filter cartridges combine multiple layers of progressively finer glass fibre fleeces. Due to their high absorptive power by glass fibre fleeces, they are the ideal solution for removal of particels and colloids from beverages. Applications: Jumbo Star Sartopure GF Plus are the ideal choice for large-scale prefiltration and clarification of: Harvested Cell Culture fluids Microbial Fermentation broths Serum free or serum containing cell culture media Process Intermediates containing lipids, colloids and protein aggregates as contaminants. Effective Clarification: Jumbo Star Sartopure GF Plus feature glass fiber layers for an effective clarification of fluid streams based on the combination of adsorption and sieve retention. Economic Prefiltration: Based on a cutting-edge pleating technology extremely high filter area is incorporated in each 10” filter element. In addition, the 3-dimensional filter matrix of Sartopure GF Plus depth filters ensures outstanding total throughput performance thus ensuring most economic design of your prefiltation scheme. Reliable Operation: The new modular construction, coupled with effective combinations of nonwoven polypropylene and glass fibre layers, achieves the highest process reliability and reproducible results from batch to batch even under varying process conditions. Cost Saving: The modular filter construction in combination with the expanded filter area results in a smaller filter housing, minimizing the required footprint. Jumbo Star filters are available in 4 different cartridge sizes to match a wide range of batch sizes. Flexibility: Jumbo Star Sartopure GF Plus filter elements are available in a modular design from 5 m2 up to 20 m2 of filter area. This flexibility facilitiates an easy adoption to your filtration process, depending on the batch size. Documentation: Jumbo Star Sartopure GF Plus are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet
Description
Jumbo Star Sartopure GF Plus cartridges are optimised for the filtration of water and other beverages. Jumbo Star Sartoclean SC filter cartridges combine multiple layers of progressively finer glass fibre fleeces. Due to their high absorptive power by glass fibre fleeces, they are the ideal solution for removal of particels and colloids from beverages. Applications: Jumbo Star Sartopure GF Plus are the ideal choice for large-scale prefiltration and clarification of: Harvested Cell Culture fluids Microbial Fermentation broths Serum free or serum containing cell culture media Process Intermediates containing lipids, colloids and protein aggregates as contaminants. Effective Clarification: Jumbo Star Sartopure GF Plus feature glass fiber layers for an effective clarification of fluid streams based on the combination of adsorption and sieve retention. Economic Prefiltration: Based on a cutting-edge pleating technology extremely high filter area is incorporated in each 10” filter element. In addition, the 3-dimensional filter matrix of Sartopure GF Plus depth filters ensures outstanding total throughput performance thus ensuring most economic design of your prefiltation scheme. Reliable Operation: The new modular construction, coupled with effective combinations of nonwoven polypropylene and glass fibre layers, achieves the highest process reliability and reproducible results from batch to batch even under varying process conditions. Cost Saving: The modular filter construction in combination with the expanded filter area results in a smaller filter housing, minimizing the required footprint. Jumbo Star filters are available in 4 different cartridge sizes to match a wide range of batch sizes. Flexibility: Jumbo Star Sartopure GF Plus filter elements are available in a modular design from 5 m2 up to 20 m2 of filter area. This flexibility facilitiates an easy adoption to your filtration process, depending on the batch size. Documentation: Jumbo Star Sartopure GF Plus are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Jumbo Star Sartopure® GF Plus Cartridges
5554005JX
Jumbo Star Sartopure® GF Plus Cartridges 5554005JX
Jumbo Star Sartopure GF Plus cartridges are optimised for the filtration of water and other beverages. Jumbo Star Sartoclean SC filter cartridges combine multiple layers of progressively finer glass fibre fleeces. Due to their high absorptive power by glass fibre fleeces, they are the ideal solution for removal of particels and colloids from beverages. Applications: Jumbo Star Sartopure GF Plus are the ideal choice for large-scale prefiltration and clarification of: Harvested Cell Culture fluids Microbial Fermentation broths Serum free or serum containing cell culture media Process Intermediates containing lipids, colloids and protein aggregates as contaminants. Effective Clarification: Jumbo Star Sartopure GF Plus feature glass fiber layers for an effective clarification of fluid streams based on the combination of adsorption and sieve retention. Economic Prefiltration: Based on a cutting-edge pleating technology extremely high filter area is incorporated in each 10” filter element. In addition, the 3-dimensional filter matrix of Sartopure GF Plus depth filters ensures outstanding total throughput performance thus ensuring most economic design of your prefiltation scheme. Reliable Operation: The new modular construction, coupled with effective combinations of nonwoven polypropylene and glass fibre layers, achieves the highest process reliability and reproducible results from batch to batch even under varying process conditions. Cost Saving: The modular filter construction in combination with the expanded filter area results in a smaller filter housing, minimizing the required footprint. Jumbo Star filters are available in 4 different cartridge sizes to match a wide range of batch sizes. Flexibility: Jumbo Star Sartopure GF Plus filter elements are available in a modular design from 5 m2 up to 20 m2 of filter area. This flexibility facilitiates an easy adoption to your filtration process, depending on the batch size. Documentation: Jumbo Star Sartopure GF Plus are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Jumbo Star Sartopure GF Plus cartridges are optimised for the filtration of water and other beverages. Jumbo Star Sartoclean SC filter cartridges combine multiple layers of progressively finer glass fibre fleeces. Due to their high absorptive power by glass fibre fleeces, they are the ideal solution for removal of particels and colloids from beverages.

Applications:

Jumbo Star Sartopure GF Plus are the ideal choice for large-scale prefiltration and clarification of:

  • Harvested Cell Culture fluids
  • Microbial Fermentation broths
  • Serum free or serum containing cell culture media
  • Process Intermediates containing lipids, colloids and protein aggregates as contaminants.

Effective Clarification:

Jumbo Star Sartopure GF Plus feature glass fiber layers for an effective clarification of fluid streams based on the combination of adsorption and sieve retention.

Economic Prefiltration:

Based on a cutting-edge pleating technology extremely high filter area is incorporated in each 10” filter element. In addition, the 3-dimensional filter matrix of Sartopure GF Plus depth filters ensures outstanding total throughput performance thus ensuring most economic design of your prefiltation scheme.

Reliable Operation:

The new modular construction, coupled with effective combinations of nonwoven polypropylene and glass fibre layers, achieves the highest process reliability and reproducible results from batch to batch even under varying process conditions.

Cost Saving:

The modular filter construction in combination with the expanded filter area results in a smaller filter housing, minimizing the required footprint. Jumbo Star filters are available in 4 different cartridge sizes to match a wide range of batch sizes.

Flexibility:

Jumbo Star Sartopure GF Plus filter elements are available in a modular design from 5 m2 up to 20 m2 of filter area. This flexibility facilitiates an easy adoption to your filtration process, depending on the batch size.

Documentation:

Jumbo Star Sartopure GF Plus are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5554005JX
Product Name Jumbo Star Sartopure® GF Plus Cartridges
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Glass Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details