Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 MidiCaps® 0.1 µm Liquid Filters 5445358K9--**--A

Description
Sartopore® 2 0.1 μm rated MidiCaps are self-contained, ready-to-use membrane filter units for validated sterile filtration and reliable Mycoplasma removal in the pharma| biotech industry. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance. Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 MidiCaps ideal for filtration of solutions with high |low pH. Easy to use: Sartopore® 2 capsules are delivered as individually packed sterile units. On site,pre-use sterilization can be eliminated. Flexibility: Sartopore® 2 0.1 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 4.5 m² |5 ft² for easy use in any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and scale-down trials can reliably be performed as all Sartopore® 2 MidiCaps are produced with the same type of membrane, materials and identical construction. Cost Saving: The use of the capsule design concept avoidsinvestment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 0.1 μm MidiCaps are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii. Quality Control: Each individual element is tested for integrity by diffusion test prior to release assuring absolute reliability. Documentation: Sartopore® 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance. Typical applications include sterilizing grade filtration and Mycoplasma removal from: Animal Sera Cell Culture Media Media Components Bioprocessed Pharmaceuticals Biological Fluids Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 MidiCaps ideal for filtration of solutions with high | low pH. Easy to Use: Sartopore® 2 capsules are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartopore® 2 0.1 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 4.5 m² | 5 ft² for easy use in any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and scale-down trials can reliably be performed as all Sartopore® 2 MidiCaps are produced with the same type of membrane, materials and identical construction. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 0.1 μm MidiCaps are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii. Quality Control: Each individual element is tested for integrity by diffusion test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet
Description
Sartopore® 2 0.1 μm rated MidiCaps are self-contained, ready-to-use membrane filter units for validated sterile filtration and reliable Mycoplasma removal in the pharma| biotech industry. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance. Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 MidiCaps ideal for filtration of solutions with high |low pH. Easy to use: Sartopore® 2 capsules are delivered as individually packed sterile units. On site,pre-use sterilization can be eliminated. Flexibility: Sartopore® 2 0.1 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 4.5 m² |5 ft² for easy use in any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and scale-down trials can reliably be performed as all Sartopore® 2 MidiCaps are produced with the same type of membrane, materials and identical construction. Cost Saving: The use of the capsule design concept avoidsinvestment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 0.1 μm MidiCaps are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii. Quality Control: Each individual element is tested for integrity by diffusion test prior to release assuring absolute reliability. Documentation: Sartopore® 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance. Typical applications include sterilizing grade filtration and Mycoplasma removal from: Animal Sera Cell Culture Media Media Components Bioprocessed Pharmaceuticals Biological Fluids Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 MidiCaps ideal for filtration of solutions with high | low pH. Easy to Use: Sartopore® 2 capsules are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartopore® 2 0.1 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 4.5 m² | 5 ft² for easy use in any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and scale-down trials can reliably be performed as all Sartopore® 2 MidiCaps are produced with the same type of membrane, materials and identical construction. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 0.1 μm MidiCaps are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii. Quality Control: Each individual element is tested for integrity by diffusion test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 MidiCaps® 0.1 µm Liquid Filters
5445358K9--**--A
Sartopore® 2 MidiCaps® 0.1 µm Liquid Filters 5445358K9--**--A
Sartopore® 2 0.1 μm rated MidiCaps are self-contained, ready-to-use membrane filter units for validated sterile filtration and reliable Mycoplasma removal in the pharma| biotech industry. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance. Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 MidiCaps ideal for filtration of solutions with high |low pH. Easy to use: Sartopore® 2 capsules are delivered as individually packed sterile units. On site,pre-use sterilization can be eliminated. Flexibility: Sartopore® 2 0.1 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 4.5 m² |5 ft² for easy use in any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and scale-down trials can reliably be performed as all Sartopore® 2 MidiCaps are produced with the same type of membrane, materials and identical construction. Cost Saving: The use of the capsule design concept avoidsinvestment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 0.1 μm MidiCaps are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii. Quality Control: Each individual element is tested for integrity by diffusion test prior to release assuring absolute reliability. Documentation: Sartopore® 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance. Typical applications include sterilizing grade filtration and Mycoplasma removal from: Animal Sera Cell Culture Media Media Components Bioprocessed Pharmaceuticals Biological Fluids Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 MidiCaps ideal for filtration of solutions with high | low pH. Easy to Use: Sartopore® 2 capsules are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartopore® 2 0.1 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 4.5 m² | 5 ft² for easy use in any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and scale-down trials can reliably be performed as all Sartopore® 2 MidiCaps are produced with the same type of membrane, materials and identical construction. Cost Saving: The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 0.1 μm MidiCaps are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii. Quality Control: Each individual element is tested for integrity by diffusion test prior to be released assuring absolute reliability. Documentation: Sartopore® 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Sartopore® 2 0.1 μm rated MidiCaps are self-contained, ready-to-use membrane filter units for validated sterile filtration and reliable Mycoplasma removal in the pharma| biotech industry. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance. Compatibility: The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 MidiCaps ideal for filtration of solutions with high |low pH. Easy to use: Sartopore® 2 capsules are delivered as individually packed sterile units. On site,pre-use sterilization can be eliminated. Flexibility: Sartopore® 2 0.1 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 4.5 m² |5 ft² for easy use in any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and scale-down trials can reliably be performed as all Sartopore® 2 MidiCaps are produced with the same type of membrane, materials and identical construction. Cost Saving: The use of the capsule design concept avoidsinvestment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 0.1 μm MidiCaps are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii. Quality Control: Each individual element is tested for integrity by diffusion test prior to release assuring absolute reliability. Documentation: Sartopore® 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Applications:

Typical applications include sterilizing grade filtration and Mycoplasma removal from: – Animal Sera – Cell Culture Media – Media Components – Bioprocessed Pharmaceuticals – Biological Fluids. Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance.

Typical applications include sterilizing grade filtration and Mycoplasma removal from:

  • Animal Sera
  • Cell Culture Media
  • Media Components
  • Bioprocessed Pharmaceuticals
  • Biological Fluids
  • Any other application requiring sub 0.2 μm filtration for enhanced sterility assurance

Compatibility:

The polyethersulfone membrane is compatible with a pH range from pH 1 to pH 14 making Sartopore® 2 MidiCaps ideal for filtration of solutions with high | low pH.

Easy to Use:

Sartopore® 2 capsules are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.

Flexibility:

Sartopore® 2 0.1 μm MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 4.5 m² | 5 ft² for easy use in any filtration process independent from the batch size.

Scalability:

Consistent and predictable scale-up and scale-down trials can reliably be performed as all Sartopore® 2 MidiCaps are produced with the same type of membrane, materials and identical construction.

Cost Saving:

The use of the capsule design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Microbiological Retention:

Sartopore® 2 0.1 μm MidiCaps are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii.

Quality Control:

Each individual element is tested for integrity by diffusion test prior to be released assuring absolute reliability.

Documentation:

Sartopore® 2 MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5445358K9--**--A
Product Name Sartopore® 2 MidiCaps® 0.1 µm Liquid Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details