Sartopore 2 0.45 µm rated mini cartridges are designed for bioburden reduction and particle removal from a broad range of pharmaceutical products. Due to the “built-in prefiltration” by a 0.8 µm membrane , Sartopore 2 0.45 µm mini cartridges offer high flow rates and total throughputs and are therefore ideally suited for membrane prefiltration of aqueous solutions and highly viscous, difficult to filter pharmaceutical products. Featuring a unique hydrophilic polyethersulfone membrane, Sartopore 2 0.45 µm mini cartridges are compatible with solutions from pH 1 to pH 14 and are unaffected by numerous steam sterilization cycles. They are ideally suited for filtration of solutions with high|low pH and for multiple SIP| CIP cycles. Sartopore 2 mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.45 µm mini cartridges are available with 3 different filtration areas and 2 different adapters to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.45 µm rated filters are as well available as cartridges, Maxicaps, and capsules.
Applications:
Typical applications include bioburden reduction and particle removal from:
Compatibility:
Featuring a unique hydrophilic polyethersulfone membrane, Sartopore® 2 0.45 μm cartridges are compatible from pH 1 to pH 14 and to numerous steam sterilization cycles. Therefore they are also ideally suited for filtration of solutions with high | low pH and for multiple SIP | CIP cycles.
Performance:
Sartopore® 2 0.45 μm cartridges provide exceptional high flow rates, resulting in economical sizing of filtration systems. Due to the “built-in prefiltration” by a 0.8 μm membrane , Sartopore® 2 0.45 μm rated cartridges offer outstanding total throughputs.
Wettability:
Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours.
Microbiological Retention:
Sartopore® 2 0.45 μm rated filter cartridges are validated for removal of Serratiam marcessens with a Log Reduction Value (LRV) of 7 according to HIMA and ASTM F-838-05 guidelines.
Quality Control:
Sartopore® 2 cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 544**06G7------B |
| Product Name | Sartopore® 2 Mini 0.45 µm Liquid Filter Cartridges |
| Type | Cartridge |
| Configuration | In-line |
| Application / Industry | Biopharmaceutical |
| Filtration Product | Water; Liquids |