Sartorius Lab Instruments GmbH & Co. KG SartoScale Sterile Liquid Filters Sartoclean® CA 0.2 µm 5625307AS--**--M

Description
SartoScale Filter Test Disposables for Use in the Biopharmaceutical Industry SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs. Applications SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of pre-filters and final filters with minimum product volumes. Original Filter Material SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-up After material selection or determination of a pre-filter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design SartoScale filter test disposables feature ultra-low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations. Availability SartoScale filter test disposables will become available for all filter materials of Sartorius Stedim Biotech GmbH including: Sartopore® 2 544... Sartopore® 2 XLG 544... Sartopore® 2 XLI 544... Sartopore® 2 XLM 544... Sartobran® P 523 Sartolon® 510... Sartofluor® 518... Sartoclean® CA 562... Sartoclean® GF 560... Sartopure® PP2 559... Sartopure® GF Plus 555... Sartoguard PES 547... Sartoguard GF 542...
Datasheet
Description
SartoScale Filter Test Disposables for Use in the Biopharmaceutical Industry SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs. Applications SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of pre-filters and final filters with minimum product volumes. Original Filter Material SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-up After material selection or determination of a pre-filter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design SartoScale filter test disposables feature ultra-low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations. Availability SartoScale filter test disposables will become available for all filter materials of Sartorius Stedim Biotech GmbH including: Sartopore® 2 544... Sartopore® 2 XLG 544... Sartopore® 2 XLI 544... Sartopore® 2 XLM 544... Sartobran® P 523 Sartolon® 510... Sartofluor® 518... Sartoclean® CA 562... Sartoclean® GF 560... Sartopure® PP2 559... Sartopure® GF Plus 555... Sartoguard PES 547... Sartoguard GF 542...
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SartoScale Sterile Liquid Filters Sartoclean® CA 0.2 µm - 5625307AS--**--M - Sartorius Lab Instruments GmbH & Co. KG
Göttingen, Germany
SartoScale Sterile Liquid Filters Sartoclean® CA 0.2 µm
5625307AS--**--M
SartoScale Sterile Liquid Filters Sartoclean® CA 0.2 µm 5625307AS--**--M
SartoScale Filter Test Disposables for Use in the Biopharmaceutical Industry SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs. Applications SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of pre-filters and final filters with minimum product volumes. Original Filter Material SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-up After material selection or determination of a pre-filter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design SartoScale filter test disposables feature ultra-low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations. Availability SartoScale filter test disposables will become available for all filter materials of Sartorius Stedim Biotech GmbH including: Sartopore® 2 544... Sartopore® 2 XLG 544... Sartopore® 2 XLI 544... Sartopore® 2 XLM 544... Sartobran® P 523 Sartolon® 510... Sartofluor® 518... Sartoclean® CA 562... Sartoclean® GF 560... Sartopure® PP2 559... Sartopure® GF Plus 555... Sartoguard PES 547... Sartoguard GF 542...

SartoScale

Filter Test Disposables for Use in the Biopharmaceutical Industry

SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs.

Applications

SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of pre-filters and final filters with minimum product volumes.

Original Filter Material

SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results.

Scale-up

After material selection or determination of a pre-filter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150).

Optimized Design

SartoScale filter test disposables feature ultra-low hold up and dead volumes in order to perform filterability trials with minimized product volumes.

Reliability

SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results.

Zero-T-Test System

We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations.

Availability

SartoScale filter test disposables will become available for all filter materials of Sartorius Stedim Biotech GmbH including:

  • Sartopore® 2 544...
  • Sartopore® 2 XLG 544...
  • Sartopore® 2 XLI 544...
  • Sartopore® 2 XLM 544...
  • Sartobran® P 523
  • Sartolon® 510...
  • Sartofluor® 518...
  • Sartoclean® CA 562...
  • Sartoclean® GF 560...
  • Sartopure® PP2 559...
  • Sartopure® GF Plus 555...
  • Sartoguard PES 547...
  • Sartoguard GF 542...
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5625307AS--**--M
Product Name SartoScale Sterile Liquid Filters Sartoclean® CA 0.2 µm
Type Cartridge
Configuration In-line
Application / Industry Food or Beverage Processing; Medical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 611326 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 60.7 GPM (230 L/min)
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-9 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details