Sartopore 2 0.1 µm rated mini cartridges are especially developed for validated sterile filtration and reliable Mycoplasma removal from any media originating from animal sources thus likely contain this contamination. In addition these elements are ideally suited for removal of unusually small microorganisms that could possibly pass a 0.2 µm rated sterilizing grade filter. Featuring a unique hydrophilic Polyethersulfone membrane, Sartopore 2 0.1 µm mini cartridges are compatible from pH 1 to pH 14 and to numerous steam sterilization cycles. Therefore they are also ideally suited for filtration of solutions with high|low pH and for multiple SIP| CIP cycles. Sartopore 2 0.1 µm mini cartridges provide high flow rates, resulting in economical sizing of filtration systems. Due to the “build-in” prefiltration by a 0.2 µm prefilter, Sartopore 2 0.1 µm rated mini cartridges achieve outstanding total throughputs. Each individual element is tested for integrity by Diffusion-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartopore 2 0.1 µm mini cartridges are available with 3 different filtration areas and 2 different adapters to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartopore 2 0.1 µm rated filters are as well available as cartridges, Maxicaps, and capsules.
Applications:
Typical applications include sterilizing grade filtration and Mycoplasma removal from:
Compatibility:
Featuring a unique hydrophilic polyethersulfone membrane, Sartopore® 2 0.45 μm cartridges are compatible from pH 1 to pH 14 and to numerous steam sterilization cycles. Therefore they are also ideally suited for filtration of solutions with high | low pH and for multiple SIP | CIP cycles.
Performance:
Sartopore® 2 0.1 μm cartridges provide exceptionally high flow rates, resulting in economical sizing of filtration systems. Due to the "built-in prefiltration" by a 0.2 μm membrane, Sartopore® 2 0.1 μm rated cartridges achieve outstanding total throughputs.
Wettability:
Sartopore® 2 cartridges can be easily wetted out for integrity testing even after drying at 80°C for 12 hours.
Microbiological Retention:
Sartopore® 2 0.1 μm rated filter cartridges are validated as sterilizing grade filters according to ASTM F 838-05 standard and for Mycoplasma removal with a Log Reduction Value (LRV) of 7 for Acholeplasma laidlawii.
Quality Control:
Each individual element is tested for integrity by diffusion test prior to be released assuring absolute reliability.
Documentation:
Sartopore® 2 0.1 μm rated cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 544**58K7------B |
| Product Name | Sartopore® 2 Mini 0.1 µm Liquid Filter Cartridges |
| Type | Cartridge |
| Configuration | In-line |
| Application / Industry | Biopharmaceutical |
| Filtration Product | Water; Liquids |