Sartorius Lab Instruments GmbH & Co. KG Datasheets for Chemical Additives and Agents
Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more
| Product Name | Notes |
|---|---|
| Media Ampoules Biosart® 100 Nutrient Media are media ampoules for microbiological testing of pharmaceuticals, food, beverages, water and other liquids. The media ampoules are ready-to-use and each box conatins... | |
| Agar Media Agar media for colony counting by the membrane filtration method or via direct incubation. The agar media are available in bottles and tubes and pose the traditional culture... | |
| Liquid Broth Media Liquid broth media for colony counting by direct incubation or for wetting an absorbent pad before a membrane filter is placed on it. Two types of packaging... | |
| DENARASE is a highly active endonuclease derived from Serratia marcescens. This enzyme is well known for its combined RNase and DNase activity and is therefore used in many large-scale bioprocesses. |