Sartorius Lab Instruments GmbH & Co. KG Sartoclean® GF Mini Cartridge Liquid Filter 5601504E9------B

Description
Sartolclean GF mini cartridges combine absolute retention performance by membrane filtration with high adsorptive capacity of glass fiber fleeces. Therefore Sartoclean GF filters are ideally suited for removal of colloids and lipids, for defined particle retention and also for bioburden reduction in a broad range of bio-pharmaceutical applications. Sartoclean GF filters are widely used for prefiltration in biotech manufacturing processes to protect downstream processing equipment. Typical applications include bioburden reduction as well as effective colloid and lipid removal from Fermentation broths, Cell Culture Media and Colloid and Lipid containing solutions. The removal of colloidal contaminants and lipids by adsorption allows an effective downstream processing.Bbioburde n reduction by membrane filtration prevents the formation of pyrogenes during the process - resulting in an increased process safety, especially for biotech derived fluids. Sartoclean GF mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. For linear scale-up and broadest process flexibility Sartoclean GF filters are as well available as cartridges, Maxicaps, and capsules. Applications: Sartoclean GF mini cartridges are widely used for prefiltration in biotech manufacturing processes to protect subsequent downstream processing equipment. Typical applications include bioburden reduction as well as effective colloid and lipid removal from: Fermentation broths Serum Cell Culture Media Colloid and Lipid containing solutions Process Safety: The removal of colloidal contaminants and lipids by adsorption allows an effective downstream processing and bioburden reduction by membrane filtration avoids formation of pyrogenes during the process resulting in an increased process safety especially for biotech derived fluids. Performance: The combination of adsorptive glass fiber fleeces with membrane filters assures optimal total throughput performance and allow for economic filtration system design. Flexibility: Sartoclean GF filters are available as standard filter cartridges, mini cartrides, MaxiCaps and MidiCaps offering broadest choice for scale-up and easiest adoption to varying process volumes. Documentation: Sartoclean GF cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System.
Description
Sartolclean GF mini cartridges combine absolute retention performance by membrane filtration with high adsorptive capacity of glass fiber fleeces. Therefore Sartoclean GF filters are ideally suited for removal of colloids and lipids, for defined particle retention and also for bioburden reduction in a broad range of bio-pharmaceutical applications. Sartoclean GF filters are widely used for prefiltration in biotech manufacturing processes to protect downstream processing equipment. Typical applications include bioburden reduction as well as effective colloid and lipid removal from Fermentation broths, Cell Culture Media and Colloid and Lipid containing solutions. The removal of colloidal contaminants and lipids by adsorption allows an effective downstream processing.Bbioburde n reduction by membrane filtration prevents the formation of pyrogenes during the process - resulting in an increased process safety, especially for biotech derived fluids. Sartoclean GF mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. For linear scale-up and broadest process flexibility Sartoclean GF filters are as well available as cartridges, Maxicaps, and capsules. Applications: Sartoclean GF mini cartridges are widely used for prefiltration in biotech manufacturing processes to protect subsequent downstream processing equipment. Typical applications include bioburden reduction as well as effective colloid and lipid removal from: Fermentation broths Serum Cell Culture Media Colloid and Lipid containing solutions Process Safety: The removal of colloidal contaminants and lipids by adsorption allows an effective downstream processing and bioburden reduction by membrane filtration avoids formation of pyrogenes during the process resulting in an increased process safety especially for biotech derived fluids. Performance: The combination of adsorptive glass fiber fleeces with membrane filters assures optimal total throughput performance and allow for economic filtration system design. Flexibility: Sartoclean GF filters are available as standard filter cartridges, mini cartrides, MaxiCaps and MidiCaps offering broadest choice for scale-up and easiest adoption to varying process volumes. Documentation: Sartoclean GF cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartoclean® GF Mini Cartridge Liquid Filter
5601504E9------B
Sartoclean® GF Mini Cartridge Liquid Filter 5601504E9------B
Sartolclean GF mini cartridges combine absolute retention performance by membrane filtration with high adsorptive capacity of glass fiber fleeces. Therefore Sartoclean GF filters are ideally suited for removal of colloids and lipids, for defined particle retention and also for bioburden reduction in a broad range of bio-pharmaceutical applications. Sartoclean GF filters are widely used for prefiltration in biotech manufacturing processes to protect downstream processing equipment. Typical applications include bioburden reduction as well as effective colloid and lipid removal from Fermentation broths, Cell Culture Media and Colloid and Lipid containing solutions. The removal of colloidal contaminants and lipids by adsorption allows an effective downstream processing.Bbioburde n reduction by membrane filtration prevents the formation of pyrogenes during the process - resulting in an increased process safety, especially for biotech derived fluids. Sartoclean GF mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. For linear scale-up and broadest process flexibility Sartoclean GF filters are as well available as cartridges, Maxicaps, and capsules. Applications: Sartoclean GF mini cartridges are widely used for prefiltration in biotech manufacturing processes to protect subsequent downstream processing equipment. Typical applications include bioburden reduction as well as effective colloid and lipid removal from: Fermentation broths Serum Cell Culture Media Colloid and Lipid containing solutions Process Safety: The removal of colloidal contaminants and lipids by adsorption allows an effective downstream processing and bioburden reduction by membrane filtration avoids formation of pyrogenes during the process resulting in an increased process safety especially for biotech derived fluids. Performance: The combination of adsorptive glass fiber fleeces with membrane filters assures optimal total throughput performance and allow for economic filtration system design. Flexibility: Sartoclean GF filters are available as standard filter cartridges, mini cartrides, MaxiCaps and MidiCaps offering broadest choice for scale-up and easiest adoption to varying process volumes. Documentation: Sartoclean GF cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System.

Sartolclean GF mini cartridges combine absolute retention performance by membrane filtration with high adsorptive capacity of glass fiber fleeces. Therefore Sartoclean GF filters are ideally suited for removal of colloids and lipids, for defined particle retention and also for bioburden reduction in a broad range of bio-pharmaceutical applications. Sartoclean GF filters are widely used for prefiltration in biotech manufacturing processes to protect downstream processing equipment. Typical applications include bioburden reduction as well as effective colloid and lipid removal from Fermentation broths, Cell Culture Media and Colloid and Lipid containing solutions. The removal of colloidal contaminants and lipids by adsorption allows an effective downstream processing.Bbioburden reduction by membrane filtration prevents the formation of pyrogenes during the process - resulting in an increased process safety, especially for biotech derived fluids. Sartoclean GF mini cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. For linear scale-up and broadest process flexibility Sartoclean GF filters are as well available as cartridges, Maxicaps, and capsules.

Applications:

Sartoclean GF mini cartridges are widely used for prefiltration in biotech manufacturing processes to protect subsequent downstream processing equipment. Typical applications include bioburden reduction as well as effective colloid and lipid removal from:

  • Fermentation broths
  • Serum
  • Cell Culture Media
  • Colloid and Lipid containing solutions

Process Safety:

The removal of colloidal contaminants and lipids by adsorption allows an effective downstream processing and bioburden reduction by membrane filtration avoids formation of pyrogenes during the process resulting in an increased process safety especially for biotech derived fluids.

Performance:

The combination of adsorptive glass fiber fleeces with membrane filters assures optimal total throughput performance and allow for economic filtration system design.

Flexibility:

Sartoclean GF filters are available as standard filter cartridges, mini cartrides, MaxiCaps and MidiCaps offering broadest choice for scale-up and easiest adoption to varying process volumes.

Documentation:

Sartoclean GF cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5601504E9------B
Product Name Sartoclean® GF Mini Cartridge Liquid Filter
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details