Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 XLM 0.1 µm T-Style MaxiCaps® Liquid Filters 5448358M1G-**

Description
Sartopore® 2 XLM 0.1 µm rated filter cartridges are especially designed for validated sterilizing grade filtration and reliable Mycoplasma removal for modern cell culture media. The unique, highly asymmetric, heterogeneous double layer PES membranes provide outstanding total throughput and flow rate performance reducing filter costs and footprint of filtration systems significantly. Applications Typical applications of Sartopore® 2 XLM filter cartridges include sterilizing grade filtration and Mycoplasma removal from: Plant peptone, soy or yeast supplemented cell culture media Serum containing cell culture media Cell culture media components All other cell culture media used in biotech manufacturing Economy The build in prefilter layer is specifically designed to protect the final 0.1 µm membrane layer in cell culture media filtration applications. The optimized membrane combination together with the exceptionally high effective filtration of 0.8m²/10' filter element allow >50% more performance compared to existing 0.1 µm rated filter elements, thus ensuring lowest filtration costs per liter, minimized filtration times and smallest footprint of the filtration system. Security: Sartopore® 2 XLM cartridges are validated for sterilizing grade filtration acording to ASTM F 838-05 standard and for reliable Mycoplasma retention with a LRV of 7/cm² filtration area. They provide the highest security level to avoid unwanted microbial contamination. Compatibility The PES membrane of Sartopore® 2 XLM cartridges provides broad chemical compatibility from pH 1 to pH 14, low extractable levels and low unspecific binding for growth factors. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartopore® XLM filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Quality Control Each individual element is tested for integrity by Diffusion-Test prior to be released assuring absolute reliability. Documentation Sartopore® 2 XLM cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Description
Sartopore® 2 XLM 0.1 µm rated filter cartridges are especially designed for validated sterilizing grade filtration and reliable Mycoplasma removal for modern cell culture media. The unique, highly asymmetric, heterogeneous double layer PES membranes provide outstanding total throughput and flow rate performance reducing filter costs and footprint of filtration systems significantly. Applications Typical applications of Sartopore® 2 XLM filter cartridges include sterilizing grade filtration and Mycoplasma removal from: Plant peptone, soy or yeast supplemented cell culture media Serum containing cell culture media Cell culture media components All other cell culture media used in biotech manufacturing Economy The build in prefilter layer is specifically designed to protect the final 0.1 µm membrane layer in cell culture media filtration applications. The optimized membrane combination together with the exceptionally high effective filtration of 0.8m²/10' filter element allow >50% more performance compared to existing 0.1 µm rated filter elements, thus ensuring lowest filtration costs per liter, minimized filtration times and smallest footprint of the filtration system. Security: Sartopore® 2 XLM cartridges are validated for sterilizing grade filtration acording to ASTM F 838-05 standard and for reliable Mycoplasma retention with a LRV of 7/cm² filtration area. They provide the highest security level to avoid unwanted microbial contamination. Compatibility The PES membrane of Sartopore® 2 XLM cartridges provides broad chemical compatibility from pH 1 to pH 14, low extractable levels and low unspecific binding for growth factors. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartopore® XLM filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Quality Control Each individual element is tested for integrity by Diffusion-Test prior to be released assuring absolute reliability. Documentation Sartopore® 2 XLM cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 XLM 0.1 µm T-Style MaxiCaps® Liquid Filters
5448358M1G-**
Sartopore® 2 XLM 0.1 µm T-Style MaxiCaps® Liquid Filters 5448358M1G-**
Sartopore® 2 XLM 0.1 µm rated filter cartridges are especially designed for validated sterilizing grade filtration and reliable Mycoplasma removal for modern cell culture media. The unique, highly asymmetric, heterogeneous double layer PES membranes provide outstanding total throughput and flow rate performance reducing filter costs and footprint of filtration systems significantly. Applications Typical applications of Sartopore® 2 XLM filter cartridges include sterilizing grade filtration and Mycoplasma removal from: Plant peptone, soy or yeast supplemented cell culture media Serum containing cell culture media Cell culture media components All other cell culture media used in biotech manufacturing Economy The build in prefilter layer is specifically designed to protect the final 0.1 µm membrane layer in cell culture media filtration applications. The optimized membrane combination together with the exceptionally high effective filtration of 0.8m²/10' filter element allow >50% more performance compared to existing 0.1 µm rated filter elements, thus ensuring lowest filtration costs per liter, minimized filtration times and smallest footprint of the filtration system. Security: Sartopore® 2 XLM cartridges are validated for sterilizing grade filtration acording to ASTM F 838-05 standard and for reliable Mycoplasma retention with a LRV of 7/cm² filtration area. They provide the highest security level to avoid unwanted microbial contamination. Compatibility The PES membrane of Sartopore® 2 XLM cartridges provides broad chemical compatibility from pH 1 to pH 14, low extractable levels and low unspecific binding for growth factors. They are compatible with multiple in line steam sterilization cycles up to 134°C. Scalability: Sartopore® XLM filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Quality Control Each individual element is tested for integrity by Diffusion-Test prior to be released assuring absolute reliability. Documentation Sartopore® 2 XLM cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartopore® 2 XLM 0.1 µm rated filter cartridges are especially designed for validated sterilizing grade filtration and reliable Mycoplasma removal for modern cell culture media. The unique, highly asymmetric, heterogeneous double layer PES membranes provide outstanding total throughput and flow rate performance reducing filter costs and footprint of filtration systems significantly.

Applications

Typical applications of Sartopore® 2 XLM filter cartridges include sterilizing grade filtration and Mycoplasma removal from:

  • Plant peptone, soy or yeast supplemented cell culture media
  • Serum containing cell culture media
  • Cell culture media components
  • All other cell culture media used in biotech manufacturing

Economy

The build in prefilter layer is specifically designed to protect the final 0.1 µm membrane layer in cell culture media filtration applications. The optimized membrane combination together with the exceptionally high effective filtration of 0.8m²/10' filter element allow >50% more performance compared to existing 0.1 µm rated filter elements, thus ensuring lowest filtration costs per liter, minimized filtration times and smallest footprint of the filtration system.

Security:

Sartopore® 2 XLM cartridges are validated for sterilizing grade filtration acording to ASTM F 838-05 standard and for reliable Mycoplasma retention with a LRV of 7/cm² filtration area. They provide the highest security level to avoid unwanted microbial contamination.

Compatibility

The PES membrane of Sartopore® 2 XLM cartridges provides broad chemical compatibility from pH 1 to pH 14, low extractable levels and low unspecific binding for growth factors. They are compatible with multiple in line steam sterilization cycles up to 134°C.

Scalability:

Sartopore® XLM filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale.

Quality Control

Each individual element is tested for integrity by Diffusion-Test prior to be released assuring absolute reliability.

Documentation

Sartopore® 2 XLM cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5448358M1G-**
Product Name Sartopore® 2 XLM 0.1 µm T-Style MaxiCaps® Liquid Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Pure water, Semiconductor, Liquid crystal wet process, Organic solution
Filtration Product Water
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details