Sartorius Lab Instruments GmbH & Co. KG Sartobran® P 0.45 µm Liquid Filter Cartridges 523**06D2----P

Description
Sartobran P 0.45 µm rated filter cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Sartobran P cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartobran P 0.45 µm rated filters are available with various filtration areas and different configurations with a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartobran P 0.45 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges . Applications: Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Typical applications are filtration of: Coagulation Factors, Albumine, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions LV P Buffers Highest Product Yield: The cellulose acetate membrane of the Sartobran P filters provides the lowest unspecific adsorption of all membrane materials available for highest product recovery rates. Performance: Due to the "built-in prefiltration" by a 0.65 μm membrane, Sartobran P 0.45 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility: Sartobran P 0.45 μm filters are available in traditional cartridge formats and disposable capsules from 0.3 m² to 1.8 m² for simple linear scale up and process flexibility. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.
Description
Sartobran P 0.45 µm rated filter cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Sartobran P cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartobran P 0.45 µm rated filters are available with various filtration areas and different configurations with a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartobran P 0.45 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges . Applications: Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Typical applications are filtration of: Coagulation Factors, Albumine, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions LV P Buffers Highest Product Yield: The cellulose acetate membrane of the Sartobran P filters provides the lowest unspecific adsorption of all membrane materials available for highest product recovery rates. Performance: Due to the "built-in prefiltration" by a 0.65 μm membrane, Sartobran P 0.45 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility: Sartobran P 0.45 μm filters are available in traditional cartridge formats and disposable capsules from 0.3 m² to 1.8 m² for simple linear scale up and process flexibility. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartobran® P 0.45 µm Liquid Filter Cartridges
523**06D2----P
Sartobran® P 0.45 µm Liquid Filter Cartridges 523**06D2----P
Sartobran P 0.45 µm rated filter cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Sartobran P cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartobran P 0.45 µm rated filters are available with various filtration areas and different configurations with a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartobran P 0.45 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges . Applications: Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Typical applications are filtration of: Coagulation Factors, Albumine, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions LV P Buffers Highest Product Yield: The cellulose acetate membrane of the Sartobran P filters provides the lowest unspecific adsorption of all membrane materials available for highest product recovery rates. Performance: Due to the "built-in prefiltration" by a 0.65 μm membrane, Sartobran P 0.45 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Flexibility: Sartobran P 0.45 μm filters are available in traditional cartridge formats and disposable capsules from 0.3 m² to 1.8 m² for simple linear scale up and process flexibility. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Sartobran P 0.45 µm rated filter cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. Sartobran P cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Sartobran P 0.45 µm rated filters are available with various filtration areas and different configurations with a variety of connection options to meet your application and installation requirements. For linear scale-up and broadest process flexibility Sartobran P 0.45 µm rated filters are as well available as MaxiCaps, capsules and mini-cartridges .

Applications:

Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Typical applications are filtration of:

  • Coagulation Factors, Albumine, IgG
  • Bacterial and Viral Vaccines
  • MAB
  • Bio-processed Pharmaceuticals
  • Diagnostics
  • Purified Protein Solutions
  • LV P
  • Buffers

Highest Product Yield:

The cellulose acetate membrane of the Sartobran P filters provides the lowest unspecific adsorption of all membrane materials available for highest product recovery rates.

Performance:

Due to the "built-in prefiltration" by a 0.65 μm membrane, Sartobran P 0.45 μm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment.

Flexibility:

Sartobran P 0.45 μm filters are available in traditional cartridge formats and disposable capsules from 0.3 m² to 1.8 m² for simple linear scale up and process flexibility.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartobran P cartridges are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide and Extractables Guide are available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 523**06D2----P
Product Name Sartobran® P 0.45 µm Liquid Filter Cartridges
Type Cartridge
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

GF Series Pleated Filter Cartridge(GFMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Chemical, Automotive, Compressed air
Filtration Product Chemical
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details