Sartorius Lab Instruments GmbH & Co. KG Sartoguard GF T-MaxiCaps Liquid Filters 5488307G3--**

Description
Sartoguard GF filter elements combine the defined retention performance of membrane filters with high adsorptive power of glass fiber fleeces. They provide the finest, most efficient and reliable performance for critical prefiltration applications. They are ideally suited for effective retention of particles colloids and lipids which block more expensive sterilizing grade or Mycoplasma retentive membrane filters quickly. Application Among others Sartoguard GF filter elements are typically used for prefiltration of: Cell Culture Media Buffers Serum Ophtalmics Large Volume Parenterals (LVP) All colloid and lipid containing liquids Efficiency The glassfiber material provides high particle loading capacity and effective retention of large and small particles. The heterogenous PES membrane provides high and secure retention needed for critical applications. The combination of both materials provides outstanding total throughput performance and high flow rates at minimal differential pressure. Reliable Retention Sartoguard GF filters are available with 0.1 µm and 0.2 µm nominal retention rating. The 0.1 µm rated filters typically provides a LRV of 6 per cm² filtration area for Brevundimonas Diminuta, while the 0.2 µm rated filter typically provides a LVR of 6 per cm² filtration area for Serratia Marcescens. Flexibility Sartoguard GF filters are available as cartrides, capsules, MidiCaps and T-Style MaxiCaps providing utmost flexibility for integration into any filtration process independent from the batch size. Quality & Security Sartoguard GF filter cartridges are individually tested for integrity during production. The integrity of the filters can be verified onside before and after use by a diffusion or bubble-point (0.2 µm) test. Scalability: Sartoguard GF filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Documentation Sartoguard GF filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Description
Sartoguard GF filter elements combine the defined retention performance of membrane filters with high adsorptive power of glass fiber fleeces. They provide the finest, most efficient and reliable performance for critical prefiltration applications. They are ideally suited for effective retention of particles colloids and lipids which block more expensive sterilizing grade or Mycoplasma retentive membrane filters quickly. Application Among others Sartoguard GF filter elements are typically used for prefiltration of: Cell Culture Media Buffers Serum Ophtalmics Large Volume Parenterals (LVP) All colloid and lipid containing liquids Efficiency The glassfiber material provides high particle loading capacity and effective retention of large and small particles. The heterogenous PES membrane provides high and secure retention needed for critical applications. The combination of both materials provides outstanding total throughput performance and high flow rates at minimal differential pressure. Reliable Retention Sartoguard GF filters are available with 0.1 µm and 0.2 µm nominal retention rating. The 0.1 µm rated filters typically provides a LRV of 6 per cm² filtration area for Brevundimonas Diminuta, while the 0.2 µm rated filter typically provides a LVR of 6 per cm² filtration area for Serratia Marcescens. Flexibility Sartoguard GF filters are available as cartrides, capsules, MidiCaps and T-Style MaxiCaps providing utmost flexibility for integration into any filtration process independent from the batch size. Quality & Security Sartoguard GF filter cartridges are individually tested for integrity during production. The integrity of the filters can be verified onside before and after use by a diffusion or bubble-point (0.2 µm) test. Scalability: Sartoguard GF filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Documentation Sartoguard GF filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartoguard GF T-MaxiCaps Liquid Filters
5488307G3--**
Sartoguard GF T-MaxiCaps Liquid Filters 5488307G3--**
Sartoguard GF filter elements combine the defined retention performance of membrane filters with high adsorptive power of glass fiber fleeces. They provide the finest, most efficient and reliable performance for critical prefiltration applications. They are ideally suited for effective retention of particles colloids and lipids which block more expensive sterilizing grade or Mycoplasma retentive membrane filters quickly. Application Among others Sartoguard GF filter elements are typically used for prefiltration of: Cell Culture Media Buffers Serum Ophtalmics Large Volume Parenterals (LVP) All colloid and lipid containing liquids Efficiency The glassfiber material provides high particle loading capacity and effective retention of large and small particles. The heterogenous PES membrane provides high and secure retention needed for critical applications. The combination of both materials provides outstanding total throughput performance and high flow rates at minimal differential pressure. Reliable Retention Sartoguard GF filters are available with 0.1 µm and 0.2 µm nominal retention rating. The 0.1 µm rated filters typically provides a LRV of 6 per cm² filtration area for Brevundimonas Diminuta, while the 0.2 µm rated filter typically provides a LVR of 6 per cm² filtration area for Serratia Marcescens. Flexibility Sartoguard GF filters are available as cartrides, capsules, MidiCaps and T-Style MaxiCaps providing utmost flexibility for integration into any filtration process independent from the batch size. Quality & Security Sartoguard GF filter cartridges are individually tested for integrity during production. The integrity of the filters can be verified onside before and after use by a diffusion or bubble-point (0.2 µm) test. Scalability: Sartoguard GF filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale. Documentation Sartoguard GF filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartoguard GF filter elements combine the defined retention performance of membrane filters with high adsorptive power of glass fiber fleeces. They provide the finest, most efficient and reliable performance for critical prefiltration applications. They are ideally suited for effective retention of particles colloids and lipids which block more expensive sterilizing grade or Mycoplasma retentive membrane filters quickly.

Application

Among others Sartoguard GF filter elements are typically used for prefiltration of:

  • Cell Culture Media
  • Buffers
  • Serum
  • Ophtalmics
  • Large Volume Parenterals (LVP)
  • All colloid and lipid containing liquids

Efficiency

The glassfiber material provides high particle loading capacity and effective retention of large and small particles. The heterogenous PES membrane provides high and secure retention needed for critical applications. The combination of both materials provides outstanding total throughput performance and high flow rates at minimal differential pressure.

Reliable Retention

Sartoguard GF filters are available with 0.1 µm and 0.2 µm nominal retention rating. The 0.1 µm rated filters typically provides a LRV of 6 per cm² filtration area for Brevundimonas Diminuta, while the 0.2 µm rated filter typically provides a LVR of 6 per cm² filtration area for Serratia Marcescens.

Flexibility

Sartoguard GF filters are available as cartrides, capsules, MidiCaps and T-Style MaxiCaps providing utmost flexibility for integration into any filtration process independent from the batch size.

Quality & Security

Sartoguard GF filter cartridges are individually tested for integrity during production. The integrity of the filters can be verified onside before and after use by a diffusion or bubble-point (0.2 µm) test.

Scalability:

Sartoguard GF filter elements are available in a broad range of sizes and formats to provide linear scale-up from R&D to process scale.

Documentation

Sartoguard GF filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5488307G3--**
Product Name Sartoguard GF T-MaxiCaps Liquid Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-8 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Water Filter Cartridges - 2755950 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-163 - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details