Sartorius Lab Instruments GmbH & Co. KG Sartobran® P MaxiCaps® 0.45 µm Liquid Filter Cartridges 5231306D3--**

Description
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartobran P 0.45 µm standard filter cartridges into self contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated.Sartobran P MaxiCaps are supplied presterilied and are ready-to-use. By relying on established process validation data for Sartobran P standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. MaxiCaps are available in 10”, 20” and 30” versions allowing flexibility in process design. Sartobran P 0.45 µm rated MaxiCaps are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Featuring extremely low adsorptive cellulose acetate membranes, Sartobran P filter elements are ideally suited for filtration of highly valuable protein solutions or solutions containing preservatives. They assure highest protein yield and rapid preservative recovery. Typical applications include: Coagulation Factors, Albumin, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions Biological Fluids Fluids containing preservatives Easy to Use: Sartobran P MaxiCaps delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.45 μm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft³ up to 1.8 m³ | 18 ft³ for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P filter elements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Description
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartobran P 0.45 µm standard filter cartridges into self contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated.Sartobran P MaxiCaps are supplied presterilied and are ready-to-use. By relying on established process validation data for Sartobran P standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. MaxiCaps are available in 10”, 20” and 30” versions allowing flexibility in process design. Sartobran P 0.45 µm rated MaxiCaps are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Featuring extremely low adsorptive cellulose acetate membranes, Sartobran P filter elements are ideally suited for filtration of highly valuable protein solutions or solutions containing preservatives. They assure highest protein yield and rapid preservative recovery. Typical applications include: Coagulation Factors, Albumin, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions Biological Fluids Fluids containing preservatives Easy to Use: Sartobran P MaxiCaps delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.45 μm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft³ up to 1.8 m³ | 18 ft³ for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P filter elements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartobran® P MaxiCaps® 0.45 µm Liquid Filter Cartridges
5231306D3--**
Sartobran® P MaxiCaps® 0.45 µm Liquid Filter Cartridges 5231306D3--**
MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartobran P 0.45 µm standard filter cartridges into self contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated.Sartobran P MaxiCaps are supplied presterilied and are ready-to-use. By relying on established process validation data for Sartobran P standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. MaxiCaps are available in 10”, 20” and 30” versions allowing flexibility in process design. Sartobran P 0.45 µm rated MaxiCaps are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Featuring extremely low adsorptive cellulose acetate membranes, Sartobran P filter elements are ideally suited for filtration of highly valuable protein solutions or solutions containing preservatives. They assure highest protein yield and rapid preservative recovery. Typical applications include: Coagulation Factors, Albumin, IgG Bacterial and Viral Vaccines MAB Bio-processed Pharmaceuticals Diagnostics Purified Protein Solutions Biological Fluids Fluids containing preservatives Easy to Use: Sartobran P MaxiCaps delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Flexibility: Sartobran P 0.45 μm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft³ up to 1.8 m³ | 18 ft³ for easy adoption to any filtration process independent from the batch size. Scalability: Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P filter elements are produced with the same type of membrane and identical materials of construction. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartobran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartobran P 0.45 µm standard filter cartridges into self contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated.Sartobran P MaxiCaps are supplied presterilied and are ready-to-use. By relying on established process validation data for Sartobran P standard cartridge elements, MaxiCaps can easily be implemented into current filtration processes. MaxiCaps are available in 10”, 20” and 30” versions allowing flexibility in process design. Sartobran P 0.45 µm rated MaxiCaps are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The unique low unspecific binding capacity of the cellulose acetate membranes assures highest protein yield and rapid preservative recovery. Sartobran P filters are ideally suited for prefiltration of high value biological solutions and pharmaceuticals sensitive to adsorption as well as for final filtration of LVP´s and Buffers. Due to the "built-in prefiltration" by a 0.65 µm membrane, Sartobran P 0.45 µm filters provide excellent total throughputs and higher flow rates at low differential pressure for gentle product treatment. MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements.

Applications:

Featuring extremely low adsorptive cellulose acetate membranes, Sartobran P filter elements are ideally suited for filtration of highly valuable protein solutions or solutions containing preservatives. They assure highest protein yield and rapid preservative recovery. Typical applications include:

  • Coagulation Factors, Albumin, IgG
  • Bacterial and Viral Vaccines
  • MAB
  • Bio-processed Pharmaceuticals
  • Diagnostics
  • Purified Protein Solutions
  • Biological Fluids
  • Fluids containing preservatives

Easy to Use:

Sartobran P MaxiCaps delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.

Flexibility:

Sartobran P 0.45 μm MaxiCaps are available with various filtration areas from 0.6m² | 6 ft³ up to 1.8 m³ | 18 ft³ for easy adoption to any filtration process independent from the batch size.

Scalability:

Consistent and predictable scale-up and down trials can reliably be performed as all Sartobran P filter elements are produced with the same type of membrane and identical materials of construction.

Cost Saving:

The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartobran P MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5231306D3--**
Product Name Sartobran® P MaxiCaps® 0.45 µm Liquid Filter Cartridges
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Cellulose
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-304-S-HH - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details
High Strength Melt Blown Filter Cartridge(HMBC-H) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Biological pharmacy, Microchemical engineering, Microelectronics
Filter Medium Material Polypropylene
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details