Sartorius Lab Instruments GmbH & Co. KG SartoScale Sterile Liquid Filters Sartopore® 2 0.45 µm 5445306GS--**--M

Description
SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability: SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-Up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability: SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations.
Datasheet
Description
SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability: SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-Up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability: SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
SartoScale Sterile Liquid Filters Sartopore® 2 0.45 µm
5445306GS--**--M
SartoScale Sterile Liquid Filters Sartopore® 2 0.45 µm 5445306GS--**--M
SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability: SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-Up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability: SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations.

SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time consuming preparation of filter discs in stainless steel filter holders and prevents installation mistakes of the flat filter discs. Applications: SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results. Scale-up: After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150). Optimized Design: SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes. Reliability: SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results. Zero-T-Test System: We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations.

Applications:

SartoScale filter test disposables are ideally suited to perform all kind of filterability trials with the target to select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes.

Original Filter Material:

SartoScale filter test disposables contain the original filter active material of the respective filter cartridges in order to assure reproducible test results.

Scale-Up:

After material selection or determination of a prefilter | final filter scheme with SartoScale filter test disposables a scale-up for flow rate and total throughput performance of the selected materials should be done using small scale pleated capsule devices (e. g. capsules of type 150).

Optimized Design:

SartoScale filter test disposables feature ultra low hold up and dead volumes in order to perform filterability trials with minimized product volumes.

Reliability:

SartoScale filter test disposables containing integrity testable membrane filters can be tested for integrity by a bubble-point test to assure reliable test results.

Zero-T-Test System:

We recommend to use SartoScale filter test disposables together with our Zero-T Filter Test System in order to perform filtration trials effectively. The Zero-T-System consists of hardware and software modules which allow easy handling and installation of the SartoScale filter test disposables. Automatic data acquisition is achieved by the connection of a balance to a laptop. The software analyses automatically the incoming data for scale-up calculations.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5445306GS--**--M
Product Name SartoScale Sterile Liquid Filters Sartopore® 2 0.45 µm
Type Cartridge
Configuration In-line
Application / Industry Food or Beverage Processing; Medical
Filtration Product Water; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details